Mitutoyo Corporation QuickMike Digital Micrometer 1-2.2"/25.4-55.88mm 293-677

Description
Product Highlights The Quickmike provides a speedy spindle feed of 10mm/.4” per thimble rotation as compared to the conventional micrometer with 0.5mm/.025” per rotation. Its wide 30mm/1.2” measuring range allows various workpieces with different shapes to be measured quickly. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. With absolute linear scale. IP54 dust/water protection (when not connected with data output cable). With SPC data output. With a standard bar to set the origin point (for models with a range over 30mm/1.2”). Supplied in fitted plastic case. Range 1-2.2in 25.4-55.88mm Accuracy ±.0001in
Description
Product Highlights The Quickmike provides a speedy spindle feed of 10mm/.4” per thimble rotation as compared to the conventional micrometer with 0.5mm/.025” per rotation. Its wide 30mm/1.2” measuring range allows various workpieces with different shapes to be measured quickly. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. With absolute linear scale. IP54 dust/water protection (when not connected with data output cable). With SPC data output. With a standard bar to set the origin point (for models with a range over 30mm/1.2”). Supplied in fitted plastic case. Range 1-2.2in 25.4-55.88mm Accuracy ±.0001in

Suppliers

Company
Product
Description
Supplier Links
QuickMike Digital Micrometer 1-2.2
Rochester, NY, USA
QuickMike Digital Micrometer 1-2.2"/25.4-55.88mm
293-677
QuickMike Digital Micrometer 1-2.2"/25.4-55.88mm 293-677
Product Highlights The Quickmike provides a speedy spindle feed of 10mm/.4” per thimble rotation as compared to the conventional micrometer with 0.5mm/.025” per rotation. Its wide 30mm/1.2” measuring range allows various workpieces with different shapes to be measured quickly. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. With absolute linear scale. IP54 dust/water protection (when not connected with data output cable). With SPC data output. With a standard bar to set the origin point (for models with a range over 30mm/1.2”). Supplied in fitted plastic case. Range 1-2.2in 25.4-55.88mm Accuracy ±.0001in

Product Highlights

  • The Quickmike provides a speedy spindle feed of 10mm/.4” per thimble rotation as compared to the conventional micrometer with 0.5mm/.025” per rotation. Its wide 30mm/1.2” measuring range allows various workpieces with different shapes to be measured quickly.
  • Non-rotating spindle and the new ratchet friction thimble.
  • Speedy spindle feed of 10mm/rev.
  • With absolute linear scale.
  • IP54 dust/water protection (when not connected with data output cable).
  • With SPC data output.
  • With a standard bar to set the origin point (for models with a range over 30mm/1.2”).
  • Supplied in fitted plastic case.
  • Range 1-2.2in 25.4-55.88mm
  • Accuracy ±.0001in
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 293-677
Product Name QuickMike Digital Micrometer 1-2.2"/25.4-55.88mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Checking Balls - 29012 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details