Mitutoyo Corporation 0-150mm Digital Metric Depth Micrometer 329-250-10

Description
Product Highlights Range 0-150mm Base Size 101.6x16mm Rod Qty 6 rods Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range The rod length can be adjusted in 25mm or 1in ncrements With ratchet stop for constant force With measuring rod clamp With SPC output With digit counter Each Unit Includes Fitted plastic case
Description
Product Highlights Range 0-150mm Base Size 101.6x16mm Rod Qty 6 rods Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range The rod length can be adjusted in 25mm or 1in ncrements With ratchet stop for constant force With measuring rod clamp With SPC output With digit counter Each Unit Includes Fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
0-150mm Digital Metric Depth Micrometer - 329-250-10 - Transcat, Inc.
Rochester, NY, USA
0-150mm Digital Metric Depth Micrometer
329-250-10
0-150mm Digital Metric Depth Micrometer 329-250-10
Product Highlights Range 0-150mm Base Size 101.6x16mm Rod Qty 6 rods Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range The rod length can be adjusted in 25mm or 1in ncrements With ratchet stop for constant force With measuring rod clamp With SPC output With digit counter Each Unit Includes Fitted plastic case

Product Highlights

  • Range 0-150mm
  • Base Size 101.6x16mm
  • Rod Qty 6 rods
  • Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range
  • The rod length can be adjusted in 25mm or 1in ncrements
  • With ratchet stop for constant force
  • With measuring rod clamp
  • With SPC output
  • With digit counter

Each Unit Includes

  • Fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 329-250-10
Product Name 0-150mm Digital Metric Depth Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Differential Micrometer Head, 25.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-25 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details