Starrett Electronic Micrometer Set,0-4" 12726

Description
Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position Inch/millimeter conversion English/Metric models have inch graduations on shell and thimble and display English units at power up Micrometer Type Electronic Outside Set Range (in) 0-4" Set Range (mm) 0-100mm Resolution (in) .00005" Resolution (mm) 0.001mm Micrometer Sizes 1,2,3,4 In Micrometers Included 4 Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Knurled Ring Type Thimble Type Friction Thimble Graduations English Standards Included 1,2,3 In Case Type Metal Case
Description
Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position Inch/millimeter conversion English/Metric models have inch graduations on shell and thimble and display English units at power up Micrometer Type Electronic Outside Set Range (in) 0-4" Set Range (mm) 0-100mm Resolution (in) .00005" Resolution (mm) 0.001mm Micrometer Sizes 1,2,3,4 In Micrometers Included 4 Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Knurled Ring Type Thimble Type Friction Thimble Graduations English Standards Included 1,2,3 In Case Type Metal Case

Suppliers

Company
Product
Description
Supplier Links
Electronic Micrometer Set,0-4
Rochester, NY, USA
Electronic Micrometer Set,0-4"
S3732BXFLZ
Electronic Micrometer Set,0-4" S3732BXFLZ
Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position Inch/millimeter conversion English/Metric models have inch graduations on shell and thimble and display English units at power up Micrometer Type Electronic Outside Set Range (in) 0-4" Set Range (mm) 0-100mm Resolution (in) .00005" Resolution (mm) 0.001mm Micrometer Sizes 1,2,3,4 In Micrometers Included 4 Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Knurled Ring Type Thimble Type Friction Thimble Graduations English Standards Included 1,2,3 In Case Type Metal Case

Product Highlights

  • Balanced frame design for comfortable and accurate measuring
  • Large, easy-to-read, high-contrast LCD digital readout
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights
  • No-glare black wrinkle finish on frame
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer
  • Ring-type knurled lock nut for quick and sure locking
  • Micro-lapped carbide measuring faces
  • One 3-volt battery included for extended usage
  • Automatic OFF
  • Measurement HOLD button
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • PRESET button to install any reading at any position
  • Inch/millimeter conversion
  • English/Metric models have inch graduations on shell and thimble and display English units at power up
  • Micrometer Type Electronic Outside Set Range (in) 0-4" Set Range (mm) 0-100mm Resolution (in) .00005" Resolution (mm) 0.001mm Micrometer Sizes 1,2,3,4 In Micrometers Included 4 Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Knurled Ring Type Thimble Type Friction Thimble Graduations English Standards Included 1,2,3 In Case Type Metal Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S3732BXFLZ
Product Name Electronic Micrometer Set,0-4"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
GapGun Sensor Heads - T60 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Laser-based Measuring System - Labmaster Universal : Model 1000A - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Test Indicator
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details