Starrett Electronic Digital Micrometer 7-8"(175-200mm) Range 12037

Description
Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 7-8" (175-200mm) Range, 3-Point Carbide Contact (300mm).
Description
Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 7-8" (175-200mm) Range, 3-Point Carbide Contact (300mm).

Suppliers

Company
Product
Description
Supplier Links
Electronic Digital Micrometer 7-8
Rochester, NY, USA
Electronic Digital Micrometer 7-8"(175-200mm) Range
780XTZ-8
Electronic Digital Micrometer 7-8"(175-200mm) Range 780XTZ-8
Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 7-8" (175-200mm) Range, 3-Point Carbide Contact (300mm).

Product Highlights

The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 7-8" (175-200mm) Range, 3-Point Carbide Contact (300mm).

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 780XTZ-8
Product Name Electronic Digital Micrometer 7-8"(175-200mm) Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Premium Short Shank Inspection Balls - 29064 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 8771791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details