MITUTOYO CORPORATION
209-404 -- DIAL CALIPER GAGE,EXTERNAL TYPE 0-20MM,K/K
Mitutoyo Corporation
Dial Caliper Gage,External Type 0-20mm,K/K
209-404
Description
Product Highlights
Range 0-20mm
Graduation 0.01mm
Accuracy 0.02mm
Max.Mesuring Depth L 85mm
Length Hb 7mm
Measuring Contact Type K/K
Size 1.5mm
Weight 210g 0.31lbs
Description
Product Highlights
Range 0-20mm
Graduation 0.01mm
Accuracy 0.02mm
Max.Mesuring Depth L 85mm
Length Hb 7mm
Measuring Contact Type K/K
Size 1.5mm
Weight 210g 0.31lbs
Suppliers
Dial Caliper Gage,External Type 0-20mm,K/K
209-404
Product Highlights
Range 0-20mm
Graduation 0.01mm
Accuracy 0.02mm
Max.Mesuring Depth L 85mm
Length Hb 7mm
Measuring Contact Type K/K
Size 1.5mm
Weight 210g 0.31lbs
Product Highlights
- Range 0-20mm
- Graduation 0.01mm
- Accuracy 0.02mm
- Max.Mesuring Depth L 85mm
- Length Hb 7mm
- Measuring Contact Type K/K
- Size 1.5mm
- Weight 210g 0.31lbs
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
209-404 |
|
Product Name
|
Dial Caliper Gage,External Type 0-20mm,K/K |
|
Gage / Instrument Type
|
Caliper
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Measurement Scale / Units
Metric
Gaging Technology
Optical
Attribute Measurement Capability
Thickness Gage
View Details
Mounting / Loading Options
Machine Mounted; Automatic or Inline
Measurement Scale / Units
English; Metric
Gage / Instrument Type
Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation
View Details
PCE Instruments / PCE Americas Inc.
Attribute Measurement Capability
Thickness Gage
View Details