Starrett Electronic Caliper,0-8"(200mm) 20799

Description
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position
Datasheet
Description
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Caliper,0-8
Rochester, NY, USA
Electronic Caliper,0-8"(200mm)
798A-8/200
Electronic Caliper,0-8"(200mm) 798A-8/200
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position

Product Highlights

  • Large, easy to read LCD, 310" character height
  • IP67* level of protection against coolant, water, dirt and dust
  • Induction type linear encoder system
  • Data Output- Patented non-contact RS-232
  • Heavy-duty bar and slide, 3 5mm thick
  • Hardened stainless steel measuring surfaces for long life
  • Fine adjustment
  • Slide lock
  • Linear accuracy meets DIN862
  • 0005" (0 010mm) resolution
  • CR2032 3V battery (> 1 year battery life under normal use)
  • In/mm conversion
  • Zero at any position
  • Automatic shutoff of the display after 30 minutes of non-use
  • Reactivation of display with movement of slide with no loss of position
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 798A-8/200
Product Name Electronic Caliper,0-8"(200mm)
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Premium Short Shank Inspection Balls - 29066 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for heavy plate mills - thicknessCONTROL MTS 9201.LLT-400/2000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details