Transcat, Inc. Datasheets for Signal Generators
Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights GW Instek launches the brand new MFG-2000 series multi-channel function generator, including MFG-21XX entry-level models and MFG-22XX advanced models. The output channels of MFG-21XX models include one single-channel... | |
| Product Highlights Models 4014B and 4040B are versatile sweep function generators, designed with a dual technology architecture combining direct digital synthesis (DDS) and a low-jitter square wave generator. These instruments... | |
| Product Highlights Multifunction Generator Function generation Dual function generation Swept function generation Noise generation Available as a post-purchase upgrade | |
| Product Highlights 0.1Hz to 5/12/25 MHz with in 0.1Hz Resolution Sine, Square, Triangular, Noise and Arbitrary Waveform 20MSa/s Sampling Rate, 10 bit Vertical Resolution and 4k Point Memory for Arbitrary... | |
| Product Highlights 0.2 Hz to 2 MHz Sine, Square, Triangle, Pulse & Ramp output Variable duty cycle Variable DC offset Variable amplitude output plus 20dB attenuator 20Vpp output into open... | |
| Product Highlights 0.2 Hz to 20 MHz Sine, Square, Triangle, Pulse, & Ramp output Coarse and Fine tuning AM & FM modulation Burst operation External frequency counter to 30 MHz... | |
| Product Highlights 0.5 Hz to 5 MHz Sine, Square, Triangle, Pulse, & Ramp output Coarse and Fine tuning 4 digit LED display Linear and log sweep Variable duty cycle Variable... | |
| Product Highlights 0.5 Hz to 5 MHz Sine, Square, Triangle, Pulse, & Ramp output Coarse and Fine tuning 4 digit LED display Variable duty cycle Variable DC offset Variable amplitude... | |
| Product Highlights 100 MHz bandwidth 1 GSa/Sec waveform output 14 bit vertical resolution 128 Million Points of Arbitrary Waveform Memory Built in standard modulations including IQ modulation for digital baseband... | |
| Product Highlights 250 MHz bandwidth 1 GSa/Sec waveform output 14 bit vertical resolution 128 Million Points of Arbitrary Waveform Memory Built in standard modulations including IQ modulation for digital baseband... | |
| Product Highlights 3 GHz / 6 GHz versions available Optional I/Q modulation and I/Q baseband outputs USB/LAN/GPIB interfaces standard. Supports LXI-C and SCPI command set AM/FM/øM modulation standard. Standard pulse... | |
| Product Highlights 350 MHz bandwidth 1 GSa/Sec waveform output 14 bit vertical resolution 128 Million Points of Arbitrary Waveform Memory Standard Interfaces including LXI-C (Ethernet), USB device and host, and... | |
| Product Highlights 350 MHz bandwidth 1 GSa/Sec waveform output 14 bit vertical resolution 128 Million Points of Arbitrary Waveform Memory Standard Interfaces Built in standard modulations including IQ modulation | |
| Product Highlights 70 MHz bandwidth 1 GSa/Sec waveform output 14 bit vertical resolution 128 Million Points of Arbitrary Waveform Memory Built in standard modulations including IQ modulation for digital baseband... | |
| Product Highlights 9 kHz to 1.5 GHz Optional Pulse Train and Internal Pulse modulation / Pulse Generator options USB & LAN interfaces standard. Supports LXI-C and SCPI command set AM/FM/ØM... | |
| Product Highlights 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95... | |
| Product Highlights 9 kHz to 3 GHz Optional Pulse Train and Internal Pulse modulation / Pulse Generator options USB & LAN interfaces standard. Supports LXI-C and SCPI command set AM/FM/ØM... | |
| Product Highlights Achieve faster throughput and greater uptime with the cost-effective performance optimized for manufacturing test Perform basic parametric testing of components and functional verification of receivers with industry-leading output... | |
| Product Highlights Advanced Direct Digital Synthesis (DDS) technology, 2 output channels, built-in counter, 20MHz maximum output frequency (5 MHz max square wave) Monochrome LCD display 3.5 standard waveforms and DC... | |
| Product Highlights Brass case 0-40 in H2O | |
| Product Highlights Built-in Function Generator Option Integrated 20 MHz function generator Turn on WaveGen at any time by ordering the DSOX2WaveGen option and install the license yourself The WaveGen can... | |
| Product Highlights Direct digital synthesis for accuracy and stability A wide range of waveforms Arbitrary waveform capability Locked generators Powerful modulation modes | |
| Product Highlights Frequency range from 0.001Hz to 20MHz DDS technology and frequency accuracy of ± 20 ppm Frequency adjustment stable to the nearest digit "LOGIC signal" function for direct adjustment... | |
| Product Highlights Frequency range from 9 kHz to 3 GHz Take your devices & designs to their limit with outstanding hardware performance, including unmatched phase noise & spurious characteristics Drive... | |
| Product Highlights Frequency range from 9 kHz to 6 GHz Take your devices & designs to their limit with outstanding hardware performance, including unmatched phase noise & spurious characteristics Drive... | |
| Product Highlights Function generation Dual function generation Swept function generation Noise generation Available as a post-purchase upgrade | |
| Product Highlights Generates Sine, Triangle & Square waveforms from 0.5Hz to 4MHz 20Vpp output into open circuit (10Vpp into 50 Ohms) TTL and CMOS Output <25nS Voltage Control Generator (VCG)... | |
| Product Highlights Generators up to 160 MHz 2 output channel 500 MSa/s sample rate 130 built-in waveforms 7-inch color LCD display 14 bit vertical resolution Standard Interfaces including LXI-C (Ethernet),... | |
| Product Highlights IQ Signal Generator Function for SDG6000X Series Pulse/Arbitrary Waveform Generators | |
| Product Highlights Output module with 16 digital channels Each Unit Includes 9 shielded logic cables 20 unshielded logic cables with clamps data cable and manual on CD | |
| Product Highlights Producing up to 3 watts of power Designed to work with the Digicat i-Series locators, to easily and accurately trace the route of buried utilities or used to... | |
| Product Highlights Replacement load signal generator No battery required for operation Works with AT-2000-A Series | |
| Product Highlights Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of... | |
| Product Highlights Sine, square, and triangle/ramp waveform generation Linear and logarithmic sweep Adjustable duty cycle Adjustable DC offset Store and recall up to 9 instrument settings Output On/Off button Overvoltage,... | |
| Product Highlights The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast... | |
| Product Highlights The SDG800 series function/arbitrary waveform generator family output frequencies up to 5MHz (pulse), 10MHz (square), 30MHz (sine) and have a sampling rate of 125MSa/s. They use the SIGLENT... | |
| Product Highlights Wide Frequency Ranges From 1μHz to 25MHz (sine/square wave) 1 μHz Resolution in Full Range Built-in Standard 120MSa/s, 10bit, 4k Points Arbitrary Waveform for Both Channels True Dual-Channel... | |
| RIGOL FH-DG5000 Frequency Hopping Option for DG5000 Function Generators |