Starrett Electronic Digital Micrometer 4-8"(100-200mm) Range 12048

Description
Features Wide measurement range without changing anvils IP65 level of protection against coolant, water, dirt and dust Resolution to .00005" (0.001mm) Large high-contrast LCD digital readout is easy to read and reduces error RS232 output Carbide measuring faces on sizes above 1/2" (12.5mm) diameter Extensions available for deep holes Includes instant inch/millimeter conversion and preset + and - functions Precision ratchet stop provides correct contact pressure for accurate readings Each micrometer bore gage with head comes with a wooden case, complete with setting ring, contacts, adjusting wrench, spare battery, and instructions. Specifications Range (in): 4-8" Range (mm): 100-200mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output
Description
Features Wide measurement range without changing anvils IP65 level of protection against coolant, water, dirt and dust Resolution to .00005" (0.001mm) Large high-contrast LCD digital readout is easy to read and reduces error RS232 output Carbide measuring faces on sizes above 1/2" (12.5mm) diameter Extensions available for deep holes Includes instant inch/millimeter conversion and preset + and - functions Precision ratchet stop provides correct contact pressure for accurate readings Each micrometer bore gage with head comes with a wooden case, complete with setting ring, contacts, adjusting wrench, spare battery, and instructions. Specifications Range (in): 4-8" Range (mm): 100-200mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output

Suppliers

Company
Product
Description
Supplier Links
Electronic Digital Micrometer 4-8
Rochester, NY, USA
Electronic Digital Micrometer 4-8"(100-200mm) Range
S780XTGZ
Electronic Digital Micrometer 4-8"(100-200mm) Range S780XTGZ
Features Wide measurement range without changing anvils IP65 level of protection against coolant, water, dirt and dust Resolution to .00005" (0.001mm) Large high-contrast LCD digital readout is easy to read and reduces error RS232 output Carbide measuring faces on sizes above 1/2" (12.5mm) diameter Extensions available for deep holes Includes instant inch/millimeter conversion and preset + and - functions Precision ratchet stop provides correct contact pressure for accurate readings Each micrometer bore gage with head comes with a wooden case, complete with setting ring, contacts, adjusting wrench, spare battery, and instructions. Specifications Range (in): 4-8" Range (mm): 100-200mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output

Features

  • Wide measurement range without changing anvils
  • IP65 level of protection against coolant, water, dirt and dust
  • Resolution to .00005" (0.001mm)
  • Large high-contrast LCD digital readout is easy to read and reduces error
  • RS232 output
  • Carbide measuring faces on sizes above 1/2" (12.5mm) diameter
  • Extensions available for deep holes
  • Includes instant inch/millimeter conversion and preset + and - functions
  • Precision ratchet stop provides correct contact pressure for accurate readings
  • Each micrometer bore gage with head comes with a wooden case, complete with setting ring, contacts, adjusting wrench, spare battery, and instructions. Specifications
  • Range (in): 4-8"
  • Range (mm): 100-200mm
  • Resolution (in): .00005"
  • Resolution (mm): 0.001mm
  • SPC Output: SPC Output
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S780XTGZ
Product Name Electronic Digital Micrometer 4-8"(100-200mm) Range
Measurement Scale / Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Bench Micrometer - SuperMicrometer™ : Model 501 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
2D Optical Micrometers - RF657.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details