Mitutoyo Corporation .275"-.350" Bore Gage, HolTest (Inch) TiN Coated Points 368-261

Description
Product Highlights Range .275-.35in Accuracy .0001in Titanium Coated Contact Points TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Highly durable because of carbide-tipped contact points (anvils) Measurement can be taken closer to the bottom of the blind bore Can measure deep holes using an Extension rod (optional) which is available on models over 6mm (.275") measuring range With Ratchet Stop for constant force Setting Rings for zero point adjustment are optional Supplied in fitted plastic case up to 100mm / 4”
Description
Product Highlights Range .275-.35in Accuracy .0001in Titanium Coated Contact Points TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Highly durable because of carbide-tipped contact points (anvils) Measurement can be taken closer to the bottom of the blind bore Can measure deep holes using an Extension rod (optional) which is available on models over 6mm (.275") measuring range With Ratchet Stop for constant force Setting Rings for zero point adjustment are optional Supplied in fitted plastic case up to 100mm / 4”

Suppliers

Company
Product
Description
Supplier Links
.275
Rochester, NY, USA
.275"-.350" Bore Gage, HolTest (Inch) TiN Coated Points
368-261
.275"-.350" Bore Gage, HolTest (Inch) TiN Coated Points 368-261
Product Highlights Range .275-.35in Accuracy .0001in Titanium Coated Contact Points TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Highly durable because of carbide-tipped contact points (anvils) Measurement can be taken closer to the bottom of the blind bore Can measure deep holes using an Extension rod (optional) which is available on models over 6mm (.275") measuring range With Ratchet Stop for constant force Setting Rings for zero point adjustment are optional Supplied in fitted plastic case up to 100mm / 4”

Product Highlights

  • Range .275-.35in
  • Accuracy .0001in
  • Titanium Coated Contact Points
  • TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole
  • Highly durable because of carbide-tipped contact points (anvils)
  • Measurement can be taken closer to the bottom of the blind bore
  • Can measure deep holes using an Extension rod (optional) which is available on models over 6mm (.275") measuring range
  • With Ratchet Stop for constant force
  • Setting Rings for zero point adjustment are optional
  • Supplied in fitted plastic case up to 100mm / 4”
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 368-261
Product Name .275"-.350" Bore Gage, HolTest (Inch) TiN Coated Points
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Checking Balls - 29012 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 7051210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details