Mitutoyo Corporation Low Force/Adjustable Force Micrometer,.4-.8" 227-216

Description
Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range .4- .8in 10-20mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 2-10N Mass 425g
Description
Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range .4- .8in 10-20mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 2-10N Mass 425g

Suppliers

Company
Product
Description
Supplier Links
Low Force/Adjustable Force Micrometer,.4-.8
Rochester, NY, USA
Low Force/Adjustable Force Micrometer,.4-.8"
227-216
Low Force/Adjustable Force Micrometer,.4-.8" 227-216
Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model. With absolute linear scale. With SPC data output. Supplied in fitted plastic case Range .4- .8in 10-20mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 2-10N Mass 425g

Product Highlights

  • Constant and low measuring force mechanism in the thimble.
  • Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N
  • The measurement-value hold function automatically retains the data at a specified measuring force, ensuring accuracy.
  • Non-rotating spindle and the new ratchet friction thimble.
  • Speedy spindle feed of 10mm/rev. and .4”/rev for inch/metric model.
  • With absolute linear scale.
  • With SPC data output.
  • Supplied in fitted plastic case
  • Range .4- .8in 10-20mm
  • Resolution .00005in-0.001mm
  • Accuracy .0001in-0.002mm
  • Measuring Force 2-10N
  • Mass 425g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 227-216
Product Name Low Force/Adjustable Force Micrometer,.4-.8"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Plain Shank Fixture Balls - 29001 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 327056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Dial / Analog / Direct Reading
Minimum Graduation / Resolution 1.00E-3 inch (0.0254 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details