Transcat, Inc. Datasheets for Torque Wrenches
Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener.
Torque Wrenches: Learn more
| Product Name | Notes |
|---|---|
| Gedore 8563-10 Torque wrench DREMOMETER D 3/4" 155-760 Nm Use: • Controlled screw tightening in the range 6 - 3000 N·m • For use in almost all industrial manufacturing areas... | |
| Cementex Products 150750TW38I Torque Wrench,150-750"/lb. 3/8"Square Drive | |
| Cementex Products 1575TW12F Torque Wrench,15-75ft/lb. 1/2"Square Drive | |
| Cementex Products 1575TW38F Torque Wrench,15-75ft/lb. 3/8"Square Drive | |
| Cementex Products 25250TW12F Torque Wrench,25-250ft/lb. 1/2"Square Drive | |
| Cementex Products 30150TW12F Torque Wrench,30-150ft/lb. 1/2"Square Drive | |
| Cementex Products 30150TW14I Torque Wrench,30-150"/lb. 1/4"Square Drive | |
| Product Highlights • Controlled screw tightening in the range 6 - 3000 N·m • For use in almost all industrial manufacturing areas • Classified to DIN EN ISO 6789:2003 Type... | |
| Product Highlights Mechanical Torque Wrenches are designed for automotive, nuclear, and industrial markets in addition to military installations throughout the world. | |
| Product Highlights The 2766 M18 FUEL™ High Torque ½” Impact Wrench with Pin Detent provides a full corded replacement delivering 750ft-lbs of fastening torque and 1100ft-lbs of nut-busting torque. The... | |
| Product Highlights The RP series handle makes it appear like an impact wrench, but once you pull the trigger nothing about this tool relates to the word “IMPACT”. This is... | |
| Product Highlights This CDI Torque 3/8-Inch drive Newton meter dial torque wrench is designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world. This... | |
| Product Highlights 1/2" Drive 150 ft-lb Adjustable Click Wrench, 20-150 ft-lb, 47.5-345 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW... | |
| Product Highlights 1/2" Drive 250 ft-lb Adjustable Click Wrench, 30-250 ft-lb, 47.5-345 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW... | |
| Product Highlights 1/2"Drive 250 ft-lb Electronic Torque & Angle Wrench. 150-3000 in-lb, 12.5-250 ft-lb, 17.0-340 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready... | |
| Product Highlights 1/2-Inch drive 25 to 250 foot pounds Allows technician to apply a specific torque to load, followed by the angle specification Features three torque units; foot pounds,-Inch pounds,... | |
| Product Highlights 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW... | |
| Product Highlights 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready... | |
| Product Highlights 10-50 N m, with tool carrier for insert tools For tightening ZF switch-gear and adjustment brake belt BW 65 on automatic gearbox To use with ratchet insert tool... | |
| Product Highlights 14 x 18 mm, 275-400 Nm Controlled screw tightening in the most widely used range of 2 - 400 Nm / 1.5 - 300 lbf ft Adjustable, releasing... | |
| Product Highlights 14x18, 20-200 Nm Controlled screw tightening in the most widely used range of 2 - 200 Nm without scale For use in almost all industrial serial manufacturing areas... | |
| Product Highlights 24,5 x 28 mm Spanner Opening mm 50 b mm 75 h mm 20 S mm 95 Weight g 803 | |
| Product Highlights 250-850 Nm Controlled screw tightening in the most common range of 20 - 850 Nm / 15 - 630 ft-lbs. (guide for screws M7-10.9 to M24-8.8, M30-5.6) Adjustable,... | |
| Product Highlights 3/4" Drive 600 ft-lb Adjustable Click Wrench, 100-600 ft-lb, 169-813.6 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW... | |
| Product Highlights 3/8" Drive 1000 in-lb Adjustable Click Wrench, 100-1000 in-lb, 14.3-115.1 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW... | |
| Product Highlights 3/8" Drive 0-150 In/Lb Sturdy body construction insures durability Easy to read laser marked dual scale Large easy to read dial is shock resistant and protected by a... | |
| Product Highlights 3/8"Drive 100 ft-lb Electronic Torque Wrench. 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm ±1% Accuracy of reading 10 to 100% of scale in both CW & CCW direction Wrench... | |
| Product Highlights 3/8"Drive 1200 in-lb Electronic Torque & Angle Wrench. 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready... | |
| Product Highlights 32 pieces, in steel case, for general service work. Content: 1 SERVICE-MANOSKOP No 730/40, 80-400 N m, 1 ratchet insert tool No 735/20, reversible, 1/2" -drive; 1 square... | |
| Product Highlights 400 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Variable... | |
| Product Highlights 80-400 Nm Controlled screw tightening in the most common range of 20 - 850 Nm / 15 - 630 ft-lbs. (guide for screws M7-10.9 to M24-8.8, M30-5.6) Adjustable,... | |
| Product Highlights Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800,... | |
| Product Highlights Accuracy of +/-3% of reading Traceable calibration certificate supplied Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800,... | |
| Product Highlights Accuracy: ±3% Operates between: 200.0 - 1000.0 N·m 147.0 - 738.0 lbf·ft Designed to offer excellent power-to-weight ratio Up to 2.5kg weight saving compared with PT equivalents Easily... | |
| Product Highlights Accuracy: +/- 4% Operates between: 200.0 - 750.0 lbf·ft (10.00 Increment) 300.0 - 1000.0 N·m (20.00 Increment) Every wrench comes supplied with a calibration certificate. Robust construction gives... | |
| Product Highlights Accuracy: 1.5% F.S. Measuring direction: CW and CCW Measuring unit: Selectable lbf-in, lbf-ft, kgf-m, N-m Data Memory: 5 (storable Target torque values), 1 (Pass/Fail Mode) Auto Shut OFF:... | |
| Product Highlights Accurate and Durable Easily Portable or can be Fixed and Mounted No Special Skills Required to Use Can be Provided with Options For Use with Click Style or... | |
| Product Highlights Automatic Short-Path Actuation with Tactile Impulse and Audible Signal Classified to DIN EN ISO 6789:2003 Type II Class A, with a Factory Certificate Working Accuracy: +/- 3 %... | |
| Product Highlights b mm 180 h1 mm 79 h2 mm 215 t mm 180 Weight g 7654 Weight g with box 11100 Capacity ft.lb 6-295 Capacity in.lb 71-3540 No 7707-2-2W... | |
| Product Highlights b mm 30,6 h mm 25,6 L mm 1363 LF mm 1297 SF mm 55 Fine scale Scale Division 5 N·m Scale Division 100 N·m Scale Range 200-1000... | |
| Product Highlights Calibrated to +/- 4% in clockwise direction and +/- 6% in counter clockwise direction. Calibration is accomplished by mechanical loading of each wrench in a horizontal position, and... | |
| Product Highlights Capacity 160-800 N m 3/4" drive, for general service work size 80 Scale Range 160-800 N m Scale Range 120-600 ft.lb Scale Division 20 N m Scale Division... | |
| Product Highlights Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the... | |
| Product Highlights Click-type Mount for interchangeable insert tools QuickRelease safety lock Rapid setting by easy to operate locking lever inside the handle, ergonomically designed, non-slip adjusters with a thumb recess... | |
| Product Highlights Click-type Rapid setting by easy to operate locking lever inside the handle, ergonomically designed, non-slip adjusters with a thumb recess and magnifying glass integrated into the window Optimized... | |
| Product Highlights Controlled screw tightening in the most widely used range of 1 - 850 Nm / 0.75 - 630 lbf ft (guide for screws M3-6.9 to M24-8.8, M30-5.6) Adjustable,... | |
| Product Highlights Controlled screw tightening in the most widely used range of 2 - 400 Nm / 1.5 - 300 lbf ft Adjustable, releasing and sturdy tubular torque wrench with... | |
| Product Highlights Controlled screw tightening in the most widely used range of 2 - 50 N m / 1.5 - 37 lbf ft For use in almost all industrial manufacturing... | |
| Product Highlights Controlled screw tightening in the most widely used range of 2 - 850 N-m / 1.5 - 550 lbf-ft Adjustable, releasing and sturdy tubular torque wrench with spigot... | |
| Product highlights Controlled screw tightening in the most widely used range of 2 - 850 Nm / 1.5 - 550 lbf·ft Adjustable, releasing and sturdy tubular torque wrench with spigot... | |
| Product Highlights Controlled screw tightening in the range 1 - 10 N·m Ideal for assembly work where controlled tightening with low torque values is required (e.g. electronic hardware sector, precision... | |
| Product Highlights Controlled screw tightening in the range 100 - 1500 Nm Industry and vehicle sector (lorries, industrial vehicles), machine maintenance: Adjustable torque wrench - with scale 3/4"square drive with... | |
| Product Highlights Controlled screw tightening in the range 3 - 125 N-m Serial / production-line assembling Extremely long-term work Features: Pre-set production torque wrench - without scale 1/4", 3/8" or... | |
| Product Highlights Controlled screw tightening in the range 6 - 3000 N·m For use in almost all industrial manufacturing areas Features: Classified to DIN EN ISO 6789:2003 Type II Class... | |
| Product Highlights Controlled screw tightening in the range 80-360 Nm / 60-260 lbf ft For use in almost all industrial manufacturing areas Classified to DIN EN ISO 6789:2003 Type II... | |
| Product Highlights Controlled screw tightening in the range: 1 - 10 N-m Ideal for assembly work where controlled tightening with low torque values is required (e.g. electronic hardware sector, precision... | |
| Product Highlights Controlled tightening and verification of tightening values For use in all areas of industrial manufacturing and in quality control Working ranges of 0.8 to 2000 N-m are covered... | |
| Product Highlights DREMOMETER AM 1/4" 6-30 Nm Controlled screw tightening in the range 6 - 3000 N m For use in almost all industrial manufacturing areas Features: Classified to DIN... | |
| Product Highlights Drive connector pin 16 2 20-200 N Controlled screw tightening in the most widely used range of 2 - 850 N-m / 1.5 - 550 lbf-ft Adjustable, releasing... | |
| Product Highlights Drive connector pin: 16 mm Range of work / measurement N.m (min/max): 10-65 N Controlled screw tightening in the range 0.2 - 135 N-m Serial / production-line assembling... | |
| Product Highlights Drive connector pin: 16 mm Range of work / measurement N.m (min/max): 20-120 N Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. | |
| Product Highlights Drive connector pin: 16 mm Range of work / measurement N.m (min/max): 50-400 N Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate. | |
| Product Highlights Drive connector pin: 22 mm Range of work / measurement N.m (min/max): 250-850 N Use: Controlled screw tightening in the most widely used range of 2 - 850... | |
| Product Highlights Drive connector square (male) 1/2 2 12,5 mm Range of work / measurement N.m (min/max) 10-100 N Gedore 4550-10 Torque wrench TORCOFIX K 1/2" 10-100 Nm Controlled screw... | |
| Product Highlights Drive connector square (male): 1 inch Drive connector square (male) nominal size: 25 mm Range of work / measurement N.m (min/max): 750-2000 N Controlled screw tightening in the... | |
| Product Highlights EClass 5.1 21040222 in.lb 10/1,0 Scale Range 48-480 ft.lb Weight g 3300 SF mm 25 LF mm 837 L mm 870 h mm 25,6 b mm 30,6 Size... | |
| Product Highlights Every wrench comes supplied with a calibration certificate. Robust construction gives accurate results, ±4%, even in arduous working conditions. The break angle improves accuracy by reducing the possibility... | |
| Product Highlights Extended operation range in ft-lb, in-lb and Nm units Precision Accuracy: +/- 1% in both directions Accuracy valid from 10% to 100% of full scale Large easy to... | |
| Product Highlights Factory calibrated to ±3% and our new mechanism ensures that the accuracy is retained for longer. Every wrench is supplied with a calibration certificate Ergonomic new handle with... | |
| Product Highlights Gedore 4100-01 Torque wrench TORCOFIX SE 9x12, 10-100 Nm Controlled screw tightening in the most widely used range of 2 - 400 N-m / 1.5 - 300 lbf-ft... | |
| Product Highlights Gedore 4450-01 Torque wrench TORCOFIX Z 22, 100-550 Nm Controlled screw tightening in the most widely used range of 2 - 850 N-m / 1.5 - 550 lbf-ft... | |
| Product Highlights h mm 42 b mm 76 Size of Insert Tool Carrier in mm (MANOSKOP) (Outside Square) mm 22x28 Outside Square " 3/4 S mm 55 Weight g 1893... | |
| Product Highlights h2 mm 14,5 h1 mm 23 b2 mm 29 b1 mm 28 Outside Square " 1/2 Weight g 1129 SF mm 17,5 LF mm 346,5 L mm 428,5... | |
| Product Highlights High accuracy ± 1.5% F.S. both CW and CCW directions Ergonomic Grip w/ Unique Power Sensor which accurately detects and analyzes load applied to the grip Five programmable... | |
| Product Highlights Ideal for torque wrench calibration Loading device applies load to the effective length point, which allows for more stable testing conditions. 99 Data Memory Storage and Expanded Statistical... | |
| Product Highlights Insulated Ratcheting Torque Wrench 1/2" Meets ASTM F1505, EN/IEC 60900 & CSA Standards Fully Visible Reading Scale For Easy Reading Locking Endcap Torque Adjuster For Easy Adjustment Dual... | |
| Product Highlights Insulated Ratcheting Torque Wrench 1/4" Meets ASTM F1505, EN/IEC 60900 & CSA Standards Fully Visible Reading Scale For Easy Reading Locking Endcap Torque Adjuster For Easy Adjustment Dual... | |
| Product Highlights Insulated Ratcheting Torque Wrench 3/8" Meets ASTM F1505, EN/IEC 60900 & CSA Standards Fully Visible Reading Scale For Easy Reading Locking Endcap Torque Adjuster For Easy Adjustment Dual... | |
| Product Highlights Interchangeable head applicable for multi-purpose use. Interchangeable head version of QL model. By exchanging heads, the wrench services a variety of applications from open end spanner, ring, ratchet,... | |
| Product Highlights Milwaukee® Designed Impact Mechanism: Delivers 450 ft- lbs of torque Compact Size Light Weight: 8-7/8” Length and 6.7 lbs Milwaukee® 4-Pole Frameless Motor: Delivers maximum run-time 1/2” Anvil... | |
| Product Highlights Norbar Torque wrench, 1" ratchet, adjustable, N·m/lbf·ft; Model 800 (P/N 14016) Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used... | |
| Product Highlights Once set torque is achieved, even if more force is applied QSPCA does not add additional torque and prevent over-torque. Slip type torque wrench. Preset The set torque... | |
| Product Highlights Outside Square " 3/4 Weight g 3767 size 65 Weight g with box 6530 | |
| Product Highlights Pre Set Torque wrenches are designed for use on production lines and other applications where a specific torque is required for repetitive operations. The design fabrication and materials... | |
| Product Highlights Pre-set value locking and safety device (A+S) eliminates the possibility of unintentional or manipulated adjustment, thereby representing more process reliability of the user Classified to DIN EN ISO... | |
| Product Highlights Push through square drive Registered design 30 teeth Outside Square " 3/4 Size of Insert Tool Carrier in mm (MANOSKOP) (Outside Square) mm 24,5 x 28 b mm... | |
| Product Highlights Registered design, clicking torque wrench with mount for interchangeable insert tools, rapid, accurate setting using QuickSelect quick-action adjuster, with QuickRelease safety lock, double stop signals, very clear twin... | |
| Product Highlights Registered design 24.5 x 28 mm Spanner Opening mm 50 b mm 104 h mm 18 S mm 95 Weight g 1010 | |
| Product Highlights Robust construction gives accurate results, to ±4%, even in arduous working conditions Every adjustable wrench supplied with a calibration certificate to satisfy requirements of ISO 9000:2000 The break... | |
| Product Highlights Scale Range 7,4-75 ft.lb Setting/display resolution 0,2/0,1 Nm; 0,2/0,1 ft.lb; 2/1,0 in.lb ft.lb 7,4-75 N m 0,2/0,1 Weight g with box 1510 in.lb 2/1,0 Scale Range 10-100 N... | |
| Product Highlights Setting/display resolution 0,5/0,1 N m; 0,5/0,1 ft.lb; 5/1,0 in.lb ft.lb Scale Range 20-200 N m Scale Range 15-150 ft.lb Scale Range 180-1800 in.lb size 20 in.lb 5/1,0 N... | |
| Product Highlights Setting/display resolution 1,0/0,1 N m; 1,0/0,1 ft.lb; 10/1,0 in.lb Scale Range 30-300 ft.lb ft.lb N m 1,0/0,1 in.lb 10/1,0 Weight g with box 5155 SF mm 25 LF... | |
| Product Highlights Size 0-1000 Ft. Lbs. Weight 17.70 Drive 1" Torque Range English Foot Pound 0-1000 ft. lb. Grads. English 20 ft. lb. Torque Range Metric 0-1400 Nm Grads. Metric... | |
| Product Highlights size 100 Scale Range 200-1000 N m Scale Range 150-725 ft.lb Scale Division 25 N m Scale Division 25 ft.lb Outside Square " 3/4 b1 mm 46,5 b2... | |
| Product Highlights size 1 Outside Square " 1/4 Weight g with box 857 Scale Range 1-10 N·m Scale Range 0,7-7,5 ft·lb Scale Range 9-90 in·lb Setting/display resolution 0,2/0,1 Nm; 0,2/0,1... | |
| Product Highlights size 20 N m 10-200 ft.lb 7-148 Outside Square " 1/2 Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm 14 x 18 b mm 50... | |
| Product Highlights size 40 N m 20-400 ft.lb 15-296 Outside Square " 3/4 Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm 14 x 18 b mm 50... | |
| Product Highlights size 40 Scale Range 80-400 N m Scale Range 60-300 ft.lb Scale Division 20 N m Scale Division 10 ft.lb Fine scale Scale Division 2 N m Size... | |
| Product Highlights size 40 Weight g 2232 Outside Square " 3/4 Weight g with box 4722 | |
| Product Highlights Size 5 Scale Range 6-50 N m Scale Range 5-36 ft.lb Scale Division 2 N m Scale Division 1 ft.lb Size of Insert Tool Carrier in mm (MANOSKOP)... | |
| Product Highlights size 65 Scale Range 130-650 N m Scale Range 100-480 ft.lb Scale Division 50 N m Scale Division 20 ft.lb Fine scale Scale Division 2,5 N m Size... | |
| Product Highlights size 80 Scale Range 160-800 N m Scale Range 120-600 ft.lb Scale Division 20 N m Scale Division 20 ft.lb Outside Square " 3/4 b mm 45 h... | |
| Product Highlights Size 80 Spanner Opening mm 24 b mm 36 h mm 15 S mm 95 Weight g 605 UST600052 | |
| Product Highlights Size 80 Spanner Opening mm 24 b mm 50 h mm 13 S mm 95 UST600070 | |
| Product Highlights size a/10 Scale Range 180-900 in.lb Scale Range 15-75 ft.lb Scale Division 100 in.lb Scale Division 2,5 ft.lb Fine scale Scale Division 5 in.lb Size of Insert Tool... | |
| Product Highlights size a/20 Scale Range 350-1800 in.lb Scale Range 30-150 ft.lb Scale Division 100 in.lb Scale Division 5 ft.lb Fine scale Scale Division 10 in.lb Size of Insert Tool... | |
| Product Highlights size a/2 Scale Range 20-180 in.lb Scale Range 1,5-15 ft.lb Scale Division 10 in.lb Scale Division 0,5 ft.lb Fine scale Scale Division 2 in.lb Size of Insert Tool... | |
| Product Highlights size a/40 Scale Range 60-300 ft.lb Scale Range 800-3600 in.lb Scale Division 20 ft.lb Scale Division 100 in.lb Fine scale Scale Division 2 ft.lb Size of Insert Tool... | |
| Product Highlights size a/5 Scale Range 90-450 in.lb Scale Range 7-37 ft.lb Scale Division 50 in.lb Scale Division 1 ft.lb Fine scale Scale Division 2,5 in.lb Size of Insert Tool... | |
| Product Highlights Spanner Opening mm 27 b mm 40,5 h mm 15 S mm 95 Weight g 610 UST600054 | |
| Product Highlights Spanner Opening mm 30 b mm 46 h mm 16 S mm 95 Weight g 630 UST600056 | |
| Product Highlights Spanner Opening mm 30 b mm 63 h mm 15 S mm 95 Weight g 655 UST600014 | |
| Product Highlights Spanner Opening mm 32 b mm 49 h mm 16 S mm 95 Weight g635 UST600024 | |
| Product Highlights Spanner Opening mm 32 b mm 67 h mm 15 S mm 95 Weight g 670 UST600015 | |
| Product Highlights Spanner Opening mm 34 b mm 52 h mm 17 S mm 95 Weight g 650 | |
| Product Highlights Spanner Opening mm 34 b mm 72 h mm 15 S mm 95 Weight g 699 | |
| Product Highlights Spanner Opening mm 36 b mm 74 h mm 15 S mm 95 Weight g 740 UST600016 | |
| Product Highlights Spanner Opening mm 41 b mm 84 h mm 16 S mm 95 Weight g 810 | |
| Product Highlights Spanner Opening mm 46 b mm 94 h mm 17 S mm 95 Weight g 867 VT70000534 | |
| Product Highlights Spanner Opening mm 60 b mm 124 h mm 20 S mm 95 Weight g 1330 | |
| Product Highlights Torque Accuracy: +/- 2% Clockwise; +/- 3% Counterclockwise Storage Capacity: 1,500 Readings Number of Presets: 50 Length: 26.7" (678.2 mm) Head Depth: 3/4" (19.1 mm) Head Width: 1-5/8"... | |
| Product Highlights Torque range 20 to 100 Newton meters Positive locking with pull down lock ring Audible click and feel impulse torque control mechanism Features a durable, non slip metal... | |
| Product Highlights Torque range 20 to 150 foot pounds Dual scale, calibrated dual direction Positive lock with spring loaded pull down lock ring Fast, accurate and easy to set Easy... | |
| Product Highlights Torque range is 0 to 18 Newton meters 3/8-Inch drive Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world Features a... | |
| Product Highlights Torque range is 0 to 50 foot pounds Memory needle Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world Features a... | |
| Product Highlights Torque range is 0 to 75-inch pounds Memory needle Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world Features a sturdy... | |
| Product Highlights Torque range is 0 to 9 Newton meters 1/4-Inch drive Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world Features a... | |
| Product Highlights Torque range is 40 to 200 Newton meters Positive locking with pull down lock ring Audible click and feel impulse torque control mechanism Features a durable, non slip... | |
| Product Highlights Torque range is 70 to 350 Newton meters Positive locking with pull down lock ring Audible click and feel impulse torque control mechanism Features a durable, non slip... | |
| Product Highlights Torque Range: 2-15 in.lbs. Accuracy +/-2% of reading Certificate of Calibration included CW & CCW Measuring with Side and Top Memory Pointers Three fingered keyless metal chuck | |
| Product Highlights Torque Range: 20~200NM Graduations: 2NM Accuracy +/-3% of indicated value Main and memory pointers; Protective covers CW & CCW loading directions; 1/2inch square drive Accuracy consistent regardless of... | |
| Product Highlights Torque wrench 14-70Nm 3/8"Drive Controlled screw tightening from 5 to 550 N·m For use in all areas of industrial manufacturing Adjustable torque wrench with square drive and integrated... | |
| Product Highlights Torque wrench DREMASTER K 1/2", 40-200 Nm Adjustable, releasing and sturdy tubular torque wrench with integrated ratchet and with square drive for industry and the trades Classified to... | |
| Product Highlights Torque wrench DREMASTER K 1/2", 60-300 Nm Adjustable, releasing and sturdy tubular torque wrench with integrated ratchet and with square drive for industry and the trades Classified to... | |
| Product Highlights Torque wrench DREMASTER K 3/4", 150-750 Nm Adjustable, releasing and sturdy tubular torque wrench with integrated ratchet and with square drive for industry and the trades Classified to... | |
| Product Highlights Torque wrench DREMASTER UK 1/2", 60-300 Nm Adjustable, releasing and sturdy tubular torque wrench with integrated ratchet and with square drive for industry and the trades Classified to... | |
| Product Highlights Torque wrench DREMASTER Z 16, 80-400 Nm Adjustable, releasing and sturdy tubular torque wrench with spigot end for industry and the trades Classified to DIN EN ISO 6789:2003... | |
| Product Highlights Torque wrench DREMOMETER DR 3/4" 140-760 Nm Controlled screw tightening in the range 6 - 3000 Nm For use in almost all industrial manufacturing areas Classified to DIN... | |
| Product Highlights Torque wrench DREMOMETER DX 3/4" 520-1000 Nm Controlled screw tightening in the range 6 - 3000 Nm For use in almost all industrial manufacturing areas Classified to DIN... | |
| Product Highlights Torque wrench DREMOMETER EL 1" 750-2000 Nm Controlled screw tightening in the range 6 - 3000 Nm For use in almost all industrial manufacturing areas Classified to DIN... | |
| Product Highlights Torque wrench set DREMASTER K 1/2", 20-100 Nm The DREMASTER DMK as a practical tool set Most-widely-used tools in a robust sheet-metal case Clearly organised - everything always... | |
| Product Highlights Torque wrench TORCOFIX K 1/4" 1-5 Nm Controlled screw tightening in the most widely used range of 1 - 50 N m / 0.75 - 37 lbf ft... | |
| Product Highlights Torque wrench TORCOFIX K 1/4" 2-25 Nm Controlled screw tightening in the most widely used range of 1 - 50 N m / 0.75 - 37 lbf ft... | |
| Product Highlights Use: For everyday requirements in installation and torque control For use in all areas of manufacturing and development Features: Microprocessor-contr olled, electronic torque wrench For controlled bi-directional tightening... | |
| Product Highlights UST600060 | |
| Product Highlights Weight g 1232 size 10 Outside Square " 1/2 Weight g with box 1657 | |
| Product Highlights Weight g 1663 size 20 Outside Square " 1/2 Weight g with box 2198 | |
| Product Highlights Weight g 442 size 2 Outside Square " 1/4 Weight g with box 867 Scale Range 18-180 in·lb Scale Range 1,5-15 ft·lb Scale Range 2-20 N·m Setting/display resolution... | |
| Product Highlights Weight: 1655 g Length: 590 mm Size: 40 Scale Range: 80-400 Nm Scale Increments: 10 Nm Scale Range: 60-300 ft.lb. Scale Increments: 10 ft.lb. Manoskop Inside Square: 14... | |
| Product Highlights Width 45 mm Weight 3000 g Length (L, L1) 846 mm Scale divisions 10 N·m / 10 lbf·ft Range of work / measurement N.m (min/max) 140-620 N·m Range... | |
| Product Highlights 40 - 420Nm Wide range and high accuracy dial indicating torque wrench. Ideal for torque quality inspections Easy to ready dial face has follower hand memory pointer that... |