Mitutoyo Corporation QuickMike Digital Micrometer 3-4.2"/76.2-106.68mm 293-679

Description
Product Highlights The Quickmike provides a speedy spindle feed of 10mm/.4” per thimble rotation as compared to the conventional micrometer with 0.5mm/.025” per rotation. Its wide 30mm/1.2” measuring range allows various workpieces with different shapes to be measured quickly. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. With absolute linear scale. IP54 dust/water protection (when not connected with data output cable). With SPC data output. With a standard bar to set the origin point (for models with a range over 30mm/1.2”). Supplied in fitted plastic case. Range 3-4.2in 76.2-106.68mm Accuracy ±.00015in
Description
Product Highlights The Quickmike provides a speedy spindle feed of 10mm/.4” per thimble rotation as compared to the conventional micrometer with 0.5mm/.025” per rotation. Its wide 30mm/1.2” measuring range allows various workpieces with different shapes to be measured quickly. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. With absolute linear scale. IP54 dust/water protection (when not connected with data output cable). With SPC data output. With a standard bar to set the origin point (for models with a range over 30mm/1.2”). Supplied in fitted plastic case. Range 3-4.2in 76.2-106.68mm Accuracy ±.00015in

Suppliers

Company
Product
Description
Supplier Links
QuickMike Digital Micrometer 3-4.2
Rochester, NY, USA
QuickMike Digital Micrometer 3-4.2"/76.2-106.68mm
293-679
QuickMike Digital Micrometer 3-4.2"/76.2-106.68mm 293-679
Product Highlights The Quickmike provides a speedy spindle feed of 10mm/.4” per thimble rotation as compared to the conventional micrometer with 0.5mm/.025” per rotation. Its wide 30mm/1.2” measuring range allows various workpieces with different shapes to be measured quickly. Non-rotating spindle and the new ratchet friction thimble. Speedy spindle feed of 10mm/rev. With absolute linear scale. IP54 dust/water protection (when not connected with data output cable). With SPC data output. With a standard bar to set the origin point (for models with a range over 30mm/1.2”). Supplied in fitted plastic case. Range 3-4.2in 76.2-106.68mm Accuracy ±.00015in

Product Highlights

  • The Quickmike provides a speedy spindle feed of 10mm/.4” per thimble rotation as compared to the conventional micrometer with 0.5mm/.025” per rotation. Its wide 30mm/1.2” measuring range allows various workpieces with different shapes to be measured quickly.
  • Non-rotating spindle and the new ratchet friction thimble.
  • Speedy spindle feed of 10mm/rev.
  • With absolute linear scale.
  • IP54 dust/water protection (when not connected with data output cable).
  • With SPC data output.
  • With a standard bar to set the origin point (for models with a range over 30mm/1.2”).
  • Supplied in fitted plastic case.
  • Range 3-4.2in 76.2-106.68mm
  • Accuracy ±.00015in
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 293-679
Product Name QuickMike Digital Micrometer 3-4.2"/76.2-106.68mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Plug Gauges & Ring Gauges - 1770515 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details