Mitutoyo Corporation 0-1" Micrometer Head, Digital 350-351-30

Description
Product Highlights Equipped With Digital display and output Preset, inch/mm conversion With Ratchet Stop for constant force A special holder is available to be used with Mitutoyo Micrometer Stand System of Measurement Inch/Metric Display Type LCD Measurement Accuracy +/-.0001" Output Type SPC Power Source Type SR44 Range 0-1",0-25mm
Description
Product Highlights Equipped With Digital display and output Preset, inch/mm conversion With Ratchet Stop for constant force A special holder is available to be used with Mitutoyo Micrometer Stand System of Measurement Inch/Metric Display Type LCD Measurement Accuracy +/-.0001" Output Type SPC Power Source Type SR44 Range 0-1",0-25mm

Suppliers

Company
Product
Description
Supplier Links
0-1
Rochester, NY, USA
0-1" Micrometer Head, Digital
350-351-30
0-1" Micrometer Head, Digital 350-351-30
Product Highlights Equipped With Digital display and output Preset, inch/mm conversion With Ratchet Stop for constant force A special holder is available to be used with Mitutoyo Micrometer Stand System of Measurement Inch/Metric Display Type LCD Measurement Accuracy +/-.0001" Output Type SPC Power Source Type SR44 Range 0-1",0-25mm

Product Highlights

  • Equipped With Digital display and output
  • Preset, inch/mm conversion
  • With Ratchet Stop for constant force
  • A special holder is available to be used with Mitutoyo Micrometer Stand
  • System of Measurement Inch/Metric
  • Display Type LCD
  • Measurement Accuracy +/-.0001"
  • Output Type SPC
  • Power Source Type SR44
  • Range 0-1",0-25mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 350-351-30
Product Name 0-1" Micrometer Head, Digital
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

3D Laser Scanning System for Hammered Axles shape control - RF096-20/143-63/180-550 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details