Transcat, Inc. Datasheets for Megohmmeters
Megohmmeters generate high voltage, low current signals for testing the breakdown strength of electrical insulation. They are called megohmmeters because the insulating resistance of a properly designed product is expressed in mega ohms (M
).
Megohmmeters: Learn more
| Product Name | Notes |
|---|---|
| Each Kit Includes 5217 Digital Multimeter 400D-10 Current Meter with 10" Flexible Sensor NC-1 Non-Contact Voltage Detector 6527 1kV Megohmmeter Tool Bag Reversible Pocket Screwdriver Product Highlights This kit provides... | |
| Product Highlights The 5- and 15-kV Megohm-meters are high-voltage, line-operated instruments. They provide a continuously variable test voltage for highly sensitive insulation-resistanc e measurements of all types of electrical equipment... | |
| Product Highlights The Hioki SM Series Super Megohm Meters are high resistance and ultra low current inspection devices with a 0.1 fA resolution to offer precise testing on production lines. | |
| Product Highlights With a safety rating of 600V CAT IV and IP 54, the Model 6534 performs insulation resistance at 10, 25, 100, 250 and 500V measuring insulation values up... | |
| Product Highlights 1mA test current ensures 1000V/500V/250V rated test Voltage Three test ranges: 2000MΩ/1000VDC, 200MΩ/500VDC, 200MΩ/250VDC Safety Power Lock enables hands free operation for 3 minute test Automatic discharge when... | |
| Product Highlights 250V, 500V, and 1000V test voltages Insulation Resistance to 2000MÙ Lo Ù function for testing connections Lock Power On Function for hands-free operation Data Hold to freeze displayed... | |
| Product Highlights 250V, 500V, and 1000V test voltages Insulation Resistance to 2000MOhm Lo Ohm function for testing connections Lock Power On Function for hands-free operation Data Hold to freeze displayed... | |
| Product Highlights 3-range testing voltage, Insulation meter Continuity check, 3? range via 200mA testing Luminous scale Check for live circuits Check for the battery status Testing voltage 250 V DC,... | |
| Product Highlights AEMC Model # 1015 Catalog # 1403.01 Measures Insulation Resistance ay 500V and 1000V Push Button for Battery Check Compact and Light Weight Large, Direct Reading, Colored Scale... | |
| Product Highlights AEMC Model # 1026 AEMC Catalog # 2117.72 Test Voltages of 250, 500 & 1000V Measures Insulation Resistance to 4000M Ohm Measures AC and DC Voltage for 600V... | |
| Product Highlights AEMC Model # 16 Catalog # 213.3 5, 1, 25, 5, 1V Digital Megohmmeter with Analog Bargraph &Memory Automatic DAR, PI and Capacitance Automatic Discharge with Voltage Display... | |
| Product Highlights Detection and measurement of input voltage, frequency, and current prior to running a test Measurements at a fixed test voltage of 500, 1000, 2500, 5000, 10,000 or 15,000VDC... | |
| Product Highlights Detection and measurement of input voltage, frequency, and current prior to running a test Measurements at a fixed test voltage of 500, 1000, 2500, 5000, 10,000VDC Ramp voltage... | |
| Product Highlights Four test voltages: 500V, 1000V, 2500V, and 5000V Resistance measurement range up to 500GΩ Extra-large analog display for easy viewing Each Unit Includes 4 1.5V D batteries Integrated... | |
| Product Highlights Insulation resistances up to 10 TΩ Automated tests: absorption index, polarization index, capacitance, leakage current and AC/DC voltmeter Step voltage test Remote control through an Android app Auto-range... | |
| Product Highlights Insulation resistances up to 5 TΩ Auto-range Guard terminal Digital & bargraph reading Alphanumerical display Programmable timer Automated tests: absorption index and polarization index Step voltage test Programmable... | |
| Product Highlights Measurement voltage : 10 - 1,000 V DC (7ranges) Meas. range : 0.05 - 2 x 1010 MO (9ranges) Digital/analogue display on LCD Suited for measurement site of... | |
| Product Highlights Megger Model # 210170 Test Voltages: 100, 250, 500, 1000 VDC Insulation Resistance: 0 to 20,000 Megohms Hand-Cranked, Extremely Stable Test Voltage Guard Terminal Eliminates Surface Leakage Current... | |
| Product Highlights Megger Model # MJ159 Catalog # 212159 Test Voltages: 100, 250, 500, 1000 VDC Insulation Resistance: 0 to 2000 MW 0-600V AC Measuring Range Direct-Reading Analog Meter—No Multipliers... | |
| Product Highlights Megger Model # MJ359 Catalog # 212359 Test Voltages: 100, 250, 500, 1000 VDC Insulation Resistance: 0 to 2000 Megohms 0-600V AC Measuring Range Direct-Reading Analog Meter—No Multipliers... | |
| Product Highlights Test voltage combination of 500V, 1000V, 2500V and 5000V Insulation measurements from 30kΩ to 10TΩ Adjustable and programmable test voltage (40 to 5100V) Automatic calculation of DAR and... | |
| Product Highlights Tests insulation of wires, cables, transformers and electrical motors Selectable test voltages 250V, 500V and 1000V Programmable timer to perform the dielectric absorption ratio test Sensitive ohmmeter for... | |
| Product Highlights The SM-8200 Digital Super Megohmmeter series are insulation resistance meters consisting of a constant voltage power supply and a high sensitivity current measuring element, and are designed to... | |
| Product Highlights True Megohmmeter® Insulation test voltage selections of 250V, 500V and 1000V Measure insulation to 4000MO (4GO) TEST LOCK feature for timed measurements up to 15 minutes Auto discharge... | |
| Product Highlights True Megohmmeter® Test voltages of 25V, 5V and 1V LED indicates constant voltage output and proper cranked speed Automatic discharge when measurement is finished Auto- Ranging " dual... | |
| Product Highlights True Megohmmeter® Test voltages of 500V Insulation measurements to 500Mohm LED indicates constant voltage output and proper cranked speed Automatic discharge when measurement is finished Auto-Ranging – dual... | |
| Product Highlights True Megohmmeter Test voltage combinations of 50V, 100V, 250V, 500V and 1000V Insulation measurement to 4000GΩ (4TΩ) Direct measurement of DAR and PI values Direct measurement of sample... | |
| Product Highlights Up to 1000V, 2x10^13 ohms The SM-8200 Digital Super Megohmmeter series are insulation resistance meters consisting of a constant voltage power supply and a high sensitivity current measuring... | |
| Product Highlights Zero-start, high-voltage interlock Shielded, high-voltage output cable permanently connected to the instrument Redundant grounding connections Easy-to-follow, color-coded meter scales Continuously variable test voltage Rugged field construction Circuit-breaker protection... | |
| The selectable test voltages range from 10 to 1000V depending on the model. These compact, lightweight meters are ideal for testing cables, small motors, pumps, transformers and industrial equipment. The... |