Transcat, Inc. Datasheets for Analog Multimeters
Analog multimeters are instruments used to measure electrical quantities such as voltage, current, resistance, frequency and signal power.
Analog Multimeters: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights For the measurement of voltage, current, resistance and level With mirror-backed scale, accuracy class 1.5 10 M Ohm internal resistance for load-free voltage measurement Automatic battery shut-down when... | |
| Product Highlights Instant Trend information for Quick Positive "Yes/No" checks Zero RFI Emission Audible Continuity Check Resettable Overload Circuit Protection Relay 1.5V and 9V Batteries and Probe Test Leads with... | |
| Product Highlights Measures AC/DC Volts, AC/DC Current, Resistance, dB ±2% FS DC Accuracy Varistor Protected Black Phenolic Housing UL 1244 Listed Each Unit Includes Test Leads Batteries (one of each... | |
| Product Highlights Resolution ± 4000 digits (3 3/4 place) with bar graph Voltage measurement from 400 mV ... 600 VAC/DC/AC Selectable input resistance: 10 MOhm / 400 kOhm Intrinsic error... | |
| Product Highlights Resolution: 6000 digits (3 6/7 place) and analog bar graph TRMS measuremnts VAC and IAC Basic accuracy: 0.5% VDC Patented automatic blocking sockets (ABS) Voltage: VDC 100µ to... | |
| Product Highlights Simpson Model # 260-8P Measures AC/DC Volts, AC/DC Current, Resistance, dB ±2% FS DC Accuracy Audible Continuity Check & Resettable Circuit Protection Black Phenolic Housing UL 1244 Listed... | |
| Product Highlights Voltage measurement: 0 .. 0.15 / 0 .. 0.5 V=, 0 .. 1.5 / 5 / 15 / 50 / 150 / 500 V= / ~ Input resistance:... |