Transcat, Inc. Datasheets for Stroboscope Instruments
Stroboscope instruments are used for inspection and observation of moving parts by freezing or slowing down the action of an object.
Stroboscope Instruments: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive... | |
| Product Highlights The Monarch 6203-012 Nova-Strobe dax 230V AC digital stroboscope with xenon flash tube, internal and external trigger mode, and internal phase shift displays rate in flashes per minute... | |
| Product Highlights The Monarch 6206-012 Nova-Strobe 230V AC line-powered digital stroboscope has a xenon flash tube, a 30 to 10,000 flashes per minute (FPM) range, internal phase shifting, and continuous... | |
| Product Highlights 20% brighter than previous models - advanced switching power supplies run cool Battery models weigh less than 2lbs and run twice as long All models are RoHS compliant... | |
| Product Highlights Aluminum construction provides exceptional durability High polish and focused reflector eliminates “blind” viewing areas External trigger allows unit to be automatically synchronized with equipment Continuous duty cycle eliminates... | |
| Product Highlights Bright LED Display Aids viewing in poorly lit areas Light Weight Design External trigger allows unit to be automatically synchronized with equipment Continuous duty cycle eliminates need to... | |
| Product Highlights Brightness: 350 Lux @ 60” Rugged Metal Housing, Compact Size, Ergonomic Design Auto Wide Measuring Range – Up to 150,000 fpm/rpm Adjustable Flash Duration for Sharper Images Store... | |
| Product Highlights Checks and Analyzes Motion and Speed by Synchronizing Its Flash Rate (FPM) with a Rotating Object Reads FPM & RPM from 100 to 10,000 on 4-Digit LED Display... | |
| Product Highlights Combination Stroboscope & Tachometer eliminates need for two separate products Quick mode selection provides instant back and forth operation between tachometer and stroboscope Multiplication selection of flash rate... | |
| Product Highlights Cost effective Powerful light output (20% brighter than competitive models!) Lightweight for easy handling Electronic switching provides continuous cool operation Tripod mounting bushing in handle Internal Rechargeable NiMH... | |
| Product Highlights Diagnostic Inspection and RPM Checks Accepts Remote Sensors Tripod Mounting Bushing (1/4-20) CE Marked, RoHS Compliant NIST Certificate Included Compact Pocket Sized Package Intuitive One Hand Operation Flash... | |
| Product Highlights Extech Model # 461831 Checks & analyzes motion and speed Read RPMs on 4 digit LED display Duty cycles from 5 to 30 minutes & 1 second sampling... | |
| Product Highlights Extended battery life of 8 hours continuous use at 6,000 fpm/rpm Highly stable drift free operation Auto wide measuring range – up to 120,000 fpm/rpm Push button operation... | |
| Product Highlights Extruded aluminum construction: Extraordinary durability yields long service life External battery supply: Lightweight; enables easy portability Repeatable accuracy (± 0.01% of reading): Fully meets the strictest tolerances Phase... | |
| Product Highlights Extruded aluminum, NEMA 4X construction: Extraordinary durability yields long service life Internal battery supply: Lightweight; enables easy portability Repeatable accuracy (± 0.01% of reading): Fully meets the strictest... | |
| Product Highlights Flash Range: 40-12,500 RPM/FPM Highly accurate speed control with drift-free operation Accepts input from sensor for external flash triggering Easy-to-use controls with bright LED display Phase shift adjustment... | |
| Product Highlights Flash Range: 40-35,000 RPM/FPM Highest accuracy and most stable flash rate Accepts external trigger input and provides synchronizing pulse output Easy-to-read LED display Phase shift for best view... | |
| Product Highlights Flash rates from 30 to 500,000 flashes per minute Diagnostic inspection and RPM checks Digital LCD backlit display Tripod mounting bushing (1/4-20) in handle CE marked Flash rate... | |
| Product Highlights High Intensity 7-LED Array—4,800 Lux at 6,000 FPM/30cm Source/simulate volts, mA, thermocouples , RTDs, frequency, ohms, and pressure to calibrate transmitters High Efficiency LED Solid-State Light Source with... | |
| Product Highlights High setting accuracy and stability thanks to dynamic setting dial High light intensity due to energy optimised switching electronics and powerful xenon flash lamp Powerful rechargeable battery pack... | |
| Product Highlights PALM STROBE x has a removable, re-chargeable battery pack. Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote... | |
| Product Highlights PALM STROBE x has a removable, re-chargeable battery pack Unique joy-stick tuning button for single hand operation Light weight Flash rates to 12,500 FPM Tachometer mode from remote... | |
| Product Highlights Shimpo Model # DT-725 40 to 12,5000 Flashes/min, ±0.02% of Rdg. Accuracy, Resolution to 0.1 FPM 5-Digit LED Display Phase Shift, External Triggering, Synchronous Signal Output, í¾Ší¼ x2... | |
| Product Highlights Super bright LED's Integral/removable laser module Splash resistant IP54 enclosure 1/4" x 20 tripod mount Ergonomic one handed operation Reflective LCD Display Energy efficient with long battery life... |