Mitutoyo Corporation DIGIMATIC UNI-MICROMETER 317-351

Description
Product Highlights Digital Uni-Mike Interchangeable Anvil-Type Micrometer has a measuring range of 0-1"/ 25.4mm with a Friction Thimble include IP65 protection against dust and water, origin-set, zero-setting, data hold function, SPC Data Output, LCD display and Inch/Metric conversion These micrometers are used to measure tubing thickness, shoulder-edge distance, rivet head height and more Supplied with a Flat Anvil and Rod Anvil and the Spindle faces are Carbide tipped
Description
Product Highlights Digital Uni-Mike Interchangeable Anvil-Type Micrometer has a measuring range of 0-1"/ 25.4mm with a Friction Thimble include IP65 protection against dust and water, origin-set, zero-setting, data hold function, SPC Data Output, LCD display and Inch/Metric conversion These micrometers are used to measure tubing thickness, shoulder-edge distance, rivet head height and more Supplied with a Flat Anvil and Rod Anvil and the Spindle faces are Carbide tipped

Suppliers

Company
Product
Description
Supplier Links
DIGIMATIC UNI-MICROMETER - 85313PD - Transcat, Inc.
Rochester, NY, USA
DIGIMATIC UNI-MICROMETER
85313PD
DIGIMATIC UNI-MICROMETER 85313PD
Product Highlights Digital Uni-Mike Interchangeable Anvil-Type Micrometer has a measuring range of 0-1"/ 25.4mm with a Friction Thimble include IP65 protection against dust and water, origin-set, zero-setting, data hold function, SPC Data Output, LCD display and Inch/Metric conversion These micrometers are used to measure tubing thickness, shoulder-edge distance, rivet head height and more Supplied with a Flat Anvil and Rod Anvil and the Spindle faces are Carbide tipped

Product Highlights

  • Digital Uni-Mike Interchangeable Anvil-Type Micrometer has a measuring range of 0-1"/ 25.4mm with a Friction Thimble
  • include IP65 protection against dust and water, origin-set, zero-setting, data hold function, SPC Data Output, LCD display and Inch/Metric conversion
  • These micrometers are used to measure tubing thickness, shoulder-edge distance, rivet head height and more
  • Supplied with a Flat Anvil and Rod Anvil and the Spindle faces are Carbide tipped
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 85313PD
Product Name DIGIMATIC UNI-MICROMETER
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Disk Brakes Profile Gauge - IKD Series. Model 2018 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details
Box Gauge System - MTG - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Benchtop or Floor
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details