Mitutoyo Corporation Coolant Proof Micrometer 293-347

Description
Product Highlights Range 3-4in 76.2-101.6mm Accuracy ±.0001in With ratchet thimble w/o SPC IP65 protection level, enabling use in environments exposed to cutting oil, etc (Anti-corrosion treatment is required after use) Measurement data output function is available with a water-resistant connection cable Auto power ON/OFF function Certificate of inspection is included (50mm/2 or less range models With a standard bar except for 0-25mm/0-1" model Each Unit Includes Fitted Case
Description
Product Highlights Range 3-4in 76.2-101.6mm Accuracy ±.0001in With ratchet thimble w/o SPC IP65 protection level, enabling use in environments exposed to cutting oil, etc (Anti-corrosion treatment is required after use) Measurement data output function is available with a water-resistant connection cable Auto power ON/OFF function Certificate of inspection is included (50mm/2 or less range models With a standard bar except for 0-25mm/0-1" model Each Unit Includes Fitted Case

Suppliers

Company
Product
Description
Supplier Links
Coolant Proof Micrometer - 293-347 - Transcat, Inc.
Rochester, NY, USA
Coolant Proof Micrometer
293-347
Coolant Proof Micrometer 293-347
Product Highlights Range 3-4in 76.2-101.6mm Accuracy ±.0001in With ratchet thimble w/o SPC IP65 protection level, enabling use in environments exposed to cutting oil, etc (Anti-corrosion treatment is required after use) Measurement data output function is available with a water-resistant connection cable Auto power ON/OFF function Certificate of inspection is included (50mm/2 or less range models With a standard bar except for 0-25mm/0-1" model Each Unit Includes Fitted Case

Product Highlights

  • Range 3-4in 76.2-101.6mm
  • Accuracy ±.0001in
  • With ratchet thimble w/o SPC
  • IP65 protection level, enabling use in environments exposed to cutting oil, etc (Anti-corrosion treatment is required after use)
  • Measurement data output function is available with a water-resistant connection cable
  • Auto power ON/OFF function
  • Certificate of inspection is included (50mm/2 or less range models
  • With a standard bar except for 0-25mm/0-1" model

Each Unit Includes

  • Fitted Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 293-347
Product Name Coolant Proof Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Automatic Laser Measuring Station to Check Diameters and Lengths of Turned or Ground Parts - PROFILAB.X40 - Marposs Corp
Specs
Mounting / Loading Options Automatic or Inline
Gage / Instrument Type Laser micrometer; Gaging System or Station; Micrometer
Gaging Technology Optical
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Micrometers - 1368091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Range 0.9843 inch (25 mm)
View Details