Transcat, Inc. Datasheets for Current Sensors
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more
| Product Name | Notes |
|---|---|
| Product Description Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7631 is a 100 A AC/DC Current Sensor that pairs with the... | |
| Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7636 is a 600 A AC/DC Current Sensor that pairs with the... | |
| Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7642 is a 2000 A AC/DC Current Sensor that pairs with the... | |
| Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7731 is a 100 A AC/DC Current Sensor that pairs with the... | |
| Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7736 is a 600 A AC/DC Current Sensor that pairs with the... | |
| Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7742 is a 2000 A AC/DC Current Sensor that pairs with the... | |
| Product Highlights Hioki current sensors are best-in-class devices for use with power meters, PQAs and Memory HiCorders. The CT9667 series are flexible Rogowski type AC sensors comprising of 3 different... | |
| Product Highlights 0...1/100/1000 A-AV (0,7%...0,2%) | |
| Product Highlights 20/200 A Switchable output 2V | |
| Product Highlights Achieve a maximum accuracy of ±0.16%, which is equivalent to power meters using a direct cable connection (when used with the POWER ANALYZER 3390). The cable connecting the... | |
| Product Highlights AmpFlex® 6000A, 24", 0.1mV/A | |
| Product Highlights CAT III 1000 V, 200A AC/DC rated current, DC to 500kHz response, core dia. 24 mm (0.94 in), cord length 3 m (9.84 ft) | |
| Product Highlights CAT III 1000 V, 500A AC/DC rated current, DC to 100kHz response, core dia. 36 mm (1.42 in), cord length 3 m (9.84 ft) | |
| Product Highlights CAT III 1000 V, 50A AC/DC rated current, DC to 1MHz response, core dia. 24 mm (0.94 in), cord length 3 m (9.84 ft) | |
| Product Highlights Clamp-on sensor for the Power Quality Analyzer 3196, 3197 and Clamp On Power HiTester 3169 For input up to AC 1000A Designed with a safety barrier to protect... | |
| Product Highlights High-precision sensors to view waveforms or to use with power meters (for AC/DC) Super high precision: ±0.05% rdg. ±0.01% f.s. Excellent characteristics: Conductor position/external magnetic field/magnetization effect CAT... | |
| Product Highlights Nom.Current: 0,001-15 1-150 CAT @..V: III 300 Cross Ø mm.: 15 Sensitivity: 1mV/mA 1mV/A Frequency Range: 48..65..500Hz Intrinsic Error ±(% v.M.+mA): 3% +0,15mA 2%+0,1mA | |
| Product Highlights Power supply and signal output for Current Sensor CT7600 and CT7700 series Simultaneous dual display of the measured values, frequency, and output rate Four output formats to output... | |
| Product Highlights Super high precision, ±0.06% amplitude accuracy, ±0.2 degree phase accuracy Wide-bandwidth DC to 1 MHz (CT6862) excellent frequency characteristics Applications in the fields of electric and hybrid electric... |