Mitutoyo Corporation Digital Point Micrometer 1-2"/25.4-50.8mm 342-362-30

Description
Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output Range 1-2in 25.4-50.8mm Accuracy ±.0001in Point 30° Mass 470g Type Digital model
Description
Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output Range 1-2in 25.4-50.8mm Accuracy ±.0001in Point 30° Mass 470g Type Digital model

Suppliers

Company
Product
Description
Supplier Links
Digital Point Micrometer 1-2
Rochester, NY, USA
Digital Point Micrometer 1-2"/25.4-50.8mm
342-362-30
Digital Point Micrometer 1-2"/25.4-50.8mm 342-362-30
Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output Range 1-2in 25.4-50.8mm Accuracy ±.0001in Point 30° Mass 470g Type Digital model

Product Highlights

  • IP65 water/dust protection
  • Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions.
  • The measuring points have approximately 0.3mm / .012” radius.
  • With Ratchet Stop for constant force.
  • With SPC output
  • Range 1-2in 25.4-50.8mm
  • Accuracy ±.0001in
  • Point 30°
  • Mass 470g
  • Type Digital model
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 342-362-30
Product Name Digital Point Micrometer 1-2"/25.4-50.8mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Optical thickness gauge for cold rolling mills - thicknessCONTROL MTS 8202.K-10/1000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Confocal chromatic
View Details
Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometer Head, Standard Resolution, 40 mm Travel, 100 lb. Load - BM25.40 - Newport MKS
Specs
Mounting / Loading Options M18x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details