Mitutoyo Corporation Micrometer,100-125mm,0.001mm 293-250-30

Description
Product Highlights This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to preserve accuracy over extended measuring sessions. A ratchet stop provides constant force. This micrometer has the option for digimatic data output. Oil-resistant materials are used in all plastic components. Range = 100-125mm Accuracy = +/- 2µm Resolution = 0.001mm Data Output = Yes, use water resistant SPC cable. Display = LCD Flatness = 0.3µm Measuring Faces = Carbide Parallelism = 3µm Protection = IP65 Battery = SR44, battery life approximately 1 year under normal use. Functions = origin-set, zero-set, preset, function lock, data hold, automatic power on/off, data output, low voltage alarm, counting value composition error alarm. Case = includes hard plastic case.
Description
Product Highlights This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to preserve accuracy over extended measuring sessions. A ratchet stop provides constant force. This micrometer has the option for digimatic data output. Oil-resistant materials are used in all plastic components. Range = 100-125mm Accuracy = +/- 2µm Resolution = 0.001mm Data Output = Yes, use water resistant SPC cable. Display = LCD Flatness = 0.3µm Measuring Faces = Carbide Parallelism = 3µm Protection = IP65 Battery = SR44, battery life approximately 1 year under normal use. Functions = origin-set, zero-set, preset, function lock, data hold, automatic power on/off, data output, low voltage alarm, counting value composition error alarm. Case = includes hard plastic case.

Suppliers

Company
Product
Description
Supplier Links
Micrometer,100-125mm,0.001mm - 293-250-30 - Transcat, Inc.
Rochester, NY, USA
Micrometer,100-125mm,0.001mm
293-250-30
Micrometer,100-125mm,0.001mm 293-250-30
Product Highlights This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to preserve accuracy over extended measuring sessions. A ratchet stop provides constant force. This micrometer has the option for digimatic data output. Oil-resistant materials are used in all plastic components. Range = 100-125mm Accuracy = +/- 2µm Resolution = 0.001mm Data Output = Yes, use water resistant SPC cable. Display = LCD Flatness = 0.3µm Measuring Faces = Carbide Parallelism = 3µm Protection = IP65 Battery = SR44, battery life approximately 1 year under normal use. Functions = origin-set, zero-set, preset, function lock, data hold, automatic power on/off, data output, low voltage alarm, counting value composition error alarm. Case = includes hard plastic case.

Product Highlights

This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to preserve accuracy over extended measuring sessions. A ratchet stop provides constant force. This micrometer has the option for digimatic data output. Oil-resistant materials are used in all plastic components.

  • Range = 100-125mm
  • Accuracy = +/- 2µm
  • Resolution = 0.001mm
  • Data Output = Yes, use water resistant SPC cable.
  • Display = LCD
  • Flatness = 0.3µm
  • Measuring Faces = Carbide
  • Parallelism = 3µm
  • Protection = IP65
  • Battery = SR44, battery life approximately 1 year under normal use.
  • Functions = origin-set, zero-set, preset, function lock, data hold, automatic power on/off, data output, low voltage alarm, counting value composition error alarm.
  • Case = includes hard plastic case.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 293-250-30
Product Name Micrometer,100-125mm,0.001mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Laser Micrometers for Dual Axis Measurement - Dual Axis Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Micrometers - 327127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 5.91 inch (150 mm)
View Details