Mitutoyo Corporation Tube Micrometer,Type B,0-1"/0- 25.4mm 395-362-30

Description
Product Highlights IP65 water/dust protection (Series 395). Designed to measure the wall thickness of various tubing. The Tube Micrometers have two combinations of measuring faces (carbidetipped): spherical-flat type. Cylindrical anvils (perpendicular) are also available. With Ratchet Stop for constant force. With SPC output (Series 395). Supplied in fitted plastic case. Range 0-1in 0-25.4 Accuracy ±.00015in Type B Digital model with cylindrical anvil Mass 270g
Description
Product Highlights IP65 water/dust protection (Series 395). Designed to measure the wall thickness of various tubing. The Tube Micrometers have two combinations of measuring faces (carbidetipped): spherical-flat type. Cylindrical anvils (perpendicular) are also available. With Ratchet Stop for constant force. With SPC output (Series 395). Supplied in fitted plastic case. Range 0-1in 0-25.4 Accuracy ±.00015in Type B Digital model with cylindrical anvil Mass 270g

Suppliers

Company
Product
Description
Supplier Links
Tube Micrometer,Type B,0-1
Rochester, NY, USA
Tube Micrometer,Type B,0-1"/0- 25.4mm
395-362-30
Tube Micrometer,Type B,0-1"/0- 25.4mm 395-362-30
Product Highlights IP65 water/dust protection (Series 395). Designed to measure the wall thickness of various tubing. The Tube Micrometers have two combinations of measuring faces (carbidetipped): spherical-flat type. Cylindrical anvils (perpendicular) are also available. With Ratchet Stop for constant force. With SPC output (Series 395). Supplied in fitted plastic case. Range 0-1in 0-25.4 Accuracy ±.00015in Type B Digital model with cylindrical anvil Mass 270g

Product Highlights

  • IP65 water/dust protection (Series 395).
  • Designed to measure the wall thickness of various tubing.
  • The Tube Micrometers have two combinations of measuring faces (carbidetipped): spherical-flat type.
  • Cylindrical anvils (perpendicular) are also available.
  • With Ratchet Stop for constant force.
  • With SPC output (Series 395).
  • Supplied in fitted plastic case.
  • Range 0-1in 0-25.4
  • Accuracy ±.00015in
  • Type B
  • Digital model with cylindrical anvil
  • Mass 270g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 395-362-30
Product Name Tube Micrometer,Type B,0-1"/0- 25.4mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

One Piece Inspection Balls with Shoulder - 29042 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
3D Laser Scanning System for Hammered Axles shape control - RF096-20/143-63/180-550 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Material Thickness Meter - PCE-TG 250 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details