Mitutoyo Corporation Blade Micrometer 422-421

Description
Product Highlights Blade Micrometers - Non-Rotating Spindle Range: 0-1.2in 0-30.48mm Accuracy: ±.00015in Mass: 350g Resolution*: 0.001mm or .00005"/0.001mm Graduation**: 0.01mm or .0001" Display*: LCD Battery*: SR44 (1 pc.), 938882 Battery life*: Approx. 1.2 years under normal use Function of Digital Model: Origin-set, Zero-setting, Data hold, Data output, inch/mm conversion (inch/mm models) Alarm: Low voltage, Counting value composition error Each Unit Includes plastic case
Description
Product Highlights Blade Micrometers - Non-Rotating Spindle Range: 0-1.2in 0-30.48mm Accuracy: ±.00015in Mass: 350g Resolution*: 0.001mm or .00005"/0.001mm Graduation**: 0.01mm or .0001" Display*: LCD Battery*: SR44 (1 pc.), 938882 Battery life*: Approx. 1.2 years under normal use Function of Digital Model: Origin-set, Zero-setting, Data hold, Data output, inch/mm conversion (inch/mm models) Alarm: Low voltage, Counting value composition error Each Unit Includes plastic case

Suppliers

Company
Product
Description
Supplier Links
Blade Micrometer - 422-421 - Transcat, Inc.
Rochester, NY, USA
Blade Micrometer
422-421
Blade Micrometer 422-421
Product Highlights Blade Micrometers - Non-Rotating Spindle Range: 0-1.2in 0-30.48mm Accuracy: ±.00015in Mass: 350g Resolution*: 0.001mm or .00005"/0.001mm Graduation**: 0.01mm or .0001" Display*: LCD Battery*: SR44 (1 pc.), 938882 Battery life*: Approx. 1.2 years under normal use Function of Digital Model: Origin-set, Zero-setting, Data hold, Data output, inch/mm conversion (inch/mm models) Alarm: Low voltage, Counting value composition error Each Unit Includes plastic case

Product Highlights

  • Blade Micrometers - Non-Rotating Spindle
  • Range: 0-1.2in 0-30.48mm
  • Accuracy: ±.00015in
  • Mass: 350g
  • Resolution*: 0.001mm or .00005"/0.001mm
  • Graduation**: 0.01mm or .0001"
  • Display*: LCD
  • Battery*: SR44 (1 pc.), 938882
  • Battery life*: Approx. 1.2 years under normal use
  • Function of Digital Model: Origin-set, Zero-setting, Data hold, Data output, inch/mm conversion (inch/mm models)
  • Alarm: Low voltage, Counting value composition error

Each Unit Includes

  • plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 422-421
Product Name Blade Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
One Piece Inspection Balls with Shoulder - 29088 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 326921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Wheel Center Bore ID Measuring Gauge - RF096-50/70-200-Clb - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details