MITUTOYO CORPORATION
209-406 -- DIAL CALIPER GAGE,EXTERNAL TYPE 0-20MM,R/S
Mitutoyo Corporation
Dial Caliper Gage,External Type 0-20mm,R/S
209-406
Description
Product Highlights
Range 0-20mm
Graduation 0.01mm
Accuracy 0.03mm
Max.Mesuring Depth L 80mm
Length Hb 7mm
Measuring Contact Type R/S
Size Chisel R0.4,1.5mm
Weight 200g 0.31lbs
Description
Product Highlights
Range 0-20mm
Graduation 0.01mm
Accuracy 0.03mm
Max.Mesuring Depth L 80mm
Length Hb 7mm
Measuring Contact Type R/S
Size Chisel R0.4,1.5mm
Weight 200g 0.31lbs
Suppliers
Dial Caliper Gage,External Type 0-20mm,R/S
209-406
Product Highlights
Range 0-20mm
Graduation 0.01mm
Accuracy 0.03mm
Max.Mesuring Depth L 80mm
Length Hb 7mm
Measuring Contact Type R/S
Size Chisel R0.4,1.5mm
Weight 200g 0.31lbs
Product Highlights
- Range 0-20mm
- Graduation 0.01mm
- Accuracy 0.03mm
- Max.Mesuring Depth L 80mm
- Length Hb 7mm
- Measuring Contact Type R/S
- Size Chisel R0.4,1.5mm
- Weight 200g 0.31lbs
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
209-406 |
|
Product Name
|
Dial Caliper Gage,External Type 0-20mm,R/S |
|
Gage / Instrument Type
|
Caliper
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurex Measurement, Inc.
Mounting / Loading Options
Handheld or Portable
Gage / Instrument Type
Gage Head or Probe; Laser micrometer
Gaging Technology
Optical; Non-contact
View Details
Hamamatsu Photonics Europe
Measurement Scale / Units
Metric
Gaging Technology
Optical
Attribute Measurement Capability
Thickness Gage
View Details
Attribute Measurement Capability
Universal Gage
View Details