Mitutoyo Corporation Digital Point Micrometer 1-2"/25.4-50.8mm 342-352-30

Description
Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output Range 1-2in 25.4-50.8mm Accuracy ±.0001in Point 15° Mass 470g Type Digital model
Description
Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output Range 1-2in 25.4-50.8mm Accuracy ±.0001in Point 15° Mass 470g Type Digital model

Suppliers

Company
Product
Description
Supplier Links
Digital Point Micrometer 1-2
Rochester, NY, USA
Digital Point Micrometer 1-2"/25.4-50.8mm
342-352-30
Digital Point Micrometer 1-2"/25.4-50.8mm 342-352-30
Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output Range 1-2in 25.4-50.8mm Accuracy ±.0001in Point 15° Mass 470g Type Digital model

Product Highlights

  • IP65 water/dust protection
  • Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions.
  • The measuring points have approximately 0.3mm / .012” radius.
  • With Ratchet Stop for constant force.
  • With SPC output
  • Range 1-2in 25.4-50.8mm
  • Accuracy ±.0001in
  • Point 15°
  • Mass 470g
  • Type Digital model
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 342-352-30
Product Name Digital Point Micrometer 1-2"/25.4-50.8mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Checking Balls - 29015 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness measurement system - C12562-04 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Optical Micrometer - RF651 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details
Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details