Mitutoyo Corporation Outside Micrometer 1100-1200mm 105-409

Description
Product Highlights Range 1100-1200mm Ext Collars 50mm Mass 7.08g Wide measuring range with extension anvil collars 50mm spindle stroke With Ratchet Stop for constant force Supplied with zero-setting standards bar for each range Square and round pipes are combined for light weight and rigid frame (for models over 1000mm range) Workpiece stopper (for models over 1000mm range) Supplied in a fitted wooden case Accuracy: ±(6+R/75)¬m, R=max. range (mm) Graduation: 0.01mm Flatness: 1.3µm Parallelism: (2+R/100)µm, R=max. range (mm)
Description
Product Highlights Range 1100-1200mm Ext Collars 50mm Mass 7.08g Wide measuring range with extension anvil collars 50mm spindle stroke With Ratchet Stop for constant force Supplied with zero-setting standards bar for each range Square and round pipes are combined for light weight and rigid frame (for models over 1000mm range) Workpiece stopper (for models over 1000mm range) Supplied in a fitted wooden case Accuracy: ±(6+R/75)¬m, R=max. range (mm) Graduation: 0.01mm Flatness: 1.3µm Parallelism: (2+R/100)µm, R=max. range (mm)

Suppliers

Company
Product
Description
Supplier Links
Outside Micrometer 1100-1200mm - 105-409 - Transcat, Inc.
Rochester, NY, USA
Outside Micrometer 1100-1200mm
105-409
Outside Micrometer 1100-1200mm 105-409
Product Highlights Range 1100-1200mm Ext Collars 50mm Mass 7.08g Wide measuring range with extension anvil collars 50mm spindle stroke With Ratchet Stop for constant force Supplied with zero-setting standards bar for each range Square and round pipes are combined for light weight and rigid frame (for models over 1000mm range) Workpiece stopper (for models over 1000mm range) Supplied in a fitted wooden case Accuracy: ±(6+R/75)¬m, R=max. range (mm) Graduation: 0.01mm Flatness: 1.3µm Parallelism: (2+R/100)µm, R=max. range (mm)

Product Highlights

  • Range 1100-1200mm
  • Ext Collars 50mm
  • Mass 7.08g
  • Wide measuring range with extension anvil collars
  • 50mm spindle stroke
  • With Ratchet Stop for constant force
  • Supplied with zero-setting standards bar for each range
  • Square and round pipes are combined for light weight and rigid frame (for models over 1000mm range)
  • Workpiece stopper (for models over 1000mm range)
  • Supplied in a fitted wooden case
  • Accuracy: ±(6+R/75)¬m, R=max. range (mm)
  • Graduation: 0.01mm
  • Flatness: 1.3µm
  • Parallelism: (2+R/100)µm, R=max. range (mm)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 105-409
Product Name Outside Micrometer 1100-1200mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Tapped Construction Balls - 29051 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 326921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details