Starrett Bore Gage,Dial 3"-5 3/16"Range, .0005" 31

Description
Product Highlights Total measurement range of 3 to 5.1875" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance
Description
Product Highlights Total measurement range of 3 to 5.1875" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance

Suppliers

Company
Product
Description
Supplier Links
Bore Gage,Dial 3
Rochester, NY, USA
Bore Gage,Dial 3"-5 3/16"Range, .0005"
84AZ-134-5J
Bore Gage,Dial 3"-5 3/16"Range, .0005" 84AZ-134-5J
Product Highlights Total measurement range of 3 to 5.1875" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance

Product Highlights

  • Total measurement range of 3 to 5.1875"
  • Gradient spacing of 0.0005"
  • Two centralizing plungers provide accurate tool alignment
  • Two-point contact for detection of geometry problems such as ovality and taper
  • Hardened tool steel contact points for wear resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 84AZ-134-5J
Product Name Bore Gage,Dial 3"-5 3/16"Range, .0005"
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Plain Shank Fixture Balls - 29003 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Blue laser thickness gauge for hot rolling mills - thicknessCONTROL MTS 9202.LLT-400/2500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation
View Details