Mitutoyo Corporation Uni-Micrometer 1" 317-352

Description
Product Highlights Uses interchangeable anvils (flat and rod included) to support varied measurement needs Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold separately) Knurled friction thimble helps provide quick adjustment capability Rated IP65 for resistance to penetration by dust and liquid up to the force of a low-pressure water jet
Description
Product Highlights Uses interchangeable anvils (flat and rod included) to support varied measurement needs Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold separately) Knurled friction thimble helps provide quick adjustment capability Rated IP65 for resistance to penetration by dust and liquid up to the force of a low-pressure water jet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Uni-Micrometer 1"
317-352
Uni-Micrometer 1" 317-352
Product Highlights Uses interchangeable anvils (flat and rod included) to support varied measurement needs Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold separately) Knurled friction thimble helps provide quick adjustment capability Rated IP65 for resistance to penetration by dust and liquid up to the force of a low-pressure water jet

Product Highlights

  • Uses interchangeable anvils (flat and rod included) to support varied measurement needs
  • Digital, single-value readout LCD displays in inch and metric units for readability
  • Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold separately)
  • Knurled friction thimble helps provide quick adjustment capability
  • Rated IP65 for resistance to penetration by dust and liquid up to the force of a low-pressure water jet
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 317-352
Product Name Uni-Micrometer 1"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
View Details
Plain Shank Fixture Balls - 29005 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Height Gauges - 2602984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Height Gage
Display Digital Display
Range 11.81 inch (300 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details