Mitutoyo Corporation Digital Spline Micrometer Metric,50-75mm 331-253-30

Description
Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output With a standard bar Supplied in fitted plastic case Range 50-75mm Accuracy ±2µm Type A Mass 625g
Description
Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output With a standard bar Supplied in fitted plastic case Range 50-75mm Accuracy ±2µm Type A Mass 625g

Suppliers

Company
Product
Description
Supplier Links
Digital Spline Micrometer Metric,50-75mm - 331-253-30 - Transcat, Inc.
Rochester, NY, USA
Digital Spline Micrometer Metric,50-75mm
331-253-30
Digital Spline Micrometer Metric,50-75mm 331-253-30
Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output With a standard bar Supplied in fitted plastic case Range 50-75mm Accuracy ±2µm Type A Mass 625g

Product Highlights

  • IP65 water/dust protection
  • The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways.
  • With Ratchet Stop for constant force.
  • With SPC output
  • With a standard bar
  • Supplied in fitted plastic case
  • Range 50-75mm
  • Accuracy ±2µm
  • Type A
  • Mass 625g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 331-253-30
Product Name Digital Spline Micrometer Metric,50-75mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
GapGun Sensor Heads - T60 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Linear Distance Measuring System - Model U305469 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details