Starrett Bore Gage,Dial 1.5"-3"Range, .0005" 30

Description
Product Highlights Total measurement range of 1.5 to 3" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance
Description
Product Highlights Total measurement range of 1.5 to 3" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance

Suppliers

Company
Product
Description
Supplier Links
Bore Gage,Dial 1.5
Rochester, NY, USA
Bore Gage,Dial 1.5"-3"Range, .0005"
84AZ-134-4J
Bore Gage,Dial 1.5"-3"Range, .0005" 84AZ-134-4J
Product Highlights Total measurement range of 1.5 to 3" Gradient spacing of 0.0005" Two centralizing plungers provide accurate tool alignment Two-point contact for detection of geometry problems such as ovality and taper Hardened tool steel contact points for wear resistance

Product Highlights

  • Total measurement range of 1.5 to 3"
  • Gradient spacing of 0.0005"
  • Two centralizing plungers provide accurate tool alignment
  • Two-point contact for detection of geometry problems such as ovality and taper
  • Hardened tool steel contact points for wear resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 84AZ-134-4J
Product Name Bore Gage,Dial 1.5"-3"Range, .0005"
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Checking Balls - 29010 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Blue laser thickness gauge for hot rolling mills - thicknessCONTROL MTS 9202.LLT-60/500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation
View Details