Mitutoyo Corporation 1-2" Micrometer, Digital Deep Throat, Sheet Metal Mic. 389-352-30

Description
Product Highlights Measures thickness of sheet metal, paper, plastic, and rubber parts With Ratchet Stop for constant force IP65 water/dust protection Measurement Accuracy +/-.0002" Output Type SPC Power Source Type SR44 Range 1-2",25-50mm Specification Met IP65
Description
Product Highlights Measures thickness of sheet metal, paper, plastic, and rubber parts With Ratchet Stop for constant force IP65 water/dust protection Measurement Accuracy +/-.0002" Output Type SPC Power Source Type SR44 Range 1-2",25-50mm Specification Met IP65

Suppliers

Company
Product
Description
Supplier Links
1-2
Rochester, NY, USA
1-2" Micrometer, Digital Deep Throat, Sheet Metal Mic.
389-352-30
1-2" Micrometer, Digital Deep Throat, Sheet Metal Mic. 389-352-30
Product Highlights Measures thickness of sheet metal, paper, plastic, and rubber parts With Ratchet Stop for constant force IP65 water/dust protection Measurement Accuracy +/-.0002" Output Type SPC Power Source Type SR44 Range 1-2",25-50mm Specification Met IP65

Product Highlights

  • Measures thickness of sheet metal, paper, plastic, and rubber parts
  • With Ratchet Stop for constant force
  • IP65 water/dust protection
  • Measurement Accuracy +/-.0002"
  • Output Type SPC
  • Power Source Type SR44
  • Range 1-2",25-50mm
  • Specification Met IP65
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 389-352-30
Product Name 1-2" Micrometer, Digital Deep Throat, Sheet Metal Mic.
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Depth Gauges - 2741083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 5.28 inch (134 mm)
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
Thickness Gauge Head - PMGG123 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Micrometer, 0.5 in. Travel, Unthreaded, For 9062 Series Stages - 9355 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details