Transcat, Inc. Datasheets for Instrument Transformers
nstrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications.
Instrument Transformers: Learn more
| Product Name | Notes |
|---|---|
| Gossen Metrawatt Z3511 Clip-on current transformer 4 - 500A, 1mA/A | |
| Gossen Metrawatt Z3512 Clip-on current transformer 0.5 - 1000A, 1mA/A | |
| Gossen Metrawatt Z3514 Clip-on current transformer 1- 2000A, 1mA/A | |
| Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 1 mA resolution Auto Power Off... | |
| Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 100 mA / 500 mA resolution... | |
| Product Highlights Using advanced Hall Effect technology they can measure currents accurately. AC and DC current measurement for TRMS multimeters High accuracy of 1% 50 mA / 100 mA resolution... | |
| Product Highlights 40A clamp-on current transformer For 1750 3 phase power quality recorder | |
| Product Highlights A clip-on current transformer Measuring range selectable per software: 0.01 A to 1 A and 0.1 A to 10 A Peak current for sinusoidal currents: 3.7 A and... | |
| Product Highlights A clip-on current transformer Measuring range selectable per software: 0.05 A to 5 A and 0.5 A to 50 A Peak current for sinusoidal currents: 18 A and... | |
| Product Highlights Clip-On current transformer (Sensing) with shielded cable set | |
| Product Highlights Measures from 0.5Arms to 300Arms Accuracy 1% of Reading ± 0.3A TRMS measurements when connected to a TRMS instrument No core saturation or damage if overloaded 9V battery... | |
| Product Highlights Measuring Range selectable per software: 0.2 A to 20 A 2 A to 200 A Peak current for sinusoidal currents: 74 A 300 A Intrinsic error: 0.5% Frequency... | |
| Product Highlights Used for Low Current measurement Measurement range: 0 - 40 A Measures accurately on 1 A and 5 A secondary current transformers Can be clamped on to current... |