Transcat, Inc. Datasheets for Thermistor Temperature Probes
Thermistor temperature probes sense temperature by using thermistors, devices made of semiconductor materials which exhibit a large change in resistance for a small change in temperature.
Thermistor Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights Resistance: Nominal 10,000 Ohm's at 25°C Range: 0°C to 100°C Calibration: R vs T table with 0.1°C increments, interpolation equation furnished Accuracy: Table and equation are accurate to... | |
| Product Highlights Short-term accuracy to ± 0.01 °C; one-year drift < ± 0.01 °C Accredited NVLAP calibration optional Flexible Teflon and silicone coated fast-response models Rugged polished stainless steel sheaths... |