Starrett Height Gage,12"/300mm 3754-12/300

Description
Product Highlights Clear bar graduations in .100" and 5mm increments  Large (9.65mm/3/8"), easy-to-read LCD display reads to 0.01mm or .0005"  Instant unit conversion  Carrier and scriber designed to read from zero  Hold control feature to retains a reading at any position  Plus or minus indication allows reading in proper direction  Ability to set zero at any position  Manual on/off plus a built-in automatic off after 30 minutes of non-use to conserve battery life.  Large positive action keypad  Ability to retain and return to the true zero reading of the height gage  PRESET button to install any reading at any position  Ability to install minimum and maximum limits  RS232 data output port  Works well with Starrett DatasureWireless Data Collection Systems  1-1/2+ years battery life. Two batteries furnished (CR2032).  The base is well-balanced, hardened, ground and lapped. Range (in): 0 - 12"  Range (mm): 0 - 300mm  Resolution (in): .0005"  Resolution (mm): 0.01mm  Accuracy (in): (+/-)0.0015" for 0-18"; (+/-)0.002" for 18-24"  Accuracy (mm): (+/-)0.04mm for 0-450mm; (+/-)0.05mm for 450-600mm
Description
Product Highlights Clear bar graduations in .100" and 5mm increments  Large (9.65mm/3/8"), easy-to-read LCD display reads to 0.01mm or .0005"  Instant unit conversion  Carrier and scriber designed to read from zero  Hold control feature to retains a reading at any position  Plus or minus indication allows reading in proper direction  Ability to set zero at any position  Manual on/off plus a built-in automatic off after 30 minutes of non-use to conserve battery life.  Large positive action keypad  Ability to retain and return to the true zero reading of the height gage  PRESET button to install any reading at any position  Ability to install minimum and maximum limits  RS232 data output port  Works well with Starrett DatasureWireless Data Collection Systems  1-1/2+ years battery life. Two batteries furnished (CR2032).  The base is well-balanced, hardened, ground and lapped. Range (in): 0 - 12"  Range (mm): 0 - 300mm  Resolution (in): .0005"  Resolution (mm): 0.01mm  Accuracy (in): (+/-)0.0015" for 0-18"; (+/-)0.002" for 18-24"  Accuracy (mm): (+/-)0.04mm for 0-450mm; (+/-)0.05mm for 450-600mm

Suppliers

Company
Product
Description
Supplier Links
Height Gage,12
Rochester, NY, USA
Height Gage,12"/300mm
3754-12/300
Height Gage,12"/300mm 3754-12/300
Product Highlights Clear bar graduations in .100" and 5mm increments  Large (9.65mm/3/8"), easy-to-read LCD display reads to 0.01mm or .0005"  Instant unit conversion  Carrier and scriber designed to read from zero  Hold control feature to retains a reading at any position  Plus or minus indication allows reading in proper direction  Ability to set zero at any position  Manual on/off plus a built-in automatic off after 30 minutes of non-use to conserve battery life.  Large positive action keypad  Ability to retain and return to the true zero reading of the height gage  PRESET button to install any reading at any position  Ability to install minimum and maximum limits  RS232 data output port  Works well with Starrett DatasureWireless Data Collection Systems  1-1/2+ years battery life. Two batteries furnished (CR2032).  The base is well-balanced, hardened, ground and lapped. Range (in): 0 - 12"  Range (mm): 0 - 300mm  Resolution (in): .0005"  Resolution (mm): 0.01mm  Accuracy (in): (+/-)0.0015" for 0-18"; (+/-)0.002" for 18-24"  Accuracy (mm): (+/-)0.04mm for 0-450mm; (+/-)0.05mm for 450-600mm

Product Highlights

  • Clear bar graduations in .100" and 5mm increments 
  • Large (9.65mm/3/8"), easy-to-read LCD display reads to 0.01mm or .0005" 
  • Instant unit conversion 
  • Carrier and scriber designed to read from zero 
  • Hold control feature to retains a reading at any position 
  • Plus or minus indication allows reading in proper direction 
  • Ability to set zero at any position 
  • Manual on/off plus a built-in automatic off after 30 minutes of non-use to conserve battery life. 
  • Large positive action keypad 
  • Ability to retain and return to the true zero reading of the height gage 
  • PRESET button to install any reading at any position 
  • Ability to install minimum and maximum limits 
  • RS232 data output port 
  • Works well with Starrett DatasureWireless Data Collection Systems 
  • 1-1/2+ years battery life. Two batteries furnished (CR2032). 
  • The base is well-balanced, hardened, ground and lapped.
  • Range (in): 0 - 12" 
  • Range (mm): 0 - 300mm 
  • Resolution (in): .0005" 
  • Resolution (mm): 0.01mm 
  • Accuracy (in): (+/-)0.0015" for 0-18"; (+/-)0.002" for 18-24" 
  • Accuracy (mm): (+/-)0.04mm for 0-450mm; (+/-)0.05mm for 450-600mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 3754-12/300
Product Name Height Gage,12"/300mm
Measurement Scale / Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

GapGun Sensor Heads - T15 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details
Millmate Thickness Gauging System - PMGA12 - ABB Measurement & Analytics
Specs
Mounting / Loading Options Stand Alone
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details