Transcat, Inc. Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights The MO300 is a pinless moisture meter with Bluetooth. This meter transmits key environmental readings to Android mobile devices. The MO300 measures moisture, humidity, temperature, vapor pressure and... | |
| Product Highlights The testo 616 professional moisture meter provides you with a precise and non-destructive means of measuring moisture in wood and building materials, and of monitoring the drying process... | |
| Product Highlights 4.3" TFT color touchscreen display Power cord (included) RS232 with GLP/GMP data output, USB Host and USB Device (included) Metal base, ABS top housing, halogen heat source, stainless... | |
| Product Highlights 8-in-1 Meter with Patented Built-in IR Thermometer Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and... | |
| Product Highlights Ambient to ppb moisture measurement Three-function capability with aluminum oxide moisture sensor, temperature thermistor and pressure transducer Display can be oriented in field for easy viewing Calibrations traceable... | |
| Product Highlights Field Replaceable Temperature and Relative Humidity Sensor Integrated IR Thermometer provides fast non-contact surface temperature measurements Remote pin-type probe (included) allows for contact moisture readings Large LCD screen... | |
| Product Highlights Field-replaceable temperature and relative humidity (RH) sensor The integrated infrared (IR) thermometer provides fast non-contact surface temperature measurements The remote pin-type probe (included) allows for contact moisture readings... | |
| Product Highlights IDENTIFY AND VERIFY WITH ONE TOOL. First-ever thermal imaging moisture meter 80 x 60 Lepton thermal imager with IGM technology Document thermal images and moisture readings on one... | |
| Product Highlights Infra-red non-contact surface temperature Psychometric Calculations Data logging Simple to use interface with color display Fast temperature and humidity response Replaceable humidity and temperature sensor Highly accurate | |
| Product Highlights Loop-powered, 4 to 20 mA transmitter Proven polymer capacitive sensor for fast response and calibration stability Platinum RTD temperature sensor 1/2 in MNPT or other process connections Operating... | |
| Product Highlights Maximum Capacity 90 g Readability Moisture Content 1 mg/0.01% Pan Size 90 mm Heater Type Halogen Lamp Communication USB host x 2; USB device; RS232 Dimensions (HxLxW) 7.09... | |
| Product Highlights Measure Humidity, Air Temperature (with built-in probe) plus non-contact Infrared Temperature Painless moisture sensor allows to monitor moisture in wood and other building materials with no surface damage... | |
| Product Highlights Model MO260 Combination Pin/Pinless Moisture Meter Monitor moisture in wood and other building material with virtually no surface damage %WME (wood moisture equivalent) pin moisture reading (6.0 to... | |
| Product Highlights Quickly indicates the moisture content of materials with Pinless technology without damaging the surface Remote Pin-type probe (MO290-P included) allows for contact moisture readings (3ft/0.9m cable length) Manually... | |
| Product Highlights Rack, bench, panel (1/8 DIN), and wall mount configurations NEMA 4 weatherproof membrane front display/keypad M Series or IQ.probe moisture probe compatible Displays moisture content in dew/frost point... | |
| Product Highlights View Key Environmental Readings Remotely on Your Android™ Device Datalog Moisture, Relative Humidity, Temperature, Dew Point, Vapor Pressure, GPP, g/kg, and Condensation Point Readings Using the Free Extech... |