Mitutoyo Corporation Depth Micrometer 0-12"/0-304.8mm 329-351-30

Description
Product Highlights Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range. The rod length can be adjusted in 25mm or 1in increments. With ratchet stop for constant force. With measuring rod clamp. With SPC output. With digit counter. Supplied in fitted plastic case. Range 0-12in 0-304.8mm Base Size 4x.63in Road Qty 12
Description
Product Highlights Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range. The rod length can be adjusted in 25mm or 1in increments. With ratchet stop for constant force. With measuring rod clamp. With SPC output. With digit counter. Supplied in fitted plastic case. Range 0-12in 0-304.8mm Base Size 4x.63in Road Qty 12

Suppliers

Company
Product
Description
Supplier Links
Depth Micrometer 0-12
Rochester, NY, USA
Depth Micrometer 0-12"/0-304.8mm
329-351-30
Depth Micrometer 0-12"/0-304.8mm 329-351-30
Product Highlights Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range. The rod length can be adjusted in 25mm or 1in increments. With ratchet stop for constant force. With measuring rod clamp. With SPC output. With digit counter. Supplied in fitted plastic case. Range 0-12in 0-304.8mm Base Size 4x.63in Road Qty 12

Product Highlights

  • Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range.
  • The rod length can be adjusted in 25mm or 1in increments.
  • With ratchet stop for constant force.
  • With measuring rod clamp.
  • With SPC output.
  • With digit counter.
  • Supplied in fitted plastic case.
  • Range 0-12in 0-304.8mm
  • Base Size 4x.63in
  • Road Qty 12
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 329-351-30
Product Name Depth Micrometer 0-12"/0-304.8mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
External Supermicrometer - SuperMicrometer™ : Model B 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Tube Sheet Holes Measurement System - RF013 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
View Details