Mitutoyo Corporation Digital Point Micrometer w/SPC Cable/Switch,3-4"/76.2-101.6mm 342-364-30

Description
Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output Range 3-4in 76.2-101.6mm Accuracy ±.00015in Point 30° Mass 565g Type Digital model
Description
Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output Range 3-4in 76.2-101.6mm Accuracy ±.00015in Point 30° Mass 565g Type Digital model

Suppliers

Company
Product
Description
Supplier Links
Digital Point Micrometer w/SPC Cable/Switch,3-4
Rochester, NY, USA
Digital Point Micrometer w/SPC Cable/Switch,3-4"/76.2-101.6mm
342-364-30
Digital Point Micrometer w/SPC Cable/Switch,3-4"/76.2-101.6mm 342-364-30
Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm / .012” radius. With Ratchet Stop for constant force. With SPC output Range 3-4in 76.2-101.6mm Accuracy ±.00015in Point 30° Mass 565g Type Digital model

Product Highlights

  • IP65 water/dust protection
  • Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions.
  • The measuring points have approximately 0.3mm / .012” radius.
  • With Ratchet Stop for constant force.
  • With SPC output
  • Range 3-4in 76.2-101.6mm
  • Accuracy ±.00015in
  • Point 30°
  • Mass 565g
  • Type Digital model
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 342-364-30
Product Name Digital Point Micrometer w/SPC Cable/Switch,3-4"/76.2-101.6mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Compact laser micrometer with high measuring rate - optoCONTROL ODC 1200-16 - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Indicator / Comparator; Micrometer
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Lockable Differential Micrometer, 6 mm Coarse, 0.2 mm Fine, 11 lb. Load - DM-6L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details