Mitutoyo Corporation Screw Thread Micrometer 1-2" 126-138

Description
Product Highlights A versatile thread measuring micrometer with interchangeable anvils Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range - 1-2" Graduation - 0.001"
Description
Product Highlights A versatile thread measuring micrometer with interchangeable anvils Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range - 1-2" Graduation - 0.001"

Suppliers

Company
Product
Description
Supplier Links
Screw Thread Micrometer 1-2
Rochester, NY, USA
Screw Thread Micrometer 1-2"
126-138
Screw Thread Micrometer 1-2" 126-138
Product Highlights A versatile thread measuring micrometer with interchangeable anvils Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range - 1-2" Graduation - 0.001"

Product Highlights

  • A versatile thread measuring micrometer with interchangeable anvils
  • Ratchet performs uniform and consistent readings
  • Micrometers 50mm or over are supplied with a 60° setting standard
  • Measuring anvils are made of high grade steel, hardened and precision ground
  • Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm
  • Range - 1-2"
  • Graduation - 0.001"
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 126-138
Product Name Screw Thread Micrometer 1-2"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details