Transcat, Inc. Datasheets for Micrometers
Micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame. Noncontact laser micrometers are also available.
Micrometers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Each Unit Includes Micrometers Included 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 11, 12 In Range 0 to 12 In Resolution 0.0001 In Thimble Type Friction/Ratchet Includes... | |
| Features Quick and easy adjustment Advanced sleeve design with staggered lines and distinct figures for precise, easy readability Quick-reading figures – every thousandth numbered on inch tools Hex body which... | |
| Features Wide measurement range without changing anvils IP65 level of protection against coolant, water, dirt and dust Resolution to .00005" (0.001mm) Large high-contrast LCD digital readout is easy to read... | |
| Mitutoyo 104-151 8-12" Outside Micrometer Set | |
| Mitutoyo 129-152 Depth Micrometer,300mm (60mm Base) | |
| Mitutoyo 139-181 4"-68" Inside Micrometer Set, Tubular | |
| Mitutoyo 143-105 Micrometer, Caliper Type 100-125mm | |
| Mitutoyo 143-106 Micrometer, Caliper Type 125-150mm | |
| Mitutoyo 143-107 Micrometer, Caliper Type 150-175mm | |
| Mitutoyo 143-110 Micrometer, Caliper Type 225-250mm | |
| Mitutoyo 146-121 0-25mm Groove Micrometer | |
| Mitutoyo 147-352 Hub Micrometer,1-2",.001 " | |
| Mitutoyo 293-582 300.325mm Micrometer w/Ratchet Stop, Digital-Metric | |
| Mitutoyo 350-281-10 Digital Micrometer Head 0-1"/0/25.4mm Range | |
| Mitutoyo 422-231 25-50mm Blade Micrometer Non-Rotating Spindle Type | |
| Mitutoyo 422-233 75-100mm Blade Micrometer Non-Rotating Spindle Type | |
| Mitutoyo 516-921-26 Micrometer Inspection Steel Gage Block Set | |
| Mitutoyo MDC-250MJB 225-250mm Digital Micrometer IP65 | |
| Product Highlights Mitutoyo 516-923-26 INCH Micrometer Inspection Gage Block SET of 10 STEEL Gage Blocks, Grade AS-1. SIZES=.105", .210", .315" , .420", .500", .605", .710", .815", .920", 1"; Plus Optical... | |
| Product Highlights Mitutoyo 516-929-26 INCH Micrometer Inspection Gage Block SET of 9 STEEL Gage Blocks, Grade 00. SIZES=.0625", .100", .125", .200", .250", .300", .500", 1", 2"; Plus Optical Parallel Thickness=.5"... | |
| Product Highlights The Mitutoyo 122 series blade micrometer has a vernier scale in inch units for taking precise outside diameter (OD) measurements, and a blade anvil and spindle for measurement... | |
| Product Highlights The Mitutoyo 369 series LCD disk micrometer has disc-shaped measuring faces with flanges for measuring the pitch of gear teeth, and a spindle that feeds at a rate... | |
| Product Highlights The Mitutoyo 389-372-30 digital outside micrometer has a 0 to 1"/0 to 25.4mm measuring range with 0.00005"/0.001mm resolution and accuracy to 0.0002" for measuring thickness of material such... | |
| Product Highlights The Starrett 124 Solid -Rod Inside Micrometer Sets are the most popular inside micrometers because of their lightness, ease of use, and range. They are very useful for... | |
| Product Highlights The Starrett 2 & 2M Outside Micrometer features friction thimble, lock nut, carbide face, and 1" gage block standard. 1"-2", .0001" Grad, Friction Thimble, Lock Nut, Carbide Faces. | |
| Product Highlights The Starrett 2 & 2M Outside Micrometer features ratchet stop, lock nut, carbide face, and 1" gage block standard. 1"-2", .0001" Grad, Ratchet Stop, Lock Nut, Carbide Faces. | |
| Product Highlights The Starrett 220M Mul-T-Anvil Micrometer with Round and Flat Anvils, Carbide Faced Spindle was a new development in micrometer design and patent is held by Starrett. This micrometer... | |
| Product Highlights The Starrett 221-Hi Precision Micrometer features a lock nut, carbide face, and .0001" graduation. Hi-Precision Micrometer, 0-1", .0001" Grad, Carbide Faces, Lock Nut. | |
| Product Highlights The Starrett 222 Sheet Metal Micrometer features 2" throat depth. 0-1/2", .001" Grad, Ratchet Stop, Lock Nut. | |
| Product Highlights The Starrett 222 Sheet Metal Micrometer reaches over the edge of sheet metal and takes measurements away from the edge toward the center. Also for other gaging jobs... | |
| Product Highlights The Starrett 222M Sheet Metal Micrometer reaches over the edge of sheet metal and takes measurements away from the edge toward the center. Also for other gaging jobs... | |
| Product Highlights The Starrett 223 & 223M Paper Gage Micrometeris designed for use in paper mills, printing shops, paper warehouses, rubber plants, etc. for accurately, quickly measuring the thickness of... | |
| Product Highlights The Starrett 224, 224M Series Interchangeable Anvil Micrometers feature a wide range of measurement and flexibility. Each micrometer is equipped with a series of easily interchangeable anvils, thus... | |
| Product Highlights The Starrett 226 & 226M Series Outside Micrometer includes measurements at every thousandth of an inch for quick readings. Its no-glare satin chrome finish minimizes annoying surface glare... | |
| Product Highlights The Starrett 226 & 226M Series Outside Micrometers includes measurements at every thousandth of an inch for quick readings. Its no-glare satin chrome finish minimizes annoying surface glare... | |
| Product Highlights The Starrett 228 Hub Micrometer features ratchet stop, lock nut and a carbide face. 0-1", .001" Grad, Carbide Faces, Ratchet Stop, Lock Nut. | |
| Product Highlights The Starrett 256M Disc-Type Micrometer is used to measure the thickness of work sections such as ribs, lands, fins, cutting edges on form tools, and chordal thickness of... | |
| Product Highlights The Starrett 2A & 2MA Outside Micrometer features a ratchet stop, lock nut, carbide anvil and spindle, hardened steel attachment and 25mm gage block standard. 0-50mm, 0.01mm, Ratchet... | |
| Product Highlights The Starrett 2A & 2MA Outside Micrometer features a ratchet stop, lock nut, carbide anvil and spindle, hardened steel attachment with 1" gage block standard. 0-2", .001" Grad,... | |
| Product Highlights The Starrett 2A & 2MA Outside Micrometer features a ratchet stop, lock nut, carbide face and 25mm gage block standard. 25-50mm, 0.01mm Grad, Ratchet Stop, Lock Nut, Carbide... | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 13-14", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 14-15", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 15-16", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 17-18", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 18-19", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 20-21", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features a ratchet stop, lock nut, and carbide face with case. 21-22", .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case. | |
| Product Highlights The Starrett 436 Outside Micrometer features ratchet stop, lock nut, and carbide face. .0001" Grad, Ratchet Stop, Lock Nut, Carbide Faces. | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-150mm Range, 63.5mm Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-150mm Range, 75mm Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-225mm Range, 63.5mm Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-225mm Range, 75mm Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-3" Range, 2 1/2" Base, 3 Rods,... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-3" Range, 3" Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-3" Range, 4" Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-3" Range, 6" Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-6" Range, 2 1/2" Base, 6 Rods,... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-6" Range, 3" Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-6" Range, 4" Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-6" Range, 6" Base, 6 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-75mm Range, 63.5mm Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-75mm Range, 75mm Base, 3 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-9" Range, 2 1/2" Base, 9 Rods,... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-9" Range, 3" Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-9" Range, 4" Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-9" Range, 6" Base, 9 Rods, Ratchet... | |
| Product Highlights The Starrett 449, 449M Series Micrometer Depth Gage with Non-Rotating Blade includes a .045" thick x 1/8" wide (1.2 x 3.2mm) blade that can be turned with the... | |
| Product Highlights The Starrett 486 Blade Type Micrometer is another special function Starrett micrometer. It is designed for fast and accurate measurements of circular form tools, diameter and depth of... | |
| Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive... | |
| Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel,... | |
| Product Highlights The Starrett 795.1 Electronic Micrometers provide an IP67 level of protection against coolant, water, chips, dirt, dust, and other contaminants in hostile shop environments. The 795.1 includes an... | |
| Product Highlights The Starrett 823 Tubular Inside Micrometer Set features 0.01mm graduation, with 6 rods and handle, 40-200mm range, and 13mm movement of screw. 40-200mm Range with 6 Rods/Handle, with... | |
| Product Highlights The Starrett S436 Outside Micrometer Set includes 1", 2", and 3" micrometers, two standards, adjusting wrench, in case. The most popular precision micrometers used by skilled workmen worldwide. | |
| Product Highlights The Starrett S436 Outside Micrometer Set includes 12 micrometers, 11 standards, adjusting wrench, in case. The most popular precision micrometers used by skilled workmen worldwide. Anvils sized at... | |
| Product Highlights This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to... | |
| Product Highlights Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range. The rod length can be adjusted in 25mm or 1in increments. With ratchet stop for constant... | |
| Product Highlights 0-25mm ±4µm Accuracy Diameter of measuring disk: 20mm / .787†0.7mm / .028†(1mm: models over 100mm) edge thickness to enter narrow recesses. With Ratchet Stop for constant... | |
| Product Highlights 0-25mm ±4um 400g IP65 water/dust protection (324 series) Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces With a standard bar except 0-25mm and 0-1†| |
| Product Highlights 1000-2000mm Range 50mm Head Travel 50,100(2 pcs),200,500 mm Extension Rods | |
| Product Highlights 1000-3000mm Range 50mm Head Travel 50,100(2 pcs),200,500,1000 mm Extension Rods | |
| Product Highlights 18"-24" / 457.2-609.6mm Measuring Range .0001" / 0.001mm Resolution Includes 6 Anvils & 6 Standards SPC Output Includes fitted wooden case. | |
| Product Highlights 293-330,293-331,293- 332,293-333, Standard bar in the wooden box IP65 protection level, enabling use in environments exposed to cutting oil, etc (Anti-corrosion treatment is required after use) Measurement data... | |
| Product Highlights 4pc Micrometer Set 0-100mm SPC Cable Wood Box Each Unit Includes (1) Wood Box (1) SPC Cable | |
| Product Highlights 50-1000mm 13mm Head Travel 13,25,50 (2pcs),100,200(2pcs) ,300 mm Extension Rods | |
| Product Highlights 60 degree or 55 degree V-anvil and conical spindle (interchangeable) are optional,which are made of high-grade steel,hardened and precision ground. With Ratchet Stop for constant force. Range Inch... | |
| Product Highlights 60 degree or 55 degree V-anvil and conical spindle(interchangea ble)are optional, which are made of high-grade steel, hardened and precision ground. With Ratchet Stop for constant force. Supplied... | |
| Product Highlights 60 degree or 55 degree V-anvil andconicalspindl (interchangeable)are optional, which are made of high-grade steel, hardened and precision ground Ratchet Stop for constant force Standard bar except 0-25mm... | |
| Product Highlights 64 in ±.0004in Accuracy .47in Diameter Used for the zero point setting of outside micrometers. Flat and lapped measuring faces. Heat insulating handle to prevent expansion due to... | |
| Product Highlights A versatile thread measuring micrometer with interchangeable anvils Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are... | |
| Product Highlights ABSOLUTE Digimatic Micrometer Range: 0-1.2in 0-30.8mm Accuracy: ±.0001in Resolution: 0.001mm or .00005"/0.001mm Flatness: 0.3ìm / .000012” Parallelism: 2ìm / .00008” Measuring faces: Carbide tipped Display: LCD Battery: SR44... | |
| Product Highlights Anvil and spindle have a blade for measuring the groove diameter of shafts, keyways and other hard to reach portions Zero adjustment on sleeve Accuracy: 0.00015" Range: 0-1"... | |
| Product Highlights Balanced frame design for comfortable and accurate measuring Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under... | |
| Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface... | |
| Product Highlights Barometric pressure Altitude Relative humidity Heat stress index Dewpoint Wet bulb temperature Wind chill Air, water, and snow temperature Current wind speed Average wind speed Maximum wind gust... | |
| Product Highlights Blade anvil and spindle for measurement of groove diameter of shafts and keyways Digital, single-value readout LCD displays in inch and metric units for readability Ratchet-stop mechanism helps... | |
| Product Highlights Blade Micrometers - Non-Rotating Spindle Range: 0-1.2in 0-30.48mm Accuracy: ±.00015in Mass: 350g Resolution*: 0.001mm or .00005"/0.001mm Graduation**: 0.01mm or .0001" Display*: LCD Battery*: SR44 (1 pc.), 938882 Battery... | |
| Product Highlights Bow-type micrometer for measurement of large outside dimensions Vernier scale in metric units for taking precise outside diameter (OD) measurements Extension anvil collar for adjustable zero-setting Ratchet-stop mechanism... | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 1-2in Accuracy .0003in | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 2-3in Accuracy .0035in | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 250-275mm Accuracy 12µm | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 275-300mm Accuracy 12µm | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel. Locking clamp for positive locking of spindle. Satin-chrome finished. Range 3-4in Accuracy .0004in | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel Locking clamp for positive locking of spindle Satin-chrome finished A special holder is available to be used with (No... | |
| Product Highlights Caliper type jaws are made of high-grade, tool steel Locking clamp for positive locking of spindle Satin-chrome finished A special holder is available to be used with Mitutoyo... | |
| Product Highlights Caliper-type jaws for making inside dimension (ID) measurements Vernier scale in metric units for taking precise inside dimension (ID) measurements Locking clamp to hold measurements in place Satin... | |
| Product Highlights Carbide ball contact point for durability. Interchangeable anvil is attached to a micrometer head for accurate dimensional setting. | |
| Product Highlights Carbide measuring faces Clear graduations on satin chrome finish Hammertone baked enamel finish Supplied with Standards Each Unit Includes Plastic Fitted Case Standards | |
| Product Highlights Carbide-Tipped contact points for durability. Interchangeable anvils to perform close tolerance ID measurements | |
| Product Highlights Consists of a micrometer head mounted at the end of a tubular holder Rods and holder are light in weight Rod anvils are adjustable Quick, easy adjustment Rods... | |
| Product Highlights Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N The measurement-value hold function automatically retains the... | |
| Product Highlights Coolant Proof IP65-MX Range 2-3in 50.8-76.2mm Accuracy ±.00005in with ratchet stop w/o SPC | |
| Product Highlights Coolant Proof IP65-MX Range 50-75mm Accuracy ±1µm With ratchet stop w/o SPC IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required... | |
| Product Highlights Coolant Proof IP65-MX Range 75-100mm Accuracy ±2µm With ratchet thimble IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use... | |
| Product Highlights Coolant Proof Micrometer IP65 200-225mm ±3µm with ratchet stop IP65 protection level, enabling use in environments exposed to cutting oil, etc Measurement data output function is available with... | |
| Product Highlights Coolant/Water Resistant IP65 Quick acting spindle Ratchet Thimble Carbide measuring faces Supplied with fitted plastic case SPC data output | |
| Product Highlights Coolant/Water Resistant IP65 Ratchet Thimble Carbide measuring faces Auto On/Off Supplied with standard and fitted plastic case | |
| Product Highlights Coolant/Water Resistant IP65 SPC Output Ratchet stop Carbide measuring faces Supplied with standard and fitted plastic case | |
| Product Highlights Depth Micrometer Interchangeable Rod Type Range 0-300mm Reading 0.01mm Base Size 100 X 16mm | |
| Product Highlights Designed to allow benchtop use with standard micrometers or other small hand tools Use with micrometers up to 2" Padded clamping jaws to protect measuring tools | |
| Product Highlights Designed to easily measure root tangent length of spur gears and helical gears Non-rotating spindle eliminates torque on work piece SPC output Measurement Accuracy +/-.0002" Output Type SPC... | |
| Product Highlights Designed to easily measure root tangent length of spur gears and helical gears Non-rotating spindle eliminates torque on work piece SPC output Measurement Accuracy +/-4m Output Type SPC... | |
| Product Highlights Designed to easily measure root tangent length of spur gears and helical gears Non-rotating spindle eliminates torque on work piece SPC output Measurement Accuracy +/-4m Power Source Type... | |
| Product Highlights Diameter of measuring disk: 20mm / .787” With Ratchet Stop for constant force Supplied in Wooden Case Range 0-25mm Accuracy ±4µm | |
| Product Highlights Diameter of measuring disk: 20mm / .787” With Ratchet Stop for constant force Supplied in Wooden Case Range 25-50mm Accuracy ±4µm | |
| Product Highlights Diameter of measuring disk: 20mm / .787” With Ratchet Stop for constant force Supplied in Wooden Case Range 50-75mm Accuracy ±6µm | |
| Product Highlights Diameter of measuring disk: 20mm / .787” With Ratchet Stop for constant force Supplied in Wooden Case Range 75-100mm Accuracy ±6µm | |
| Product Highlights Digital Disk Micrometer Range: 0-1in 0-25.4mm Accuracy: ±.0002in Resolution: 0.001mm Graduation: .001" Flatness: 1µm / .00004†Parallelism: 4µm / .00016†Measurable module: 0.5-6 Display: LCD Battery: SR44 (1... | |
| Product Highlights Digital model for 3 flutes cutting head Range Inch/Metric 0.05-0.6 Accuracy ±0.0002 With Groove Setting Standards .2 in Mass 275g Measures the outside diameter of cutting heads(such as... | |
| Product Highlights Digital model Range 1-2in 25.4-50.8mm Accuracy ±0.00015in Type B Mass 565g The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and... | |
| Product Highlights Digital Spline Micrometer Range: 0-1in 0-25.4mm Accuracy: ±.0001 Mass: 330g Resolution: 0.001mm or .00005"/0.001mm Flatness: 0.3ìm / .000012” Battery: SR44 (1 pc.), 938882 Battery life: Approx. 1.2 years... | |
| Product Highlights Digital Uni-Mike Interchangeable Anvil-Type Micrometer has a measuring range of 0-1"/ 25.4mm with a Friction Thimble include IP65 protection against dust and water, origin-set, zero-setting, data hold function,... | |
| Product Highlights Digital, single-value readout LCD displays in metric units for readability Automatic off function helps preserve battery life Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Rated... | |
| Product Highlights Digital, single-value readout LCD displays in metric units for readability Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold... | |
| Product Highlights Enabling .000005/ 0.1µm resolution measurement, this micrometer is ideal for customers who need to make highly accurate measurements with a hand-held tool. A highly rigid frame and high-performance... | |
| Product Highlights Enamelled Frame External Micrometer Sets Economy type with carbide tipped anvils Supplied complete with measuring standard | |
| Product Highlights Equipped With Digital display and output Preset, inch/mm conversion IP65 water/dust protection A special holder is available to be used with Mitutoyo Micrometer Stand Measurement Accuracy +/-.0001" Output... | |
| Product Highlights Equipped With Digital display and output Preset, inch/mm conversion With Ratchet Stop for constant force A special holder is available to be used with Mitutoyo Micrometer Stand | |
| Product Highlights Equipped With Digital display and output Preset, inch/mm conversion With Ratchet Stop for constant force A special holder is available to be used with Mitutoyo Micrometer Stand System... | |
| Product Highlights Extension Rods 1,2,4,8,16 in Head Travel 1 in Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Highly-durable/ large-diameter extension pipes... | |
| Product Highlights Faster measurement with 2 mm per revolution Instead of the standard 0.5mm Ratchet thimble for better repeatability The function lock helps prevent error | |
| Product Highlights Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function lock helps prevent error IP-65 protection level... | |
| Product Highlights Flanged spindle for measuring width,depth, and location of grooves inside/outside bores, and tubes. Provided with two types of graduations for inside and outside measurements. Non-rotating spindle type has... | |
| Product Highlights For use with V-anvil and conical spindle inserts for measuring pitch diameters of screw threads (sold separately) Vernier scale in inch units for taking precise outside diameter (OD)... | |
| Product Highlights Hammertone, baked enamel-finished-fram e Ratchet Stop for exact repetitive readings 12 piece set, includes 11 standards Supplied in a fitted plastic case | |
| Product Highlights Hammertone, baked enamel-finished-fram e Ratchet Stop for exact repetitive readings 6 piece set, includes 5 standards Supplied in a fitted plastic case | |
| Product Highlights Hammertone-green, baked-enamelfinished frame. Ratchet Stop for exact repetitive readings. With a standard bar. Range 400-425mm Accuracy ±7µm Mass 2,715g With ratchet stop | |
| Product Highlights Hammertone-green, baked-enamelfinished frame. Ratchet Stop for exact repetitive readings. With a standard bar. Range 425-450mm Accuracy ±7µm Mass 2,965g With ratchet stop | |
| Product Highlights Hammertone-green, baked-enamelfinished frame. Ratchet Stop for exact repetitive readings Range 325-350mm Accuracy ±6µm Mass 2,155g With ratchet stop | |
| Product Highlights Hammertone-green, baked-enamelfinished frame. Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar Range 14-15in Accuracy ±.0003in Mass 2305g With ratchet stop | |
| Product Highlights Hammertone-green, baked-enamelfinished frame. Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar Range 15-16in Accuracy ±.00035in Mass 2455g With ratchet stop | |
| Product Highlights Hammertone-green, baked-enamelfinished frame | |
| Product Highlights Hammertone-green, baked-enamelfinished frame Ratchet Stop or Friction Thimble for exact repetitive readings With a standard bar except for 0-1" model | |
| Product Highlights Hammertone Baked-enamel-finishe d frame Ratchet stop or friction thimble for exact repetitive readings With standard bar except for 0-25mm model The set includes ranging from 150 - 300mm,... | |
| Product Highlights Ideal for measurements which are inaccessible with standard micrometer Anvils extend 25mm/1" from centre line of the micrometer Tungsten Carbide tipped measuring faces Clear graduations on satin chrome... | |
| Product Highlights Includes 103-177, 178, 179, 180 Hammertone-green, baked-enamelfinished frame Ratchet Stop or Friction Thimble for exact repetitive readings | |
| Product Highlights Includes interchangeable anvils for a diversified range of measurement Vernier scale in metric units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps provide uniform pressure for... | |
| Product Highlights Includes interchangeable rods for a diversified range of measurement Vernier scale in inch units for taking precise inside dimension (ID) measurements Locking clamp to hold measurements in place... | |
| Product Highlights Includes V-anvil and conical spindle inserts for measuring pitch diameters of screw threads Vernier scale in inch units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps... | |
| Product Highlights Inside Range 0.055-1.05in Outside Range 0-0.001in Flange .25 in Mass 135g Non-rotating spindle type | |
| Product Highlights Inside Range 1.05-2.05in Outside Range 1-0.001in Flange .5 in Mass 175g Non-rotating spindle type | |
| Product Highlights Inside Range 1.6-26.5mm Outside Range 0-25mm Flange Ø12.7 mm Mass 185g Rotating spindle type Flanged spindle for measuring width,depth, and location of grooves inside/outside bores, and tubes. Provided... | |
| Product Highlights Inside Range 2.05-3.05in Outside Range 2-0.001in Flange .5 in Mass 165g Non-rotating spindle type | |
| Product Highlights Inside Range 3.05-4.05in Outside Range 3-0.001in Flange .5 in Mass 160g | |
| Product Highlights Interchangeable-Anvi l Micrometers Electronic Minimum Measurement (mm): 609.60 Maximum Measurement (mm): 762.00 Thimble Type: Ratchet Stop Measurement Range (Inch): 24 to 30 | |
| Product Highlights IP54/65 water/dust protection. Measures the height of crimp contacts. With Ratchet Stop for constant force. With SPC output. Supplied in fitted plastic case. | |
| Product Highlights IP65 Class Water and Dust proof Protection SPC data output Includes Standard Bar Friction Thimble | |
| Product Highlights IP65 Class Water and Dust proof Protection SPC data output Metric Only Friction Thimble Supplied in fitted plastic case | |
| Product Highlights IP65 Class Water and Dust proof Protection SPC data output Ratchet stop for constant force Supplied in fitted plastic case Includes Standard Bar | |
| Product Highlights IP65 Protection against dust and water LCD display Origin-set, zero-setting and data hold Supplied in fitted case SPC Data Output Inch / millimeter conversion New ratchet thimble to... | |
| Product Highlights IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use. Measurement data output function is available with a water-resistant connection... | |
| Product Highlights IP65 protection level, enabling use in environments exposed to cutting oil, etc* *Anti-corrosion treatment is required after use Measurement data output function is available with a water-resistant connection... | |
| Product Highlights IP65 Water and Dust Protection Extra large LCD Readout Auto power On/Off function Supplied in fitted plastic case | |
| Product Highlights IP65 Water Resistant SPC Output Ratchet stop Carbide measuring faces Supplied with standard and fitted plastic case | |
| Product Highlights IP65 water/dust protection (Series 395). Designed to measure the wall thickness of various tubing. The Tube Micrometers have two combinations of measuring faces (carbide tipped): spherical-flat type. Cylindrical... | |
| Product Highlights IP65 water/dust protection (Series 395). Designed to measure the wall thickness of various tubing. The Tube Micrometers have two combinations of measuring faces (carbidetipped): spherical-flat type. Cylindrical anvils... | |
| Product Highlights IP65 water/dust protection 340 series models with a range up to 12in/300mm. Wide measuring range with interchangeable anvils. With a Ratchet Stop for constant force. Supplied with zero-setting... | |
| Product Highlights IP65 water/dust protection 340 series models with a range up to 12in/300mm Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force. Supplied with zero-setting... | |
| Product Highlights IP65 water/dust protection 340 series models with a range up to 12in/300mm Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force Supplied with zero-setting... | |
| Product Highlights IP65 water/dust protection 60 degree or 55 degree V-anvil andconicalspindle(in terchangeable)are optional,which are made of high-grade steel,hardened and precision ground. With Ratchet Stop for constant force. With SPC... | |
| Product Highlights IP65 water/dust protection Measures tubing thickness, shoulder edge distance, rivet head height, etc. with interchangeable anvils (flat anvil, rod anvil, V-anvil). With special Disk Anvils. The Uni-Mike is... | |
| Product Highlights IP65 water/dust protection Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions. The measuring points have approximately 0.3mm /... | |
| Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output Range 0-1in... | |
| Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output Range 1-2in... | |
| Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output Range 2-3in... | |
| Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output Range 3-4in... | |
| Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output With a... | |
| Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways With Ratchet Stop for constant force With SPC output Supplied in... | |
| Product Highlights Length 48in Accuracy In ±.0004in Diameter .47in | |
| Product Highlights Length 72in Accuracy In ±.0004in Diameter .47in | |
| Product Highlights Length 76in Accuracy In ±.0004in Diameter .47in | |
| Product Highlights Length 78in Accuracy In ±.0004in Diameter .47in | |
| Product Highlights Length 79in Accuracy In ±.0004in Diameter .47in | |
| Product Highlights Measurement applications Interchangeable anvils allow one frame to cover more than one range of measurements Features, Wide measuring range, Interchangeable anvils, Hardened precision ground measuring face Supplied with... | |
| Product Highlights Measurement range 6-12 mm and precise to 0.001 mm, with + or - 2 micrometers of accuracy TiN-coated measuring contact points provide durability and impact resistance Three-point measurement... | |
| Product Highlights Measurement range of 0.12 to 0.28" and precise to 0.0001", with + or - 0.0001" of accuracy Hardened steel measuring contact points for hardness and durability Two-point measurement... | |
| Product Highlights Measurement range of 12 to 20 mm and precise to 0.005 mm, with + or - 2 micrometers of accuracy Three alloyed-steel contact points for durability Three-point measurement... | |
| Product Highlights Measurement range of 20 to 50 mm and precise to 0.005 mm, with + or - 3 micrometers of accuracy Three alloyed-steel contact points for durability Three-point measurement... | |
| Product Highlights Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces. Interchangeable ball anvil-spindle tips for various gear modules (0.5 - 5.25) are optional. With Ratchet Stop... | |
| Product Highlights Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes. With Ratchat Stop for constant force. Supplied with setting standard. V-anvils with a... | |
| Product Highlights Measures thickness of sheet metal, paper, plastic, and rubber parts. With Ratchet Stop for constant force. Range 25-50mm Accuracy ±4µm a/b 165/27.5mm | |
| Product Highlights Measures thickness of sheet metal, paper, plastic, and rubber parts With Ratchet Stop for constant force IP65 water/dust protection | |
| Product Highlights Measures thickness of sheet metal, paper, plastic, and rubber parts With Ratchet Stop for constant force IP65 water/dust protection Measurement Accuracy +/-.0002" Output Type SPC Power Source Type... | |
| Product Highlights Measuring Range 3-4"/76.2-101.6mm Resolution .00005in/0.001mm Accuracy ±.0001in Ratchet Stop with StandardIP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use. | |
| Product Highlights Mechanical digit counter with 0.01mm or .001" reading for quick and error-free reading With a standard bar except for 0-25mm / 0 -1" model | |
| Product Highlights Micrometer Inspection Gage Block Set 10 piece set Grade: 00 Material: Steel Each Unit Includes .105 .210 .315 .420 .500 .605 .710 .815 .920 1in Optical parallel(t=.5in) | |
| Product Highlights Pointed spindle and anvil for measuring the web thickness of drills, small grooves, keyways, and other hard-to-reach dimensions 7 degree and 30 degree measuring points are available IP65... | |
| Product Highlights Provides a wide measuring range The rod length can be adjusted in 1 In or 25mm increments SPC data output Output Type SPC Power Source Type SR44 Range... | |
| Product Highlights Quick and easy adjustment Advanced sleeve design with staggered lines and distinct figures for precise, easy readability Balanced frame design for comfortable, accurate measuring Quick-reading figures – every... | |
| Product Highlights Range 0- .6in 0-15mm Resolution .00005in-0.001mm Accuracy .0001in-0.002mm Measuring Force 0.5-2.5N Mass 300g Constant and low measuring force mechanism in the thimble. Adjustable measuring force* accommodates various kind... | |
| Product Highlights Range 0-1.2in 0-30.48mm Accuracy ±.0002in Quickmike type The Disk Micrometer is designed to easily measure root tangent length of spur gears and herical gears Non-rotating spindle eliminates torque... | |
| Product Highlights Range 0-100mm Intechg Anvils 0,25,50,75mm Mass 0.79 kg IP65 water/dust protection 340 series models with a range up to 300mm Wide measuring range with interchangeable anvils With a... | |
| Product Highlights Range 0-12in. Base Size 4x63in Rod Qty 12 | |
| Product Highlights Range 0-12in Base Size 2.5x63in Rod Qty 12 | |
| Product Highlights Range 0-150mm Base Size 101.6x16mm Rod Qty 6 rods Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range The rod length can be adjusted in... | |
| Product Highlights Range 0-150mm Intechg Anvils 0,25,50,75,100,125mm Mass 1.35kg IP65 water/dust protection 340 series models with a range up to 12in/300mm. Wide measuring range with interchangeable anvils. With a Ratchet... | |
| Product Highlights Range 0-150mm Intechg Anvils 0,25,50,75,100.125 mm Mass 0.96kg IP65 water/dust protection 340 series models with a range up to 12in/300mm Wide measuring range with interchangeable anvils With a... | |
| Product Highlights Range 0-1in 0-25.4mm Accuracy ±.00015in Type C 365g The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas... | |
| Product Highlights Range 0-1in 0-25.4mm Accuracy ±.00015in Type D 365g The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas... | |
| Product Highlights Range 0-1in 0-25.4mm Plain/Flat Stem Dia. .5in IP65 | |
| Product Highlights Range 0-1in Indicating Range 0-.0023in Retractable anvil with indicator for threewire measurements of pitch diameter of precision screws, and parallelism measurements IP protection level: 54 Supplied in fitted... | |
| Product Highlights Range 0-1in Resolution .00005in 0.001mm Accuracy .00005in Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function... | |
| Product Highlights Range 0-25mm Accuracy ±4µm Digital model with ratchet stop 335g | |
| Product Highlights Range 0-2in 0-50.8mm Accuracy ±.00015in Mass 490g The display can be rotated up to 330 degrees for easy reading in any position Resolution: 0.001mm or .00005"/0.001mm Display: LCD... | |
| Product Highlights Range 0-6in 0-152.4mm Interchg Anvils 0,1,2,3,4,5 in Mass 0.96kg IP65 water/dust protection Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force zero-setting standards bar... | |
| Product Highlights Range 0-6in Interchg Anvils 0,1,2,3,4,5 in Mass 1.35kg IP65 water/dust protection 340 series models with a range up to 12in/300mm Wide measuring range with interchangeable anvils With a... | |
| Product Highlights Range 1-2in 25.4-50.8mm Accuracy ±.00015in Type A 565g The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas... | |
| Product Highlights Range 1-2in Indicating Range 0-.0023in Retractable anvil with indicator for threewire measurements of pitch diameter of precision screws, and parallelism measurements IP protection level: 54 Supplied in fitted... | |
| Product Highlights Range 1-2in Resolution .00005in 0.001mm Accuracy .00005in Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function... | |
| Product Highlights Range 1.2-1.6in 30.48-40.64mm Head Assy Order No. 04AZA739 Accuracy .0001in with TiN-coated contact points | |
| Product Highlights Range 1.6-2in 40.64-50.8mm Accuracy .0001in with TiN-coated contact points Resolution: 0.001mm or .00005"/0.001mm (over 5" models: .0001"/0.001mm) Contact point:TiN-coating Measuring method: Three-point method Display: LCD Battery: SR44 (2... | |
| Product Highlights Range 10-11 in Accuracy ±.00025 in Mass 1405g With ratchet stop Hammertone-green, baked-enamelfinished frame. Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar except... | |
| Product Highlights Range 100-200mm Intechg Anvils 0,25,50,75mm Mass 1.38kg IP65 water/dust protection 340 series models with a range up to 300mm Wide measuring range with interchangeable anvils With a Ratchet... | |
| Product Highlights Range 11-12in Accuracy ±.00025in Mass 1565g With ratchet stop Hammertone-green, baked-enamelfinished frame Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar except for 0-1"... | |
| Product Highlights Range 1100-1200mm Ext Collars 50mm Mass 7.08g Wide measuring range with extension anvil collars 50mm spindle stroke With Ratchet Stop for constant force Supplied with zero-setting standards bar... | |
| Product Highlights Range 12-13in 304.8-330.2mm Accuracy ±.0003in With ratchet stop | |
| Product Highlights Range 12-16mm Accuracy 2µm The Holtests (type II) have three contact points made of alloyed steel Measurement can be taken closer to the bottom of the blind bore... | |
| Product Highlights Range 12-16mm Accuracy 2µm With titanium coated contact points TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure... | |
| Product Highlights Range 12-18in Interchg Anvils 0,1,2,3,4,5 in Mass 4.69kg Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force Supplied with zero-setting standards bar for each... | |
| Product Highlights Range 12-20mm Ind Range 12-16,16-20 mm Rings Included Ø16mm With extension rod/titanium coated contact points | |
| Product Highlights Range 13-14in 330.2-355.6mm Accuracy ±.0003in With ratchet stop | |
| Product Highlights Range 13-14in Accr. ±.0003in Mass 2155g With ratchet stop Hammertone-green, baked-enamelfinished frame. Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar except for 0-1"... | |
| Product Highlights Range 14-15in 355.6-381mm Accuracy ±.00035in With ratchet stop | |
| Product Highlights Range 15-16in 381-406.4mm Accuracy ±.00035in With ratchet stop | |
| Product Highlights Range 15-30mm Accuracy ±2µm Measuring Force 2-10N Constant and low measuring force mechanism in the thimble Adjustable measuring force* accommodates various kind of work materials. *0.5-2.5N or 2-10N... | |
| Product Highlights Range 150-300mm Intechg Anvils 0,25,50,75,100,125mm Mass 2.65kg IP65 water/dust protection 340 series models with a range up to 12in/300mm Wide measuring range with interchangeable anvils With a Ratchet... | |
| Product Highlights Range 16-17in 406.4-431.8mm Accuracy ±.00035in With ratchet stop | |
| Product Highlights Range 17-18in 431.8-457.2mm Accuracy ±.0004in With ratchet stop | |
| Product Highlights Range 18-19in 457.2-482.6mm Accuracy ±.0004in With ratchet stop | |
| Product Highlights Range 18-24in Interchg Anvils 0,1,2,3,4,5 in Mass 6.51kg Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force Supplied with zero-setting standards bar for each... | |
| Product Highlights Range 19-20in 482.6-508mm Accuracy ±.0004in With ratchet stop | |
| Product Highlights Range 2-12in Extension Rods .5,1,2 (2pcs.),4 in Head Travel .5in | |
| Product Highlights Range 2-3mm Ind Range 2-2.5,2.5-3 mm Rings Included Ø2.5mm | |
| Product Highlights Range 200-1000mm Head Travel 25mm Extension Rods 25,50,100,200,400 mm Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Carbide-tipped measuring faces... | |
| Product Highlights Range 25-50mm Accuracy ±4µm Digital model Diameter of measuring disk: 20mm / .787” 0.7mm / .028” (1mm: models over 100mm) edge thickness to enter narrow recesses. With Ratchet... | |
| Product Highlights Range 3-4in 76.2-101.6mm Accuracy ±.0001in With ratchet thimble w/o SPC IP65 protection level, enabling use in environments exposed to cutting oil, etc (Anti-corrosion treatment is required after use)... | |
| Product Highlights Range 3-4in Accuracy ±.00015in with Ratchet Stop .0001 reading is obtained with vernier. | |
| Product Highlights Range 3-6mm Ind Range 3-4,4-5,5-6 mm Rings Included Ø4mm,Ø 5mm | |
| Product Highlights Range 30-40mm Head Assy Order No. 04AZA737 Accuracy 3µm with titanium coated contact points TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and... | |
| Product Highlights Range 350-375mm Accu. ±6µm Mass 2,305g With ratchet stop Flatness: 0.6µm for models up to 300mm 1µm for models over 300mm Parallelism: (2+R/100)µm, R=max. range (mm) Measuring faces:... | |
| Product Highlights Range 36-37in Accr. ±.0007in Mass 8215g With ratchet stop Hammertone-green, baked-enamelfinished frame Ratchet Stop or Friction Thimble for exact repetitive readings With a standard bar except for 0-1"... | |
| Product Highlights Range 4-20in Ext Rods 1,2,4,8 in Head Travel 1 in Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Highly-durable/ large-diameter... | |
| Product Highlights Range 400-500mm Intechg Anvils 0,25,50,75mm Mass 4.81kg IP65 water/dust protection 340 series models with a range up to 12in/300mm. Wide measuring range with interchangeable anvils. With a Ratchet... | |
| Product Highlights Range 50-1000mm Head Travel 13mm Ext Rods 13,25,50 (2 pcs),100,200(2pcs),3 00 mm Fitted Plastic Case | |
| Product Highlights Range 50-1500mm Head Travel 13mm Extension Rod 13,25,50 (2pcs),100,200(2pcs) ,300(2pcs) mm Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Carbide-tipped... | |
| Product Highlights Range 500-525mm Accuracy 9µm With locking clamp Zero point can be readjusted by twisting the micrometer head sleeve. A key wrench is supplied Clear, crisp graduations on the... | |
| Product Highlights Range 500-600mm Intechg Anvils 0,25,50,75mm Mass 6.35kg IP65 water/dust protection 340 series models with a range up to 12in/300mm. Wide measuring range with interchangeable anvils. With a Ratchet... | |
| Product Highlights Range 6-12in 152.4-304.8mm Interchg Anvils 0,1,2,3,4,5 in Mass 1.88kg IP65 water/dust protection Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force Zero-setting standards bar... | |
| Product Highlights Range 7-8in Accuracy ±.0002in Hammertone-green, baked-enamelfinished frame. Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar except for 0-1" model | |
| Product Highlights Range 75-100mm Accuracy ±3µm with Ratchet Stop | |
| Product Highlights Range 8-80in Head Travel 1in Extension Rods 1,2,4,8,(2pcs),16in( 3pcs) Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head. The 339 series... | |
| Product Highlights Range 8-9in Accuracy ±.0002in Mass 1080g With ratchet stop Hammertone-green, baked-enamelfinished frame Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar except for 0-1"... | |
| Product Highlights Range 9-10in Accr. ±.00025in Mass 1255g With ratchet stop Hammertone-green, baked-enamelfinished frame. Ratchet Stop or Friction Thimble for exact repetitive readings. With a standard bar except for 0-1"... | |
| Product Highlights Range 900-1000mm Intechg Anvils 0,25,50,75mm Mass 11.78kg IP65 water/dust protection 340 series models with a range up to 12in/300mm. Wide measuring range with interchangeable anvils. With a Ratchet... | |
| Product Highlights Range Inch/Metric 0.4-1 Accuracy ±0.0002 Setting Standards .4 in Mass 410g Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes With Ratchat... | |
| Product Highlights Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision... | |
| Product Highlights Rods are rigid & lightweight 5-1/2" (140mm) long handle furnished Each rod is marked with length Hardened and ground anvils Interchangeable anvils Quick reading figures Extension rods are... | |
| Product Highlights Rods are rigid and lightweight 5-1/2" (140mm) long handle furnished Each rod is marked with length Hardened and ground anvils Interchangeable anvils Quick reading figures Extension rods are... | |
| Product Highlights Screw Thread Micrometers Interchangeable Anvil-Spindle Tip Type IP65 water/dust protection With Ratchet Stop for constant force. With SPC output With a standard bar Range: 1-2in 25-50mm Accuracy: ±.0002in... | |
| Product Highlights Set of six vernier scale micrometers in inch units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Baked enamel... | |
| Product Highlights Set of twelve micrometers that range in opening from 25 mm to 300 mm, sized in 25-mm increments, and graduated to 0.01 mm Carbide facing on spindle and... | |
| Product Highlights Small-diameter anvil and spindle for measuring splined shafts, slots, and keyways Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC) output... | |
| Product Highlights Stands are designed to allow bench-top use with hand micrometers or other gages Mic Ranges 125-300mm(5-12in) Vertical type | |
| Product Highlights Suitable wrenches are furnished to make necessary adjustments Combination ratchet and speeder for uniform pressure and quicker adjustment Quick and easy sleeve adjustment Advanced sleeve design with staggered... | |
| Product Highlights Supplied with anvil set Clear graduations on satin chrome finish Hammertone baked enamel finish with thermal shields Ratchet Stop Supplied in fitted plastic case | |
| Product Highlights Supplied with Flat anvil and Rod anvil With special Disk Anvils. Can be used as a height micrometer. The disks have lapped, mirror surface With Friction Thimble Measurement... | |
| Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard to reach areas Speedy spindle feed of .4 In/10mm/rev... | |
| Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas. With Ratchet Stop for constant force. Speedy spindle... | |
| Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas With Ratchet Stop for constant force Speedy spindle... | |
| Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach portions With Ratchet Stop for constant force Speedy spindle... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 100mm (4") base and 4mm (5/32") diameter measuring rods Combination ratchet and speeder... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 2" (50mm) half base permits measuring depths of holes and slots close to... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 4" (100mm) base and 5/32" (4mm) diameter measuring rods Combination ratchet and speeder... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured with these fine tools 6" (150mm) base and 5/32" (4mm) diameter measuring rods Combination ratchet and speeder... | |
| Product Highlights The depths of holes, slots, shoulders and projections can be measured 2-1/2" (63.5mm) base and 1/8" (3.2mm) diameter measuring rods Combination ratchet and speeder for uniform pressure and... | |
| Product Highlights The Digimatic Micrometer Heads The display can be rotated up to 330 degrees for easy reading in any position | |
| Product Highlights The most popular precision micrometers used by skilled workmen worldwide Accurate, rugged, and easy to use Starrett satin chrome finish – no glare – resists rust Advanced sleeve... | |
| Product Highlights The most popular precision micrometers used by skilled workmen worldwide Accurate, rugged, and easy to use Starrett satin chrome finish - no glare - resists rust Advanced sleeve... | |
| Product Highlights The Quickmike provides a speedy spindle feed of 10mm/.4” per thimble rotation as compared to the conventional micrometer with 0.5mm/.025” per rotation. Its wide 30mm/1.2” measuring range allows... | |
| Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Vernier scale in inch units for taking precise inside dimension (ID) measurements Ratchet-stop mechanism helps provide... | |
| Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Vernier scale in metric units for taking precise inside dimension (ID) measurements Ratchet-stop mechanism helps provide... | |
| Product Highlights TiN-coated contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole.(up to 100mm/4"models) Large LCD readout. Functions... | |
| Product Highlights Tubular Inside Micrometers - Series 133-Single Rod Type With locking clamp. Zero point can be readjusted by twisting the micrometer head sleeve. A key wrench is supplied. Clear,... | |
| Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Digital, single-value readout LCD displays in metric units for readability Statistical Process Control (SPC) output transmits... | |
| Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Vernier scale in inch units for taking precise inside dimension (ID) measurements Includes interchangeable extension pipes... | |
| Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Vernier scale in inch units for taking precise inside dimension (ID) measurements Includes interchangeable extension rods... | |
| Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Vernier scale in metric units for taking precise inside dimension (ID) measurements Includes interchangeable extension pipes... | |
| Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Vernier scale in metric units for taking precise inside dimension (ID) measurements Includes interchangeable extension rods... | |
| Product Highlights Two-point contacts for measurement of the inside dimension (ID) of small bores Vernier scale in inch units for taking precise inside dimension (ID) measurements Ratchet-stop mechanism helps provide... | |
| Product Highlights Used for the zero point setting of outside micrometers. Flat and lapped measuring faces. Heat insulating handle to prevent expansion due to body temperature. Supplied in fitted carton... | |
| Product Highlights Used for the zero point setting of outside micrometers. Flat and lapped measuring faces Heat insulating handle to prevent expansion due to body temperature Each Unit Includes Supplied... | |
| Product Highlights Used to measure a wide range of ID measurements 1" Travel mic head Size in marked on each extension tube Clear graduations on satin chrome finish mic head... | |
| Product Highlights Used to measure a wide range of ID measurements 1/2" Travel mic head Size in marked on each extension tube Clear graduations on satin chrome finish mic head... | |
| Product Highlights Uses interchangeable anvils (flat and rod included) to support varied measurement needs Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC)... | |
| Product Highlights V-anvil for direct outside diameter (OD) measurement of three-fluted taps, milling cutters, reamers, or out-of-roundness Digital, single-value readout LCD displays in inch and metric units for readability Statistical... | |
| Product Highlights V-anvil for direct outside diameter (OD) measurement of three-fluted taps, milling cutters, reamers, or out-of-roundness Vernier scale in inch units for taking precise outside diameter (OD) measurements Ratchet-stop... | |
| Product Highlights Vernier scale in inch units for taking precise outside diameter (OD) measurements Includes interchangeable anvils and setting rods for a diversified range of measurement Ratchet-stop mechanism helps provide... | |
| Product Highlights Vernier scale in inch units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Baked enamel finish for protection and... | |
| Product Highlights Vernier scale in metric units for taking precise outside diameter (OD) measurements Includes interchangeable anvils and setting rods for a diversified range of measurement Ratchet-stop mechanism helps provide... | |
| Product Highlights Vernier scale in metric units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Baked enamel finish for protection and... | |
| Product Highlights Wide measuring range with extension anvil collars. 50mm spindle stroke. With Ratchet Stop for constant force. Supplied with zero-setting standards bar for each range. Square and round pipes... | |
| Product Highlights Wide measuring range with extension anvil collars 50mm spindle stroke With Ratchet Stop for constant force Supplied with zero-setting standards bar for each range Square and round pipes... | |
| Product Highlights Wide measuring range with interchangeable anvils Supplied with zero-setting standards bar for each range Has SPC data output | |
| Product Highlights Wide measuring range with interchangeable anvils With a Ratchet Stop for constant force Supplied with zero-setting standards bar for each range Supplied in fitted wooden case Range 6-12in... | |
| Product Highlights Wide measuring range Interchangeable anvils Supplied with measuring standards as a boxed set ± (4+L/75)µm, L=maximum measuring length Flatness - 0.6µm for models up to 300mm 1µm for... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head. Carbide Tipped Face Range 2-12in Head Travel .5in Ext Rods .5,1,2 (2pcs.),4... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head. Carbide Tipped Face Range 2-6in Head Travel .5in Ext Rods .5,1,2 in... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head. Carbide Tipped Face Range 50-150mm Head Travel 13mm Ext Rods 13,25,50 mm... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head. Carbide Tipped Face Range 50-300mm Head Travel 13mm Ext Rods 13,25,50 (2... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head. The 339 series uses highly-durable extension pipes. Carbide-tipped measuring faces. Range 8-9in-203.2-228.6mm... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Carbide-tipped measuring faces Range 8-40in 203.2-1016mm Head Travel 1in Extention Rods 1,... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Range 40-120in Extension Rods 2,4, (2 pcs) 8,20,40 in Head Travel 2in... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head Supplied in fitted plastic case Range 2-20in Extension Rods .5,1,2 (2pcs.),4,8 in... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head The 339 series uses highly-durable extension pipes Carbide-tipped measuring faces Range 8-40in... | |
| Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head The 339 series uses highly-durable extension pipes Carbide-tipped measuring faces Resolution: 0.001mm... | |
| Product Highlights Wide range of ID measurements with interchangeable rods. Each interchangeable rod is marked with its measuring range. The sizes of interchangeable rods can be adjusted with spacing collars. | |
| Product Highlights With locking clamp Zero point can be readjusted by rotating the micrometer head sleeve, a key wrench is supplied Clear, crisp graduations on the satin chrome finished micrometer... | |
| Product Highlights With Ratchet Stop for constant force. With SPC output Supplied in fitted plastic case Range 0-25mm Accuracy ±5µm Mass 630g | |
| Product Highlights With Ratchet Stop for constant force. With SPC output Supplied in fitted plastic case Range 25-50mm Accuracy ±6µm Mass 650g | |
| Product Highlights With Ratchet Stop for constant force. With SPC output Supplied in fitted plastic case Range 50-75mm Accuracy ±7µm Mass 1040g | |
| Product Highlights With Ratchet Stop for constant force. With SPC output Supplied in fitted plastic case Range 75-100mm Accuracy ±8µm Mass 1090g | |
| Product Highlights With Ratchet Stop for constant force Range 0-25mm Accuracy ±5µm Mass 210g | |
| Product Highlights With Ratchet Stop for constant force Range 25-50mm Accuracy &plusm n;6µm Mass 230g | |
| Product Highlights With Ratchet Stop for constant force Range 50-75mm Accuracy ±7µm Mass 280g | |
| Product Highlights With Ratchet Stop for constant force Range 75-100mm Accuracy ±8µm Mass 330g | |
| Product Highlights With SPC output Supplied in a fitted plastic case Range 0-25mm Accuracy ±3µm Digital model with Rachet Stop | |
| Wide range of ID measurements with interchangeable rods. Each interchangeable rod is marked with its measuring range. The sizes of interchangeable rods can be adjusted with spacing collars. Both micrometer... |
| Next >> |