Transcat, Inc. Datasheets for Thermal Imagers
Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more
| Product Name | Notes |
|---|---|
| Find. Repair. Validate. Report. The 279 FC is a full-featured digital multimeter with integrated thermal imaging and is designed to increase your productivity and confidence. The thermal multimeter helps you... | |
| FLIR C3 Highlights The FLIR C3 is a full-featured, pocket-sized thermal camera designed to be your go-to tool, whether your work is building inspections, facilities maintenance, HVAC, or electrical repair. | |
| Fluke Ti450 PRO Highlights Professional 320 x 240 Thermal Imager. See more detail with SuperResolution, offering 4x the pixel data. SuperResolution captures multiple images and combines them to create a... | |
| Fluke Ti480 PRO Highlights Professional 640 x 480 Thermal Imager. See more detail with SuperResolution, offering 4x the pixel data. SuperResolution captures multiple images and combines them to create a... | |
| Fluke TiX580 60Hz Highlights Get stunning 640 x 480 image quality and surprising affordability in the TiX580 (suburb 320 x 240 resolution is available in the TiX560 – TiX500 models)... | |
| Focus is one of the most important aspects of thermography, and an out of focus image can give you data that can lead to misdiagnosis – potentially costing you thousands. | |
| MSX Technology - Why does my FLIR ONE have two cameras? Raw thermal images are beautiful, however, they don't provide too much physical detail. So the FLIR ONE blends both... | |
| Overview A Fluke infrared camera can save you time and money by finding potential problems before they become costly failures. With the innovative features and functionality in the Fluke Ti125... | |
| Overview A thermal imaging camera that single-handedly blends digital and infrared images The TiR110, a thermal imaging camera allows you to quickly identify potential building application problems so you can... | |
| Overview An infrared camera designed with you in mind Ultra sleek, intelligent design meets the performance you need for building diagnostics. Searching for air leaks, hidden moisture, construction defects, or... | |
| Overview Powerful high-performance features make troubleshooting fast and easy. Technology changes. The last thing we want is for you to feel like you're missing out on critical innovations, so Fluke... | |
| Overview Powerful high-performance features make troubleshooting fast and easy Technology changes. The last thing we want is for you to feel like you're missing out on critical innovations, so Fluke... | |
| Overview The optimal choice in advanced infrared troubleshooting Capturing properly focused images just got easier with Fluke exclusive IR-OptiFlex™ focus system. Now it's easier than ever to communicate your findings... | |
| Overview Your view of infrared technology is about to change 180°. The answer is right before your eyes, even when your target isn't. Navigate, capture and process images faster Easily... | |
| Produce Highlights Automatic Analysis and Alarms With its streaming video output, the AX8 not only gives you live video of every installation, but it also provides automated alarming when pre-set... | |
| Product Highlights FLIR ETS320 Thermal Imaging Solution is suitable for electronic board and device evaluation. The ETS320 kit includes a camera, pole mount, stand, power supply, FLIR tools and software,... | |
| Product Highlights Small and light enough to be picked up with two fingers, the MN4100 Dual Vision, Automation Imager, provides thermal imaging capability to new or existing control systems. With... | |
| Product Highlights The 15° lens is a popular lens accessory and provides 1.7× magnification compared to the standard lens. Ideal for small Website or distant targets such as overhead power... | |
| Product Highlights The Fluke PRO series cameras introduce a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen... | |
| Product Highlights Utilising both thermal and visible cameras, along with industry standard Modbus/TCP communications, the MN4000 panel mounted thermal imager is simple to integrate into existing plant systems providing an... | |
| Product Highlights ATEX/IECEx Certified for Zone 1, 2, 21, 22 & M2 explosive areas No waiting for hot work permits with intrinsically safe design Perform safe electrical inspection with RFID... | |
| Product Highlights Capture Thermal and Visual Images on each trigger pull for enhanced reporting Crisp, High Resolution 160x120 pixel Thermal Images for better definition and clarity Complete Report Software to... | |
| Product Highlights Connect to FLIR Tools Mobile App for smartphone or tablet and stream live video and create instant reports Excellent thermal resolution at 160x120 pixels Enhanced with MSX (Multi-Spectral... | |
| Product Highlights E40 with standard and 15 Lens (15, f=30mm) w/Case High quality thermal imaging at 19,200 pixels (160 × 120) 3.1 megapixel digital visible light camera with lamp FLIR... | |
| Product Highlights Easy navigation around tough angles and tight spaces with the 180° rotating lens Industry's largest 5.7 inch touchscreen LCD with 320x240 resolution Double the D:S with a telephoto... | |
| Product Highlights Easy navigation around tough angles and tight spaces with the 180° rotating lens Industry's largest 5.7 inch touchscreen LCD with 320x240 resolution Inspect large targets from a close... | |
| Product Highlights Field of view (FOV): 32 x 24mm Magnifying factor: 4x Working distance: 79 mm Depth of field: ±2.0 mm Focal length: 73 mm (2.9 in.) Spatial resolution: (IFOV):... | |
| Product Highlights Field of view (FOV): 80° x 64.4° (92.8° diagonal) Minimum focus distance: 65 mm (2.6") Focal length: 6.5 mm (0.26") Spatial resolution (IFOV): 2.62 mrad Automatic Lens identification... | |
| Product Highlights Fine Resolution capability delivers 320 x 240 pixels but at the cost of a 160 x 120 pixels detector 4x digital zoom to magnify and reveal finer details... | |
| Product Highlights FLIR E40BX with MSX Thermal Imager Kit with Standard 45° Lens with Case Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range:... | |
| Product Highlights Flir E40bx-NIST Thermal Imaging Camera with MSX Imaging and NIST Calibration Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App 160x120 pixel... | |
| Product Highlights Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @... | |
| Product Highlights Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy 0.05°C @ 30°C Thermal... | |
| Product Highlights For 24 Degree (T5xx) | |
| Product Highlights High temperature option +300 Degree C to 1200 Degree C +572 Degree F to 2192 Degree F T5xx | |
| Product Highlights Identify Abnormalities Faster with 4 Times More In-Camera Fine Resolution Monitor Temperature Changes Through Image Logging and Temperature Trending Capabilities Ability to Focus on Objects as Close as... | |
| Product Highlights IR resolution: 160 × 120 pixels Thermal sensitivity/NETD: <0.06°C (0.11°F) / <60 mK Field of view (FOV): 45° × 34° Easy to use Intuitive, user-friendly interface for measurements... | |
| Product Highlights IR resolution: 320 × 240 pixels Thermal sensitivity/NETD: Field of view (FOV): 45° × 34° Easy to use Intuitive, user-friendly interface for measurements in thermal or MSX mode. | |
| Product Highlights Large 3.5“ LCD Screen Easy 1-Button control Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft 32° wide angle lens,... | |
| Product Highlights Large 3.5“ LCD Screen Easy 1-Button control Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft 32° wide angle lens... | |
| Product Highlights Large 4.3“ TouchScreen Quality resolution 320 x 240 Patented SuperResolution provides 640 x 480 resolution images when downloaded to IRSoft 30° lens allows for wide field of view... | |
| Product Highlights Large 4.3“ TouchScreen Quality resolution 640 x 480 Patented SuperResolution provides 640 x 480 resolution images when downloaded to IRSoft 42° wide angle included and 15° telephot lens... | |
| Product Highlights Resolution: 320 x 240 Sensitivity: <30 mK at 86 F Focus: auto and manual Temperature range: -4 to 212 F/32 to 662 F Each Unit Includes Thermal imager... | |
| Product Highlights Resolution: 640 x 480 Sensitivity: <40 mK at 86 F Focus: auto and manual Temperature range: -4 to 212 F / 32 to 662 F Each Unit Includes... | |
| Product Highlights Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App 320x240 pixel resolution for accurate temperature measurement Enhanced with MSX (Multi-Spectral Dynamic Imaging)... | |
| Product Highlights Temp. Measurement Range: -20°C to + 450°C (–4° F to 842°F) IFOV (Spatial Resolution): 2.8 mRad Distance to Spot - D:S: 353:1 Detector Resolution: 220 x 165 See... | |
| Product Highlights Temp. Measurement Range: -20°C to +350°C (–4° F to 662°F) IFOV (Spatial Resolution): 3.9 mRad Distance to Spot - D:S: 257:1 Detector Resolution: 160 x120 See More Detail... | |
| Product Highlights Temp. Measurement Range: -20°C to +550°C (–4° F to 1022°F) IFOV (Spatial Resolution): 2.4 mRad Distance to Spot - D:S: 417:1 Detector Resolution: 260 x 195 See More... | |
| Product Highlights Thermal Imaging Resources | Hotline | Chat Superior IR Images – Sharp thermal resolution at 76,800 pixels for solid accuracy from farther away. Advanced Optics – The widest... | |
| Product Hughlights Identify Abnormalities Faster with 4 Times More In-Camera Fine Resolution Monitor Temperature Changes Through Image Logging and Temperature Trending Capabilities Ability to Focus on Objects as Close as... | |
| The 320x240 resolution of the TiS75 delivers the right image quality you need to make the proper diagnosis. The TiS75 also includes time-saving functions to help you work more efficiently... |