Transcat, Inc. Datasheets for Industrial Thermometers
Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Mensor CTP5000-170 Reference Thermometer -196C to 170C | |
| Overview Electrical tester with OpenJaw™ Current The Fluke T5 Electrical Testers let you check voltage, continuity and current with one compact tool. With the T5, all you have to do... | |
| Overview Laboratory accuracy. Wherever you go Fluke 54 II B dual input digital thermometer can log up to 500 points of data to internal memory. Fast response and laboratory accuracy... | |
| Overview Laboratory accuracy. Wherever you go The Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test tool. Take contact... | |
| Overview Laboratory accuracy. Wherever you go The Fluke 51 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test tool. Take contact... | |
| Overview Laboratory accuracy. Wherever you go The Fluke 52 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test tool. Take contact... | |
| Overview See more. Blend visual and infrared. See issues in context by blending the infrared heat map with the visual image, and get the detail you need by choosing one... | |
| Overview Small in Size. Big on Toughness The Fluke 62 MAX and 62 MAX+ infrared thermometers are everything you'd expect from the experts in measuring temperature in transformers, motors, pumps,... | |
| Overview The Fluke 568 Ex Intrinsically Safe Infrared Thermometer is the one product you can use in Class I Div 1 and Div 2 or Zone 1 and 2 hazardous... | |
| Overview Two-in-one IR and contact thermometers with an innovative dot matrix display. With a simple, 3-button on-screen menu interface (in 6 languages) the Fluke 568 and 566 digital laser thermometers... | |
| Product Highlights See the Heat™ - Speed Troubleshooting FLIR’s Innovative Lepton ® IR Imaging Engine Instantly shows what’s hot and where to aim Eliminates blind guesswork 24:1 spot size ratio... | |
| Product Highlights ake the CM78 on every job and it delivers with advanced multimeter functions including True RMS accuracy, AC/DC current and voltage measurement, resistance, capacitance, frequency, infrared and contact... | |
| Product Highlights The 1502A Tweener features accuracy up to ±0.006 °C (the 1504 is even more accurate, up to ±0.002 °C). In addition, it reads 100-ohm, 25-ohm, and 10-ohm probes,... | |
| Product Highlights The bundle created with electricians and HVAC technicians in mind. First test for overheated electrical devices with the IR thermometer. Then check for energized circuits with the 1AC... | |
| Product Highlights The FLIR TG165 Spot Thermal Camera bridges the gap between single spot infrared thermometers and FLIR’s legendary thermal cameras. Equipped with FLIR’s exclusive Lepton micro thermal sensor, the... | |
| Product Highlights This digital thermometer operates with infrared measurement techniques to determine the surface temperature of an object. The optical system of the device collects radiated energy, and focuses it... | |
| Product Highlights With TraceableLIVE™, you're always connected to your lab with your smartphone, tablet, or personal computer. By simply using the TraceableLIVE™ app, or visiting Traceablelive.com on any browser, you're... | |
| Product Highlights ± 0.05 °C accuracy over full range Intrinsically safe (ATEX compliant) Display temperature in °C or °F Temperature trend indicator User selectable resolution (0.1, 0.01, 0.001) Large LCD... | |
| Product Highlights Save over $144 with Fluke Calibration 24350T VIP Kit. See the Fluke Calibration 24350T VIP Kit now! Transcat # 24350T Hart Model # 7103 Totally portable. Weighs only... | |
| Product Highlights AC/DC Clamp-On Meter/Digital MultiMeter with built-in Infrared Thermometer Non-contact IR Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients... | |
| Product Highlights Accuracy +/- 0.1°C (0°C to 100C) NIST traceable calibration certificate available Upper and lower data logging control limits with user alerts Able to run multiple sensors Range Up... | |
| Product Highlights Accuracy : ±0.5 °F Input Types : 11 Thermocouple Types Step and Ramp functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in... | |
| Product Highlights Accuracy of ± 0.05 °C (± 0.09 °F) over full range Intrinsically safe (ATEX and IECEx compliant) Two models to choose from (-50 °C to 160 °C or... | |
| Product Highlights Adjustable data sampling rate Stores 99 readings manually and 20M readings via 2G SD card Type K/J Thermocouple input for high temperature measurements Large backlit dual LCD display... | |
| Product Highlights Air flow measurements from 40 FPM to 7800 FPM (0.2 to 40.0 MPS) Relative Humidity (%RH) measurements from 5.0 to 95.0% RH Temperature measurements from -4° F to... | |
| Product Highlights Alarm feature may be set in 0.1 increments and will sound when temperature rises above or falls below set point Dual probe inputs allow displaying temperature of probe... | |
| Product Highlights Built-in InfraRed Thermometer for non-contact temperature measurement to 932°F (500°C) with 30:1 distance to target ratio Type K Temperature function for contact temperature measurement to 2501°F (1372°C) Highest... | |
| Product Highlights Built-in IR thermometer with laser measures remote surface temperature on motors and rotating parts Provides wide RPM (photo and contact) and Linear Surface Speed (contact) measurements Non-contact Photo... | |
| Product Highlights Choose up to 11 Thermocouple types RTD, Ohms and Thermistor functions (850 Series) 0.1 °C (±0.2 °F) RTD, 0.3 °C (± 0.5 °F)Thermocouple and Thermistor Accuracy Calibrator and... | |
| Product Highlights Compact and rugged design features large backlit display Displays [T1 plus T2] or [T1-T2 plus T1] or [T1-T2 plus T2] Selectable units of °F, °C, K (Kelvin) Wide... | |
| Product Highlights Compact thermometer measures temperature from -58 to 1200°F (-50 to 650°C) with 0.1° resolution up to 199.9° Adjustable High/Low setpoints with audible alarm alerts user when temperature exceeds... | |
| Product Highlights Diameter: 4mm Length: 210mm Sensing Length: 6mm Handle: No (Angled) Cable: 1.5m PTFE 4-wire Temperature Range: -50°C to +250°C Application: Europa, Venus & Calisto Features: General purpose | |
| Product highlights Dual Input Superior Accuracy: ±(0.04% rdg + 0.3 °C) Probe Offset 1000 Hour Battery Life Displays Real-Time Statistical Data Data Logging and Wireless Transmission Capability Creative Ergonomic Design... | |
| Product Highlights Dual Laser Targeting at 30 " distance two laser points converge to 1" target spot Dual laser for accurate target Fast 0.15 second response time with Max display... | |
| Product Highlights Dual laser technology for precise measurement of smaller targets, the measurement spot is indicated at the point where the two lasers converge Superior 250:1 distance to spot size... | |
| Product Highlights Each channel is independently programmable with thermocouple type and alarm conditions Large full-color LCD displays each channel simultaneously Log up to 296,296 data points and download or stream... | |
| Product Highlights Each Tweener is programmable to match a probe’s constants for maximum linearity and accuracy. All probe constants and coefficients are programmed through simple, front-panel keystrokes. Temperature is displayed... | |
| Product Highlights Easily replaceable AA Batteries, provides an estimated *200 hours operation. Circuit logic automatically indicates low battery condition, automatically shuts off after twenty minutes, shows temperature trend and stabilization,... | |
| Product Highlights Easily take measurements in hard-to-reach spots at a distance Take non-contact surface temperature measurements with an infrared sensor 24:1 spot ratio to measure small targets from a safe... | |
| Product Highlights Easily take measurements in hard-to-reach spots from farther away Take non-contact surface temperature measurements with an infrared sensor 30:1 spot ratio to measure small targets from a safe... | |
| Product Highlights Exclusive movementless design resists shock and vibration – no gears to wear or misalign resulting in increased instrument life Gas-operated molecular sieve No elevation error Mercury free One... | |
| Product Highlights Exclusive movementless design resists shock and vibration - no gears to wear or misalign resulting in increased instrument life Gas-operated molecular sieve No elevation error Mercury free One... | |
| Product Highlights Extech Model # 42545 Measures up to 1832°F with 50 to 1 distance to target ratio High and low alarm set points Built-in laser pointer identifies target area... | |
| Product Highlights Extech Model # EA25 Compact and rugged design features large display and bargraph Display any two parameters (Temperature and Humidity or Dew Point, or Wet Bulb) simultaneously Min/Max... | |
| Product Highlights Extra Long Range (50:1) Extra High Temperature (-58° to 2732°F) 10 point memory log that can save current temperature MAX/MIN/AVG/PT Electronic Trigger Lock which allows for continuous readings... | |
| Product Highlights Extremely accurate and reliable Precise measurement with distance to spot ratio from 10:1 to 50:1 Wide temperatures ranges available up to -58°F to 2822°F (-50°C to 1550°C )... | |
| Product Highlights Hart Model # 5577 Certified to ATEX directive—EX II 2G EEx ib IIB T4 rating System accuracy to ±0.05°C (readout and probe!) Battery powered Dual channel with differential... | |
| Product Highlights Hart Model # 9009-Y (Yellow) Two wells in each block for simultaneous comparison calibrations Rugged, lightweight, watertight enclosure Lets you calibrate HOT and COLD temperatures at the same... | |
| Product Highlights Hart Scientific Model # 1529T-4TC Four channels for PRTs, thermistors, and thermocouples Displays eight user-selected data fields from any channel Logs up to 8,000 readings with date and... | |
| Product Highlights Hart Scientific Model # 1529T Four channels for PRTs, thermistors, and thermocouples Displays eight user-selected data fields from any channel Logs up to 8,000 readings with date and... | |
| Product Highlights Hart Scientific Model # 1560 Base Unit—Includes Display, User Interface, Memory, RS-232 Port Requires Plug-In Input Modules for RTDs, Thermocouples, and Thermistor Probes Graphical LCD Screen with Backlight... | |
| Product Highlights High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target... | |
| Product Highlights High accuracy: 0.02% of reading. Very low temperature coefficient: 15 ppm/°C in thermocouples. Accuracy is maintained even in harsh enviromental conditions. Measurement of 14 thermocouples. Display in °C,... | |
| Product Highlights High-resolution optics High accuracy: 1 % and repeatability: 0.5 % MAX temperature display Laser targeting Backlit display Expanded measurement range up to 535 °C (999 °F) | |
| Product Highlights High/Low Alarms with Vision Alarm Function Fast and accurate measurements at 12" where the two lasers converge with 12:1 field of view Measures up to 950°F (510°C) Automatic... | |
| Product Highlights Ideal for All Industrial Applications High Stability Low Drift Diameter 4mm Length 300mm Sensing Length 6mm Handle Cable 2m PTFE 4 wire Temperature Range -50 to +250°C Fast... | |
| Product Highlights IEEE-488 (GPIB) Communication port for the 1529 | |
| Product Highlights Infrared thermometer 275 ºC (525 ºF) Field-replaceable probe thermometer 200 ºC (390 ºF) Integrated countdown timer Backlit display ºC or ºF readings NSF certified Hand washable (IP54) HACCP... | |
| Product Highlights Instant, less-than-a-second temperature readings of any surface, °F/°C switchable Ideal for food preparation, pharmaceuticals, field use, electronics, and safety inspection Features minimum/maximum memory, average readings, and high/low audible... | |
| Product Highlights Large LCD displays any two parameters simultaneously Data Hold, Relative, Min/Max, Programmable power off timer Stores up to 99 manual readings for display recall or up to 15,000... | |
| Product Highlights Large LCD displays any two parameters simultaneously Data Hold, Relative, Min/Max, Programmable power off timer Stores up to 99 manual readings for display recall Each Unit Includes Probe... | |
| Product Highlights Large multi-function 4-1/2 digit (20000 count) LCD Selectable °C/ °F units Resolution to 0.1 ° with basic accuracy of 0.05% Super large 0.8 " (20mm) LCD displays T1,... | |
| Product Highlights Less then 30 seconds of RH response time Water vapor in GPP Dual backlit display Simultaneous display of: Humidity/Temperature Humidity/Dew Point Humidity/Wet Bulb Slim design with rubberized side... | |
| Product Highlights Measure -30 °C to 900 °C (-22 °F to 1652 °F) 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting Multi-language interface (user select)... | |
| Product Highlights Measures surface temperature from -58 to 1832°F (-50 to 1000°C). Large backlit LCD display Adjustable emissivity High resolution of 0.1Degree up to 199.9Degree High and low alarm set... | |
| Product Highlights Model AN200 Features Built-In Non-Contact IR Thermometer Simultaneous Display of Ambient Temperature and Air Flow or Air Velocity Up to 8 Easy to Set Area Dimensions (ft2 or... | |
| Product Highlights Monitor remotely temperature and more—connect to existing WiFi Ideal for monitoring ultra-low temperature freezers and include a FEP cable Alerts: temperature alarm, connectivity interruption, low battery Cloud-based data... | |
| Product Highlights Multiple thermocouple types: K, J, T, R, S, E Logs on demand or at user selectable interval Measures 2 channels Software & RS-232 cable included Measuring Range: -328... | |
| Product Highlights Non-Contact InfraRed Temperature Measurements with Laser Pointer Models with True RMS Current and Voltage Measurements 1ms Peak Hold Captures In-Rush Currents and Transients 1.7" Jaw Opening for Conductors... | |
| Product Highlights One model for multiple thermocouple types with precision output displayed as mV or °C/°F Microprocessor assures maximum accuracy to 0.15% of reading over wide ranges High Accuracy Calibration... | |
| Product Highlights Petroleum Gauging Thermometer with Cable Reel Each Includes NIST traceable calibration certificate Limited Warranty | |
| Product Highlights Platin Resistance Thermometer Measuring Range -200C to 450C Temperature co-efficient 0.003850 1/K D= 4mm, L=500mm Thermowell material Stainless steel Connection of temperature probe 4 wire technology Accredited calibration... | |
| Product Highlights Platinum Resistance Thermometer for use up to 650°C | |
| Product Highlights Programmable audible alarm MIN/MAX humidity and temp. readings Features an auto-off function Features computer output Humidity range is 10.0 to 95.0%RH Temperature range is 0.0 to 199.9°F and... | |
| Product Highlights Range -328 to 400°F (-200 to 200°C) Accuracy ±0.1°F (-22 to 302°F) 0.18°F (-58 to 392°F) ±0.05°C (-30 to 150°C) ±0.1°C (-50 to 200°C) Resolution 0.01°F/°C Probe 4W... | |
| Product Highlights Records data on an SD card in Excel® format Channel datalogging with 6 Thermocouple types (J, K, E, T, R,S) and 2-Channel datalogging with RTD (Pt100Ohm) probes Displays... | |
| Product Highlights Relative Humidity (%RH) measurements from 5.0 to 95.0% RH Calculated Dew Point reading Temperature measurements from -4° F to 176° F Standard (-20° C to 80° C) Optional... | |
| Product Highlights Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards High distance-to-sight (D/S) ratios handle your long-distance measurements External type K input for contact measurements Dual-laser sighting to pinpoint target areas... | |
| Product Highlights Requires optional probe, sold separately Measurement Capability Channel 1: 4-wire RTD, Thermistor, Thermocouple, Resistance, Voltage Measurement Capability Channel 2: 4-wire RTD, Thermistor, Resistance Accuracy to ±0.002 °C with... | |
| Product Highlights Requires optional probe, sold separately Measurement Capability Single Channel: 4-wire RTD, Thermistor, TC, Resistance. Voltage Accuracy to ±0.002 °C with thermistors and ± 0.015°C with PRTs Temperature range:... | |
| Product Highlights Resolution 0.01 Range: -40 to +400°F, -40 to +204°C Calibrated Accuracy: ±0.2°F from 32 to 200°F, ±0.5°F from 200 to 400°F, ±0.1°C from 0 to 100°C, ±0.3°C from... | |
| Product Highlights Sensors detects humidity changes in 1 second Computer output Memory recalls Min/Max readings Temperature Range is 32.0 to 122.0°F and 0.0 to 50.0°C Temperature resolution is 0.01° Accuracy... | |
| Product highlights Single Input Superior Accuracy: ±(0.04% rdg + 0.3 °C) Probe Offset 1000 Hour Battery Life Displays Real-Time Statistical Data Data Logging and Wireless Transmission Capability Creative Ergonomic Design... | |
| Product Highlights Source and measure 8 thermocouple type devices J, K, T, E, C, R, S, and N One model for multiple thermocouple types with precision output displayed as mV... | |
| Product Highlights Switchable optics for far-field measurements (75:1) and close focus (0.04 in., 2.75 in. distance) Especially bright cross laser sighting for indicating the actual measuring point Reference accuracy ± | |
| Product Highlights The DHS29 is designed for extreme applications in Ferrous and Non Ferrous Metal, the DHS29 and 35XT Heat Spy models are built from the bottom up for precise,... | |
| Product Highlights The Raytek MI3 sensor is a two piece system that consists of a miniature sensing head and separate communications box The DIN mountable enclosure is constructed of molded... | |
| Product Highlights This kit is designed to help electricians and HVAC technicians solve problems quicker. Test first for overheated electrical devices using an IR thermometer; then use the clamp meter... | |
| Product Highlights Triple purpose probe may be used to measure temperature of liquids, gases and semi-solids Count-up timer provides a relative time measurement while taking temperatures and recording MIN/MAX readings... | |
| Product Highlights User-defined temperature observations can be made once per minute up to once every 720 minutes Unit meets all current CDC requirements and recommendations for vaccine monitoring and storage... | |
| Product Highlights Very Large and Easy to Read Display 12mm (Appox. 0.5 in) Tall Characters Compact, Rugged, and Ergonomic Housing 100 Ohm Class A Platinum RTD Sensor 4-Point NIST Traceable... | |
| Product Highlights Wide temperature range for IR temperature and type K thermocouple measurements Automatic emissivity adjustment (for temperatures 212ºF or higher) Memory stores up to 20 readings Large LCD display... | |
| Product Highlights Widest temperature range from -58° to 1400°F (-50 to 760°C) Built-in laser pointer identifies target area High 12 to 1 distance to target ratio measures smaller surface areas... | |
| Product Highlights Wireless Temperature Monitoring and more—connect to existing WiFi Alerts: temperature alarm, connectivity interruption, low battery Cloud-based data interface—no local software required; web, Android, Apple IOS data visibility Continuous... | |
| Raytek RAYMI3MCOMME Modular 6TE DIN mountable 4-channel IR thermometer system |