Mitutoyo Corporation Digimatic Micrometer 0-25mm 293-234

Description
Product Highlights IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use. Measurement data output function is available with a water-resistant connection cable. Auto power ON/OFF function. Certificate of inspection* is included. (50mm/2” or less range models) *It is not the type used to obtain calibration certificates. With a standard bar except for 0-25mm/0-1" model Each Unit Includes Fitted case
Description
Product Highlights IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use. Measurement data output function is available with a water-resistant connection cable. Auto power ON/OFF function. Certificate of inspection* is included. (50mm/2” or less range models) *It is not the type used to obtain calibration certificates. With a standard bar except for 0-25mm/0-1" model Each Unit Includes Fitted case

Suppliers

Company
Product
Description
Supplier Links
Digimatic Micrometer 0-25mm - 293-234 - Transcat, Inc.
Rochester, NY, USA
Digimatic Micrometer 0-25mm
293-234
Digimatic Micrometer 0-25mm 293-234
Product Highlights IP65 protection level, enabling use in environments exposed to cutting oil, etc*. *Anti-corrosion treatment is required after use. Measurement data output function is available with a water-resistant connection cable. Auto power ON/OFF function. Certificate of inspection* is included. (50mm/2” or less range models) *It is not the type used to obtain calibration certificates. With a standard bar except for 0-25mm/0-1" model Each Unit Includes Fitted case

Product Highlights

  • IP65 protection level, enabling use in environments exposed to cutting oil, etc*.
  • *Anti-corrosion treatment is required after use.
  • Measurement data output function is available with a water-resistant connection cable.
  • Auto power ON/OFF function.
  • Certificate of inspection* is included. (50mm/2” or less range models) *It is not the type used to obtain calibration certificates.
  • With a standard bar except for 0-25mm/0-1" model

Each Unit Includes

  • Fitted case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 293-234
Product Name Digimatic Micrometer 0-25mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Wheel Center Bore ID Measuring Gauge - RF096-50/70-200-Clb - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details
Millmate Thickness Gauging System - Clad measurement function - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details