Mitutoyo Corporation 1" Digimatic Micrometer Head 350-352-30

Description
Product Highlights Equipped With Digital display and output Preset, inch/mm conversion With Ratchet Stop for constant force A special holder is available to be used with Mitutoyo Micrometer Stand System of Measurement Inch/Metric Display Type LCD Measurement Accuracy +/-.0001" Output Type SPC Power Source Type SR44 Range 0-1",0-25mm
Description
Product Highlights Equipped With Digital display and output Preset, inch/mm conversion With Ratchet Stop for constant force A special holder is available to be used with Mitutoyo Micrometer Stand System of Measurement Inch/Metric Display Type LCD Measurement Accuracy +/-.0001" Output Type SPC Power Source Type SR44 Range 0-1",0-25mm

Suppliers

Company
Product
Description
Supplier Links
1
Rochester, NY, USA
1" Digimatic Micrometer Head
350-352-30
1" Digimatic Micrometer Head 350-352-30
Product Highlights Equipped With Digital display and output Preset, inch/mm conversion With Ratchet Stop for constant force A special holder is available to be used with Mitutoyo Micrometer Stand System of Measurement Inch/Metric Display Type LCD Measurement Accuracy +/-.0001" Output Type SPC Power Source Type SR44 Range 0-1",0-25mm

Product Highlights

  • Equipped With Digital display and output
  • Preset, inch/mm conversion
  • With Ratchet Stop for constant force
  • A special holder is available to be used with Mitutoyo Micrometer Stand
  • System of Measurement Inch/Metric
  • Display Type LCD
  • Measurement Accuracy +/-.0001"
  • Output Type SPC
  • Power Source Type SR44
  • Range 0-1",0-25mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 350-352-30
Product Name 1" Digimatic Micrometer Head
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Millmate Thickness Gauging System - PMGA12 - ABB Measurement & Analytics
Specs
Mounting / Loading Options Stand Alone
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details