Mitutoyo Corporation 0-150mm Digital Metric Depth Micrometer 329-250-30

Description
Product Highlights Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range. The rod length can be adjusted in 25mm or 1in increments. With ratchet stop for constant force. With measuring rod clamp. With SPC output. With digit counter. Supplied in fitted plastic case. Range 0-150mm Base Size 101.6x16mm 6 rods
Description
Product Highlights Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range. The rod length can be adjusted in 25mm or 1in increments. With ratchet stop for constant force. With measuring rod clamp. With SPC output. With digit counter. Supplied in fitted plastic case. Range 0-150mm Base Size 101.6x16mm 6 rods

Suppliers

Company
Product
Description
Supplier Links
0-150mm Digital Metric Depth Micrometer - 329-250-30 - Transcat, Inc.
Rochester, NY, USA
0-150mm Digital Metric Depth Micrometer
329-250-30
0-150mm Digital Metric Depth Micrometer 329-250-30
Product Highlights Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range. The rod length can be adjusted in 25mm or 1in increments. With ratchet stop for constant force. With measuring rod clamp. With SPC output. With digit counter. Supplied in fitted plastic case. Range 0-150mm Base Size 101.6x16mm 6 rods

Product Highlights

  • Ø4mm interchangeable rods, with lapped measuring end, provide a wide measuring range.
  • The rod length can be adjusted in 25mm or 1in increments.
  • With ratchet stop for constant force.
  • With measuring rod clamp.
  • With SPC output.
  • With digit counter.
  • Supplied in fitted plastic case.
  • Range 0-150mm
  • Base Size 101.6x16mm
  • 6 rods
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 329-250-30
Product Name 0-150mm Digital Metric Depth Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Precision Slip Fit Inspection Balls - 29081 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Plug Gauges & Ring Gauges - 1770548 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details