Mitutoyo Corporation Holtest Internal Micrometer 12-16mm 368-764

Description
Product Highlights Range 12-16mm Accuracy 2µm The Holtests (type II) have three contact points made of alloyed steel Measurement can be taken closer to the bottom of the blind bore Can measure deep holes using an Extension Rod (optional) With Ratchet Stop for constant force. Setting Rings for zero point adjustment are optional Supplied in fitted plastic case Each Unit Includes Plastic Case
Description
Product Highlights Range 12-16mm Accuracy 2µm The Holtests (type II) have three contact points made of alloyed steel Measurement can be taken closer to the bottom of the blind bore Can measure deep holes using an Extension Rod (optional) With Ratchet Stop for constant force. Setting Rings for zero point adjustment are optional Supplied in fitted plastic case Each Unit Includes Plastic Case

Suppliers

Company
Product
Description
Supplier Links
Holtest Internal Micrometer 12-16mm - 368-764 - Transcat, Inc.
Rochester, NY, USA
Holtest Internal Micrometer 12-16mm
368-764
Holtest Internal Micrometer 12-16mm 368-764
Product Highlights Range 12-16mm Accuracy 2µm The Holtests (type II) have three contact points made of alloyed steel Measurement can be taken closer to the bottom of the blind bore Can measure deep holes using an Extension Rod (optional) With Ratchet Stop for constant force. Setting Rings for zero point adjustment are optional Supplied in fitted plastic case Each Unit Includes Plastic Case

Product Highlights

  • Range 12-16mm
  • Accuracy 2µm
  • The Holtests (type II) have three contact points made of alloyed steel
  • Measurement can be taken closer to the bottom of the blind bore
  • Can measure deep holes using an Extension Rod (optional)
  • With Ratchet Stop for constant force.
  • Setting Rings for zero point adjustment are optional
  • Supplied in fitted plastic case

Each Unit Includes

  • Plastic Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 368-764
Product Name Holtest Internal Micrometer 12-16mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 375 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Leaf Spring Hole ID Measurement Machine - RF096-30/75-120 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Depth Gage
Gaging Technology Optical; Non-contact
View Details