Mitutoyo Corporation Bore Gage,2.5"-3.0" Holtest 368-871

Description
Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Vernier scale in inch units for taking precise inside dimension (ID) measurements Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Satin chrome finish helps resist rust and reduce glare High-grade tool steel construction for durability
Description
Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Vernier scale in inch units for taking precise inside dimension (ID) measurements Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Satin chrome finish helps resist rust and reduce glare High-grade tool steel construction for durability

Suppliers

Company
Product
Description
Supplier Links
Bore Gage,2.5
Rochester, NY, USA
Bore Gage,2.5"-3.0" Holtest
368-871
Bore Gage,2.5"-3.0" Holtest 368-871
Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Vernier scale in inch units for taking precise inside dimension (ID) measurements Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Satin chrome finish helps resist rust and reduce glare High-grade tool steel construction for durability

Product Highlights

  • Three-point contacts for self-centering measurement of the inside dimension (ID) of bores
  • Vernier scale in inch units for taking precise inside dimension (ID) measurements
  • Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements
  • Satin chrome finish helps resist rust and reduce glare
  • High-grade tool steel construction for durability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 368-871
Product Name Bore Gage,2.5"-3.0" Holtest
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Measurement Tool (FMT) | Aerospace Fastener Inspection -  - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Laser micrometer; Special Function Gages
Gaging Technology Optical; Non-contact
View Details
Thickness Gauge - PCE-CT 28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Flatness Measurement, Foil Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 2.05 inch (52 mm)
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details