Starrett Digital Height Gage 0-6"/0-150mm 12221

Description
Product Highlights Easy-to-read LCD.32" high characters Hardened, stainless steel bar for long life Depth attachment PT08680A available for measuring depth of holes, slots, and recesses Fine adjustment thumb roll for precision measurements Rounded nose scriber cuts clean, sharp lines with smoothness and less pressure Lock to hold the slide in position Hardened, ground, and lapped base with finger grooves provides ease of movement Easy access to single long-life battery, 3-volt CR2032 Vertical bar is back from the edge of the nose for better stability Scriber can reference zero from the bottom of the base to get the full 6" (150mm) usable range Linear Accuracy: .001" ( 0.02mm) Resolution: .0005" (0.01mm) Inch-millimeter conversion Zero at any position Manual ON/OFF plus a built in automatic OFF after 5 minutes of nonuse Plastic Case
Description
Product Highlights Easy-to-read LCD.32" high characters Hardened, stainless steel bar for long life Depth attachment PT08680A available for measuring depth of holes, slots, and recesses Fine adjustment thumb roll for precision measurements Rounded nose scriber cuts clean, sharp lines with smoothness and less pressure Lock to hold the slide in position Hardened, ground, and lapped base with finger grooves provides ease of movement Easy access to single long-life battery, 3-volt CR2032 Vertical bar is back from the edge of the nose for better stability Scriber can reference zero from the bottom of the base to get the full 6" (150mm) usable range Linear Accuracy: .001" ( 0.02mm) Resolution: .0005" (0.01mm) Inch-millimeter conversion Zero at any position Manual ON/OFF plus a built in automatic OFF after 5 minutes of nonuse Plastic Case

Suppliers

Company
Product
Description
Supplier Links
Digital Height Gage 0-6
Rochester, NY, USA
Digital Height Gage 0-6"/0-150mm
3751AZ-6/150
Digital Height Gage 0-6"/0-150mm 3751AZ-6/150
Product Highlights Easy-to-read LCD.32" high characters Hardened, stainless steel bar for long life Depth attachment PT08680A available for measuring depth of holes, slots, and recesses Fine adjustment thumb roll for precision measurements Rounded nose scriber cuts clean, sharp lines with smoothness and less pressure Lock to hold the slide in position Hardened, ground, and lapped base with finger grooves provides ease of movement Easy access to single long-life battery, 3-volt CR2032 Vertical bar is back from the edge of the nose for better stability Scriber can reference zero from the bottom of the base to get the full 6" (150mm) usable range Linear Accuracy: .001" ( 0.02mm) Resolution: .0005" (0.01mm) Inch-millimeter conversion Zero at any position Manual ON/OFF plus a built in automatic OFF after 5 minutes of nonuse Plastic Case

Product Highlights

  • Easy-to-read LCD.32" high characters
  • Hardened, stainless steel bar for long life
  • Depth attachment PT08680A available for measuring depth of holes, slots, and recesses
  • Fine adjustment thumb roll for precision measurements
  • Rounded nose scriber cuts clean, sharp lines with smoothness and less pressure
  • Lock to hold the slide in position
  • Hardened, ground, and lapped base with finger grooves provides ease of movement
  • Easy access to single long-life battery, 3-volt CR2032
  • Vertical bar is back from the edge of the nose for better stability
  • Scriber can reference zero from the bottom of the base to get the full 6" (150mm) usable range
  • Linear Accuracy: .001" ( 0.02mm)
  • Resolution: .0005" (0.01mm)
  • Inch-millimeter conversion
  • Zero at any position
  • Manual ON/OFF plus a built in automatic OFF after 5 minutes of nonuse
  • Plastic Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 3751AZ-6/150
Product Name Digital Height Gage 0-6"/0-150mm
Gage / Instrument Type Height Gage
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Calipers - 2436616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details