Mitutoyo Corporation V-Anvil Micrometer 114-114

Description
Product Highlights V-anvil for direct outside diameter (OD) measurement of three-fluted taps, milling cutters, reamers, or out-of-roundness Vernier scale in inch units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Satin chrome finish on thimble and sleeve helps resist rust and reduce glare Carbide facing on spindle and anvil provides wear resistance Maximum Measurement 1.6-2.2" Gradient Spacing 0.001 inches Measurement Accuracy +/-0.0003" Range 1.6-2.2" Resolution 0.001" Size 1.6-2.2"
Description
Product Highlights V-anvil for direct outside diameter (OD) measurement of three-fluted taps, milling cutters, reamers, or out-of-roundness Vernier scale in inch units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Satin chrome finish on thimble and sleeve helps resist rust and reduce glare Carbide facing on spindle and anvil provides wear resistance Maximum Measurement 1.6-2.2" Gradient Spacing 0.001 inches Measurement Accuracy +/-0.0003" Range 1.6-2.2" Resolution 0.001" Size 1.6-2.2"

Suppliers

Company
Product
Description
Supplier Links
V-Anvil Micrometer - 114-114 - Transcat, Inc.
Rochester, NY, USA
V-Anvil Micrometer
114-114
V-Anvil Micrometer 114-114
Product Highlights V-anvil for direct outside diameter (OD) measurement of three-fluted taps, milling cutters, reamers, or out-of-roundness Vernier scale in inch units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements Satin chrome finish on thimble and sleeve helps resist rust and reduce glare Carbide facing on spindle and anvil provides wear resistance Maximum Measurement 1.6-2.2" Gradient Spacing 0.001 inches Measurement Accuracy +/-0.0003" Range 1.6-2.2" Resolution 0.001" Size 1.6-2.2"

Product Highlights

  • V-anvil for direct outside diameter (OD) measurement of three-fluted taps, milling cutters, reamers, or out-of-roundness
  • Vernier scale in inch units for taking precise outside diameter (OD) measurements
  • Ratchet-stop mechanism helps provide uniform pressure for precise, repeatable measurements
  • Satin chrome finish on thimble and sleeve helps resist rust and reduce glare
  • Carbide facing on spindle and anvil provides wear resistance
  • Maximum Measurement 1.6-2.2"
  • Gradient Spacing 0.001 inches
  • Measurement Accuracy +/-0.0003"
  • Range 1.6-2.2"
  • Resolution 0.001"
  • Size 1.6-2.2"
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 114-114
Product Name V-Anvil Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Micrometer, 1.0 in. Travel, Unthreaded, For 9063 Series Stages - 9356 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details