Transcat, Inc. Datasheets for Distance Meters
Measuring tools are used to measure the distance between two locations or objects.
Distance Meters: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights Distance Measurement Min/max Measurement Smart Horizontal Mode Height Tracking Height Profile Sloped Objects Long Range Mode Onboard help function Full Color Display Imperial or Metric Units Multi Function... | |
| Product Highlights Integrated Smart Base for P2P Technology Pointfinder with 4x zoom for easy targeting X-Range Power Technology for highest measurement performance 360° tilt sensor DXF data capture Real-time data... | |
| Product Highlights ISO 16331-1 certified typical measuring accuracy ± 0.04 in ISO 16331-1 certified typical range Up to 500 ft Measuring units 0.000 m, 0.0000 m, 0.00 m, 0.00 ft,... | |
| Product Highlights Measure up to 80 m (260 ft) Higher accuracy: +/-1 mm (0.04 in) View more data with backlit, three-line display Full Pythagoras function for height measurements Storage of... | |
| Product Highlights Measures up to 100 m (330 ft) Higher accuracy: +/-1 mm (0.04 in) 4-line display shows you even more data at a glance Inclination sensor assists with height... | |
| Product Highlights Simply Touch it Large Touch Screen for Quick And Intuitive Operation Measure With A Picture Width, Diameter of Round Items, Area Bluetooth Smart 4.0 Data Transfer to Compatible... |