Mitutoyo Corporation 0-1" Blade Micrometer 122-135

Description
Product Highlights The Mitutoyo 122 series blade micrometer has a vernier scale in inch units for taking precise outside diameter (OD) measurements, and a blade anvil and spindle for measurement of groove diameter of shafts and keyways. The spindle does not rotate during adjustment, to help provide steady positioning for measurement. The micrometer’s frame is made of high-grade tool steel for durability. The vernier scale on the thimble and sleeve is graduated to 0.0001”, and has a satin chrome rust- and glare-resistant finish. The spindle and anvils are made of hardened steel for durability. Micrometers that measure greater than 1” come with a standard bar for zero-setting. The unit comes with a fitted plastic case for storage. Range 0-1in Accuracy ±.00015in Type B Mass 260g The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas With Ratchet Stop for constant force Each Unit Includes Supplied in fitted plastic case
Description
Product Highlights The Mitutoyo 122 series blade micrometer has a vernier scale in inch units for taking precise outside diameter (OD) measurements, and a blade anvil and spindle for measurement of groove diameter of shafts and keyways. The spindle does not rotate during adjustment, to help provide steady positioning for measurement. The micrometer’s frame is made of high-grade tool steel for durability. The vernier scale on the thimble and sleeve is graduated to 0.0001”, and has a satin chrome rust- and glare-resistant finish. The spindle and anvils are made of hardened steel for durability. Micrometers that measure greater than 1” come with a standard bar for zero-setting. The unit comes with a fitted plastic case for storage. Range 0-1in Accuracy ±.00015in Type B Mass 260g The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas With Ratchet Stop for constant force Each Unit Includes Supplied in fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
0-1
Rochester, NY, USA
0-1" Blade Micrometer
122-135
0-1" Blade Micrometer 122-135
Product Highlights The Mitutoyo 122 series blade micrometer has a vernier scale in inch units for taking precise outside diameter (OD) measurements, and a blade anvil and spindle for measurement of groove diameter of shafts and keyways. The spindle does not rotate during adjustment, to help provide steady positioning for measurement. The micrometer’s frame is made of high-grade tool steel for durability. The vernier scale on the thimble and sleeve is graduated to 0.0001”, and has a satin chrome rust- and glare-resistant finish. The spindle and anvils are made of hardened steel for durability. Micrometers that measure greater than 1” come with a standard bar for zero-setting. The unit comes with a fitted plastic case for storage. Range 0-1in Accuracy ±.00015in Type B Mass 260g The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach areas With Ratchet Stop for constant force Each Unit Includes Supplied in fitted plastic case

Product Highlights

The Mitutoyo 122 series blade micrometer has a vernier scale in inch units for taking precise outside diameter (OD) measurements, and a blade anvil and spindle for measurement of groove diameter of shafts and keyways. The spindle does not rotate during adjustment, to help provide steady positioning for measurement.

The micrometer’s frame is made of high-grade tool steel for durability. The vernier scale on the thimble and sleeve is graduated to 0.0001”, and has a satin chrome rust- and glare-resistant finish. The spindle and anvils are made of hardened steel for durability. Micrometers that measure greater than 1” come with a standard bar for zero-setting. The unit comes with a fitted plastic case for storage.

  • Range 0-1in
  • Accuracy ±.00015in
  • Type B
  • Mass 260g
  • The anvil and the spindle have a blade for measuring
  • the groove diameter of shafts, keyways, and other hard-to-reach areas
  • With Ratchet Stop for constant force

Each Unit Includes

  • Supplied in fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 122-135
Product Name 0-1" Blade Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Inner Profile Measurement System - RF096-170x110 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Millmate Thickness Gauging System - Resistivitymeasurement function - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details